- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPXB185K305H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Tray | Active | 305V | - | -40°C ~ 110°C | MPX | 1.260 L x 0.709 W (32.00mm x 18.00mm) | ±10% | PC Pins | EMI, RFI Suppression | 1.8 µF | - | 1.083 (27.50mm) | - | 1.319 (33.50mm) | X2 | ||
![]() 155PPB400K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 250V | 400V | -55°C ~ 105°C | PPB | 1.673 L x 0.669 W (42.50mm x 17.00mm) | ±10% | PC Pins | Commutation; High Pulse, DV/DT; Snubber | 1.5 µF | - | 1.476 (37.50mm) | - | 1.102 (28.00mm) | - | ||
![]() 505MHBA02K## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 683MKP275K Cornell Dubilier Electronics | 9950 |
| - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 310V | - | -40°C ~ 110°C | MKP | 0.709 L x 0.157 W (18.00mm x 4.00mm) | ±10% | PC Pins | EMI, RFI Suppression | 0.068 µF | - | 0.591 (15.00mm) | - | 0.406 (10.30mm) | X2 | ||
![]() 683MWS402KN Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polyester, Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 750V | 4000V (4kV) | -40°C ~ 105°C | MWS | 0.906 Dia x 1.831 L (23.00mm x 46.50mm) | ±10% | PC Pins | General Purpose | 0.068 µF | - | - | - | - | - | ||
![]() 682MPW400K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 220V | 400V | -55°C ~ 105°C | MPW | 0.217 Dia x 0.453 L (5.50mm x 11.50mm) | ±10% | PC Pins | DC Link, DC Filtering | 6800 pF | - | - | Low ESR | - | - | ||
![]() 605PHB850K4R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 4 Leads | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 450V | 850V | -40°C ~ 100°C | PHB | 2.264 L x 1.378 W (57.50mm x 35.00mm) | ±10% | PC Pins | High Frequency, Switching | 6 µF | 2 mOhms | 2.067 (52.50mm) | - | 1.969 (50.00mm) | - | ||
![]() 256MHBS60K2R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 1100V (1.1kV) | -40°C ~ 100°C | MHBS | 2.264 L x 1.378 W (57.50mm x 35.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 25 µF | 4.4 mOhms | 2.067 (52.50mm) | - | 1.969 (50.00mm) | - | ||
![]() MPX156K305N Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Tray | Active | 305V | - | -40°C ~ 110°C | MPX | 1.673 L x 1.181 W (42.50mm x 30.00mm) | ±10% | PC Pins | EMI, RFI Suppression | 15 µF | - | 1.476 (37.50mm) | - | 1.791 (45.50mm) | X2 | ||
![]() 406MHBA04K## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 156MHBS40K2J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 700V | -40°C ~ 100°C | MHBS | 1.673 L x 0.866 W (42.50mm x 22.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 15 µF | 5.5 mOhms | 1.476 (37.50mm) | - | 1.319 (33.50mm) | - | ||
![]() 105PSB700K2H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 420V | 700V | -40°C ~ 100°C | PSB | 1.260 L x 0.866 W (32.00mm x 22.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 1 µF | 3.2 mOhms | 1.083 (27.50mm) | - | 1.457 (37.00mm) | - | ||
![]() 475MHBS60K4H Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 683PPB250K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 160V | 250V | -55°C ~ 105°C | PPB | 0.709 L x 0.236 W (18.00mm x 6.00mm) | ±10% | PC Pins | Commutation; High Pulse, DV/DT; Snubber | 0.068 µF | - | 0.591 (15.00mm) | - | 0.472 (12.00mm) | - | ||
![]() 226MHBS40KJA## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356MHBS45K4R Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 335PHC850K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 850V | 850V | -40°C ~ 85°C | PHC | 1.260 Dia x 2.165 L (32.00mm x 55.00mm) | ±10% | PC Pins | DC Link, DC Filtering; High Frequency, Switching | 3.3 µF | 3.1 mOhms | - | Low ESR, Low ESL | - | - | ||
![]() 334MWS252KO Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polyester, Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 500V | 2500V (2.5kV) | -40°C ~ 105°C | MWS | 1.220 Dia x 1.949 L (31.00mm x 49.50mm) | ±10% | PC Pins | General Purpose | 0.33 µF | - | - | - | - | - | ||
![]() 305MHBA01K4H Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505MHBS70K2J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 1275V (1.275kV) | -40°C ~ 100°C | MHBS | 1.673 L x 0.866 W (42.50mm x 22.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 5 µF | 7.7 mOhms | 1.476 (37.50mm) | - | 1.319 (33.50mm) | - |