- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Manufacturer | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P15394XB2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .28in (7.1mm) W | ±10% | - | - | 15000pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | .58in (14.7mm) | - | ||
![]() 225P15394XB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .28in (7.1mm) W | ±10% | - | - | 15000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | .58in (14.7mm) | - | ||
![]() 225P15394XG3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.394in (10mm) | - | .80in (20.3mm) L x .28in (7.1mm) W | ±10% | - | - | 15000pF | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | .58in (14.7mm) | - | ||
![]() 225P15394XH1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | - | .80in (20.3mm) L x .28in (7.1mm) W | ±10% | - | - | 15000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | .58in (14.7mm) | - | ||
![]() 225P15492XB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .46in (11.7mm) W | ±10% | - | - | 150000pF | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | .75in (19.1mm) | - | ||
![]() 225P15496YG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | 1.25in (31.8mm) L x .62in (15.7mm) W | ±10% | - | - | 150000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | .94in (23.9mm) | - | ||
![]() 225P18294XD1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.375in (9.5mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 1800pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | .55in (14.0mm) | - | ||
![]() 225P18294XH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 1800pF | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | .55in (14.0mm) | - | ||
![]() 225P18492XB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .48in (12.2mm) W | ±10% | - | - | 180000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | .77in (19.6mm) | - | ||
![]() 225P18494YG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | 1.25in (31.8mm) L x .52in (13.2mm) W | ±10% | - | - | 180000pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | .84in (21.3mm) | - | ||
![]() 225P18496YB2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.969in (24.6mm) | - | 1.25in (31.8mm) L x .70in (17.8mm) W | ±10% | - | - | 180000pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | 1.02in (25.9mm) | - | ||
![]() 106MHBS55K4JA Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505MABA03KHS Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 250V | 500V | -40°C ~ 100°C | - | MAB | 1.260 L x 0.709 W (32.00mm x 18.00mm) | ±10% | PC Pins | Motor Run | 5 µF | - | 1.083 (27.50mm) | - | - | 1.299 (33.00mm) | - | ||
![]() 255PHC400K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 250V | 400V | -40°C ~ 85°C | - | PHC | 0.748 Dia x 1.339 L (19.00mm x 34.00mm) | ±10% | PC Pins | DC Link, DC Filtering; High Frequency, Switching | 2.5 µF | 4.2 mOhms | - | - | Low ESR, Low ESL | - | - | ||
![]() 224PSB202K4H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 4 Leads | Polypropylene (PP), Metallized | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 700V | 2000V (2kV) | -40°C ~ 100°C | - | PSB | 1.260 L x 0.866 W (32.00mm x 22.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 0.22 µF | 4.5 mOhms | 1.083 (27.50mm) | - | - | 1.457 (37.00mm) | - | ||
![]() 225MKP275KGG4 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 310V | - | -40°C ~ 110°C | - | MKP | - | ±10% | PC Pins | EMI, RFI Suppression | 2.2 µF | - | - | - | - | - | X2 | ||
![]() 334HC3B700K2SM6 Cornell Dubilier Electronics | 2573 |
| - | Chassis Mount | Nonstandard | Polypropylene (PP) | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 700V | - | -40°C ~ 85°C | - | HC3B | 2.677 L x 1.189 W (68.00mm x 30.20mm) | ±10% | Threaded, Female | General Purpose | 0.33 µF | 1 mOhms | - | - | - | 2.402 (61.00mm) | - | ||
![]() 334PPA700KG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 420V | 700V | -55°C ~ 85°C | - | PPA | 0.689 Dia x 1.142 L (17.50mm x 29.00mm) | ±10% | PC Pins | DC Link, DC Filtering; High Frequency, Switching; Snubber | 0.33 µF | 5.4 mOhms | - | - | - | - | - | ||
![]() 505QPC250KB5A3CL Cornell Dubilier Electronics | In Stock | - | - | Chassis Mount | Rectangular Box | Polyester, Metallized | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 250V | - | -25°C ~ 70°C | - | QPC | 1.811 L x 0.512 W (46.00mm x 13.00mm) | ±10% | Screwless - Push-In Spring | Motor Run | 5 µF | - | - | - | - | 0.965 (24.50mm) | - | ||
![]() 206MHBA04K2J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |