- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Manufacturer | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 104PPA700KG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 420V | 700V | -55°C ~ 85°C | - | PPA | 0.472 Dia x 1.142 L (12.00mm x 29.00mm) | ±10% | PC Pins | DC Link, DC Filtering; High Frequency, Switching; Snubber | 0.1 µF | 13 mOhms | - | - | - | - | - | ||
![]() 105PPA122KS Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 550V | 1200V (1.2kV) | -55°C ~ 85°C | - | PPA | 1.004 Dia x 2.323 L (25.50mm x 59.00mm) | ±10% | PC Pins | DC Link, DC Filtering; High Frequency, Switching; Snubber | 1 µF | 4.5 mOhms | - | - | - | - | - | ||
![]() 225P22291WG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | - | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | 2200pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | .35in (8.9mm) | - | ||
![]() 225P22294XB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 2200pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | .55in (14.0mm) | - | ||
![]() 225P22396XF2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .37in (9.4mm) W | ±10% | - | - | 22000pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | .74in (18.8mm) | - | ||
![]() 225P22491XB2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .46in (11.7mm) W | ±10% | - | - | 220000pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | .70in (17.8mm) | - | ||
![]() 225P22492XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.394in (10mm) | - | 1.25in (31.8mm) L x .39in (9.9mm) W | ±10% | - | - | 220000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | .71in (18.0mm) | - | ||
![]() 225P22496YA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.969in (24.6mm) | - | 1.25in (31.8mm) L x .76in (19.3mm) W | ±10% | - | - | 220000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | 1.10in (27.9mm) | - | ||
![]() 225P27292XF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 2700pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | .55in (14.0mm) | - | ||
![]() 225P27292XF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 2700pF | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | .55in (14.0mm) | - | ||
![]() 225P27296XF2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 2700pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | .55in (14.0mm) | - | ||
![]() 225P27296XH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 2700pF | - | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | .55in (14.0mm) | - | ||
![]() 225P27396XB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .44in (11.2mm) W | ±10% | - | - | 27000pF | - | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | .77in (19.6mm) | - | ||
![]() 225P33292XG3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.394in (10mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 3300pF | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | .55in (14.0mm) | - | ||
![]() 225P33294XD1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.375in (9.5mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 2700pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | .55in (14.0mm) | - | ||
![]() 225P33294XD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.375in (9.5mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 2700pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | .55in (14.0mm) | - | ||
![]() 225P33296XH2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 3300pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | .55in (14.0mm) | - | ||
![]() 225P33391WB2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.562in (14.3mm) | - | .70in (17.8mm) L x .27in (6.9mm) W | ±10% | - | - | 33000pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | .37in (9.4mm) | - | ||
![]() 225P33391WF2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.394in (10mm) | - | .70in (17.8mm) L x .27in (6.9mm) W | ±10% | - | - | 33000pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | .37in (9.4mm) | - | ||
![]() 225P33394XB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .34in (8.6mm) W | ±10% | - | - | 33000pF | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | .65in (16.5mm) | - |