- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 683MSR100K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polyester, Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 63V | 100V | -55°C ~ 125°C | MSR | 0.413 L x 0.236 W (10.50mm x 6.00mm) | ±10% | PC Pins | General Purpose | 0.068 µF | - | 0.295 (7.50mm) | - | 0.374 (9.50mm) | - | ||
![]() 156MHBS35K2H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 575V | -40°C ~ 100°C | MHBS | 1.260 L x 0.866 W (32.00mm x 22.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 15 µF | 5.6 mOhms | 1.083 (27.50mm) | - | 1.457 (37.00mm) | - | ||
![]() 206MHBS50K2J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 900V | -40°C ~ 100°C | MHBS | 1.673 L x 1.181 W (42.50mm x 30.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 20 µF | 4.5 mOhms | 1.476 (37.50mm) | - | 1.772 (45.00mm) | - | ||
![]() 105PPB630K Cornell Dubilier Electronics | 764 |
| - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 400V | 630V | -55°C ~ 105°C | PPB | 1.673 L x 0.866 W (42.50mm x 22.00mm) | ±10% | PC Pins | Commutation; High Pulse, DV/DT; Snubber | 1 µF | - | 1.476 (37.50mm) | - | 1.181 (30.00mm) | - | ||
![]() 684PHB700K2H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 400V | 700V | -40°C ~ 100°C | PHB | 1.260 L x 0.591 W (32.00mm x 15.00mm) | ±10% | PC Pins | High Frequency, Switching | 0.68 µF | 6.1 mOhms | 1.083 (27.50mm) | - | 0.965 (24.50mm) | - | ||
![]() 405MHBA03K2H Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 205MHBS55K2H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 1000V (1kV) | -40°C ~ 100°C | MHBS | 1.260 L x 0.512 W (32.00mm x 13.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 2 µF | 14.5 mOhms | 1.083 (27.50mm) | - | 0.866 (22.00mm) | - | ||
![]() 335MHBS70K2J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 755MHBS50KH## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 156MHBA01K4R Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 334MWS252KO Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polyester, Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 500V | 2500V (2.5kV) | -40°C ~ 105°C | MWS | 1.220 Dia x 1.949 L (31.00mm x 49.50mm) | ±10% | PC Pins | General Purpose | 0.33 µF | - | - | - | - | - | ||
![]() 305MHBA01K4H Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505MHBS70K2J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 1275V (1.275kV) | -40°C ~ 100°C | MHBS | 1.673 L x 0.866 W (42.50mm x 22.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 5 µF | 7.7 mOhms | 1.476 (37.50mm) | - | 1.319 (33.50mm) | - | ||
![]() PCDGT24A75J475S Cornell Dubilier Electronics | In Stock | - | - | Chassis, Stud Mount | Radial, Can | Polypropylene (PP), Metallized | Cornell Dubilier Electronics (CDE) | Bulk | Active | 240V | - | -40°C ~ 70°C | PCD | 2.500 Dia (63.50mm) | ±5% | Threaded, Male | General Purpose | 75 µF | - | 1.250 (31.75mm) | - | 4.884 (124.05mm) | - | ||
![]() 126MHBS55K4J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 305PHB400K4H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 4 Leads | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 275V | 400V | -40°C ~ 100°C | PHB | 1.260 L x 0.709 W (32.00mm x 18.00mm) | ±10% | PC Pins | High Frequency, Switching | 3 µF | 2.9 mOhms | 1.083 (27.50mm) | - | 1.299 (33.00mm) | - | ||
![]() 155MHBS55K2H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 1000V (1kV) | -40°C ~ 100°C | MHBS | 1.260 L x 0.433 W (32.00mm x 11.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 1.5 µF | 17.8 mOhms | 1.083 (27.50mm) | - | 0.866 (22.00mm) | - | ||
![]() 683MMR250K Cornell Dubilier Electronics | 8652 |
| - | Through Hole | Radial | Polyester, Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 160V | 250V | -40°C ~ 105°C | MMR | 0.413 L x 0.197 W (10.50mm x 5.00mm) | ±10% | PC Pins | General Purpose | 0.068 µF | - | 0.295 (7.50mm) | - | 0.315 (8.00mm) | - | ||
![]() 225MABA04KHS Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 160V | 370V | -40°C ~ 100°C | MAB | 1.260 L x 0.433 W (32.00mm x 11.00mm) | ±10% | PC Pins | Motor Run | 2.2 µF | - | 1.083 (27.50mm) | - | 0.787 (20.00mm) | - | ||
![]() SFC40T20.5L291K-F Cornell Dubilier Electronics | In Stock | - | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | Polypropylene (PP), Metallized | Cornell Dubilier Electronics (CDE) | Bulk | Active | 400V | - | -40°C ~ 70°C | SF | 2.910 L x 1.910 W (73.91mm x 48.51mm) | ±3% | Quick Connect, Disconnect | General Purpose | 20.5 µF | - | 0.810 (20.57mm) | High Temperature | 3.030 (76.96mm) | - |