- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Ripple Current | Life (Hours) | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Resistance Tolerance | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 335MHBS70K2J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 333MKP275KC Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | 310V | - | -40°C ~ 110°C | - | - | MKP | 0.394 L x 0.197 W (10.00mm x 5.00mm) | ±10% | - | - | - | - | - | PC Pins | - | - | EMI, RFI Suppression | - | - | 0.03 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.366 (9.30mm) | - | - | - | - | - | - | X2 | ||
![]() 207MDCL152KFK32 Cornell Dubilier Electronics | In Stock | - | - | - | - | Chassis Mount | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | 300V | 1500V (1.5kV) | -40°C ~ 85°C | - | - | MDCL | 2.992 Dia (76.00mm) | ±10% | - | - | - | - | - | Threaded, Female | - | - | DC Link, DC Filtering | - | - | 200 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 mOhms | - | 1.260 (32.00mm) | - | - | - | - | - | - | - | - | - | - | Low ESR | - | - | - | 7.087 (180.00mm) | - | - | - | - | - | - | - | ||
![]() 160104K250F Cornell Dubilier Electronics | 3283 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | CORNELL DUBILIER ELECTRONICS INC | 0.8(mm) | Cornell Dubilier Electronics Inc | 160104K250F | - | Through Hole | -55C to 125C | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | Obsolete | 5(mm) | Not Required(mm) | - | 5.83 | - | No | 11(mm) | PET | 10% | - | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | - | - | 8532.25.00.70 | 100000(pF) | - | - | BULK | 15 mm | WOUND | - | compliant | Radial | - | - | - | FILM CAPACITOR | - | - | Not Required | - | 250 V | 7120 | 250VDC/160VAC | - | - | 10% | 10% | - | 160 V | - | - | 18(mm) | - | 12 mm | - | 18 mm | 5 mm | 11(mm) | - | - | - | - | ||
![]() 160224K63C Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 160224K63C | - | - | - | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | Obsolete | - | - | - | 5.8 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | - | - | 8532.25.00.70 | 0.22 µF | - | - | BULK | 10 mm | - | - | compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | 63 V | 5116 | - | - | - | 10% | 10% | - | 40 V | - | - | - | - | 9.5 mm | - | 13 mm | 4 mm | - | - | - | - | - | ||
![]() 225P15292XD3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | VISHAY INTERTECHNOLOGY INC | - | Vishay Sprague | 225P15292XD3 | - | - | - | 85 °C | -55 °C | - | , 8025 | RECTANGULAR PACKAGE | Radial | Obsolete | - | - | - | 8.49 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE(V) : 140 | 8532.25.00.70 | 0.0015 µF | - | - | - | 9.525 mm | - | - | unknown | - | - | - | - | FILM CAPACITOR | - | - | - | - | 200 V | 8025 | - | - | - | 10% | 10% | - | 140 V | - | - | - | - | 19.99 mm | - | 20.32 mm | 6.35 mm | - | - | - | - | - | ||
![]() 333MKP275K Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | 310V | - | -40°C ~ 110°C | - | - | MKP | 0.512 L x 0.157 W (13.00mm x 4.00mm) | ±10% | - | - | - | - | - | PC Pins | - | - | EMI, RFI Suppression | - | - | 0.033 µF | 100 mW | - | - | - | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 0.366 (9.30mm) | - | - | - | - | - | - | X2 | ||
![]() 703-24G Cornell Dubilier Electronics | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 703-6G Cornell Dubilier Electronics | 159 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WMC08P22 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 0.6(mm) | - | - | Cornell Dubilier Electronics (CDE) | Through Hole | -55C to 125C | - | - | Bulk | - | - | - | - | Not Required(mm) | 9.7(MAX)(mm) | Active | - | - | - | Not Required(mm) | PET | 10% | - | - | - | Tape and Reel | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 220000(pF) | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | Not Required | - | - | - | 80VDC/50VAC | - | - | - | - | - | - | - | - | 16.7(MAX)(mm) | - | - | - | - | - | Not Required(mm) | - | - | - | - | ||
![]() 941C16W1K Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | - | - | 85 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8532.25.00.60 | 1 µF | - | - | - | - | - | - | unknown | - | - | - | - | FILM CAPACITOR | - | - | - | - | 1600 V | - | - | - | - | 10% | 10% | - | 630 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 946C20P56J-F Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | - | - | 105 °C | -55 °C | - | , | TUBULAR PACKAGE | Axial | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | ESR IS MEASURED AT 100KHZ, RIPPLE CURRENT IS MEASURED AT 100KHZ AND 70CEL | 8532.25.00.60 | 0.56 µF | - | - | - | - | - | - | compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | 2000 V | - | - | 11000 mA | - | 5% | 5% | 3.9 mΩ | 500 V | - | - | - | 29 mm | - | - | 55 mm | - | - | - | - | - | - | ||
![]() MMP15NKTR Dubilier | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | POLYESTER | 2 | DUBILIER | - | - | - | - | - | - | 100 °C | -55 °C | - | , 3010 | - | Radial | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MMP | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8532.25.00.80 | 0.015 µF | - | - | TR | 5.08 mm | - | - | unknown | - | - | - | - | FILM CAPACITOR | - | - | - | - | 63 V | 3010 | - | - | - | 10% | 10% | - | - | - | - | - | - | 6.5 mm | - | 7.5 mm | 2.5 mm | - | - | - | - | - | ||
![]() PFCHS48C0.5S572T Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | - | - | - | - | NO | LUG | STUD MOUNT | - | POLYPROPYLENE | 3 | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | - | - | 55 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Chassis Mount | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8532.25.00.80 | 1.9 µF | - | - | - | - | - | - | unknown | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 10% | - | - | 480 V | - | - | - | 50.8 mm | - | - | 145.288 mm | - | - | - | - | - | - | ||
![]() 941C12W1P5K Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | - | - | 85 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8532.25.00.60 | 1.5 µF | - | - | - | - | - | - | unknown | - | - | - | - | FILM CAPACITOR | - | - | - | - | 1200 V | - | - | - | - | 10% | 10% | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPC12510J Cornell Dubilier Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCP1913H104G-E2 Cornell Dubilier Electronics (CDE) | 6425 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1913 (4833 Metric) | - | WRAPAROUND | - | 2 | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | FCP | 0.189Lx0.130W 4.80mmx3.30mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | - | 0.1μF | - | 50V | TR | - | - | - | - | - | - | 4833 | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1mm | 0.083 2.10mm | 4.8mm | 3.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 944U101K801AAM Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 19 Weeks | Chassis Mount, Stud | Chassis Mount | Radial, Can | - | BINDING POST | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | 944U | 3.327Dia 84.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | Tin (Sn) | DC Link, DC Filtering | - | 8532.25.00.80 | 100μF | - | 800V | - | - | - | - | - | - | 800V | - | 45mm | FILM CAPACITOR | PP | 0.5mOhm | - | 1.772 45.00mm | - | - | 800V | - | 10000 hours | - | - | - | - | - | - | - | 84.5mm | 40mm | 1.614 41.00mm | 101mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 21FD37175A-F Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 10 Weeks | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2016 | MPF | 1.875Dia 47.63mm Lip | ±10% | - | yes | Active | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | Motor Run; Power Factor Correction (PFC) | - | - | 17.5μF | - | - | - | - | - | - | unknown | - | 370V | - | - | - | - | - | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.630 66.80mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SFA66T4K288B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | SF | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | Tin (Sn) | Motor Run | RATED AC VOLTAGE (V): 660 | 8532.25.00.80 | 4μF | - | 660V | - | - | - | - | - | - | 660V | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 73.15mm | 3.000 76.20mm | 54.864mm | 33.274mm | - | - | - | ROHS3 Compliant | - |