- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFP37T15K238B-F Cornell Dubilier Electronics (CDE) | 42 | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | 2015 | SF | 1.870Dia 47.50mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | Motor Run | RATED AC VOLTAGE (V): 370 | 8532.25.00.10 | 15μF | - | - | - | - | 370V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | 47.498mm | - | 2.500 63.50mm | 60.452mm | - | - | - | ROHS3 Compliant | - | ||
![]() 168222K100A-F Cornell Dubilier Electronics (CDE) | 3108 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | -55°C~125°C | Bulk | 2010 | 168 | 0.283Lx0.098W 7.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 2200pF | 100V | - | 2.5mm | - | 63V | - | - | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | - | - | 500 μm | 2810 | - | 2000 hours | - | - | - | 6.5mm | 0.256 6.50mm | 7.2mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FCP0805C392J-J1 Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | Polyphenylene Sulfide (PPS) | -55°C~125°C | Tape & Reel (TR) | 2012 | FCP | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | 8532.25.00.45 | 3900pF | 16V | TR | - | unknown | - | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | 900μm | 0.043 1.09mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | ||
![]() SFC66S12K391B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | 2006 | SF | 2.910Lx1.910W 73.91mmx48.51mm Lip | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | - | Motor Run | RATED AC VOLTAGE (V): 660 | 8532.25.00.10 | 12μF | - | - | - | - | 660V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | 4.030 102.36mm | 73.914mm | 48.514mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SFC66S18K391B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | 2010 | SF | 2.910Lx1.910W 73.91mmx48.51mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | Motor Run | RATED AC VOLTAGE (V): 660 | 8532.25.00.10 | 18μF | - | - | - | - | 660V | - | - | 20.574mm | FILM CAPACITOR | - | PP | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | 48.514mm | 4.030 102.36mm | 73.914mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 160474J100F-F Cornell Dubilier Electronics (CDE) | 67 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Polyester, Metallized | -55°C~105°C | Bulk | 2012 | 160 | 0.709Lx0.197W 18.00mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 63 | - | 0.47μF | 100V | - | 5mm | - | 63V | - | - | 15mm | FILM CAPACITOR | - | PET | - | 0.591 15.00mm | - | - | 800 μm | - | - | 1000 hours | - | General Purpose | - | 11mm | 0.433 11.00mm | 18mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SFC37S30K291B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | 2015 | SF | 2.910Lx1.910W 73.91mmx48.51mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | Motor Run | RATED AC VOLTAGE (V): 370 | 8532.25.00.10 | 30μF | - | - | - | - | 370V | - | - | 20.574mm | FILM CAPACITOR | - | PP | - | 0.810 20.57mm | - | - | - | - | - | 60000 hours | - | - | 73.914mm | 48.514mm | 3.030 76.96mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 930C4W3P3K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2015 | 930C | 0.949Diax1.748L 24.10mmx44.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.25.00.60 | 3.3μF | 400V | - | - | - | 250V | - | - | - | FILM CAPACITOR | - | - | 16mOhm | - | - | - | - | - | - | - | - | - | 24.1mm | - | - | 44.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() 715P10398LD3 Cornell Dubilier Electronics (CDE) | 36 |
| Datasheet | 22 Weeks | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.331Diax1.252L 8.40mmx31.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Frequency, Switching; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 10000pF | 800V | - | - | unknown | 450V | - | - | - | FILM CAPACITOR | - | - | - | 0.720 18.30mm | - | 800V | - | - | - | - | - | - | - | - | 0.642 16.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 167103J250A-F Cornell Dubilier Electronics (CDE) | 104 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | FLAT | - | Polyester, Metallized | -55°C~125°C | Bulk | 2009 | 167 | 0.413Lx0.138W 10.50mmx3.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 10000pF | 250V | - | 3.5mm | - | 160V | - | - | 7.5mm | - | - | PET | - | 0.295 7.50mm | - | - | 600 μm | 4114 | - | - | 100 % | - | - | 7mm | 0.276 7.00mm | 10.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 947C731K801CDM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 18 Weeks | Chassis, Stud | Chassis Mount | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | 2010 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 730μF | 800V | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | - | PP | 3.5mOhm | 1.772 45.00mm | - | - | - | - | - | - | - | Long Life, Low ESR | 92mm | 170mm | 6.772 172.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SFD44T60K391B-F Cornell Dubilier Electronics (CDE) | 28 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | 2015 | SF | 3.660Lx1.970W 92.96mmx50.04mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | Motor Run | RATED AC VOLTAGE (V): 440 | 8532.25.00.10 | 60μF | - | - | - | - | 440V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | 4.030 102.36mm | 92.964mm | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() 942C10P47K-F Cornell Dubilier Electronics (CDE) | 776 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2013 | 942C | 0.945Diax1.811L 24.00mmx46.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 400 | 8532.25.00.60 | 0.47μF | 1kV | - | - | - | 400V | - | - | - | FILM CAPACITOR | - | PP | 5mOhm | - | - | 1000V | - | - | - | - | - | - | 24mm | - | - | 46mm | - | - | - | ROHS3 Compliant | - | ||
![]() SFA66S1K156B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | 2 | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | 2006 | SF | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | Motor Run | RATED AC VOLTAGE (V): 660 | - | 1μF | 660V | - | 1.31mm | - | 660V | - | - | 20.574mm | FILM CAPACITOR | 500μm | PP | - | 0.810 20.57mm | - | - | - | - | 660V | 60000 hours | - | - | 54.864mm | 33.274mm | 1.680 42.67mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FCP1206H682J-H1 Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Polyphenylene Sulfide (PPS) | -55°C~125°C | Tape & Reel (TR) | 2006 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | 8532.25.00.45 | 6800pF | 50V | TR | 1.6mm | - | - | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | 1000 hours | - | - | - | 900μm | 0.043 1.09mm | 3.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() UNL4W30K-F Cornell Dubilier Electronics (CDE) | 188 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | FLAT | 4 | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2006 | UNL | 1.378Dia 35.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | 8532.25.00.70 | 30μF | 400V | - | - | - | 400V | - | - | 12.7mm | FILM CAPACITOR | 8mm | PP | 6mOhm | 0.500 12.70mm | - | - | 800 μm | - | 400V | 2000 hours | - | Low ESR | 35mm | 53.7mm | 2.134 54.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DME6P33K-F Cornell Dubilier Electronics (CDE) | 1281 |
| Datasheet | 23 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | -55°C~125°C | Bulk | 2012 | DME | 1.024Lx0.315W 26.00mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.33μF | 630V | - | 8mm | - | 250V | - | - | 22.5mm | FILM CAPACITOR | - | PET | - | 0.886 22.50mm | 990mOhm | - | 800 μm | - | 630V | 1000 hours | 1 % | - | - | 17.5mm | 0.748 19.00mm | 26mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 947C161K122CAI Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis Mount | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | 2010 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 160μF | 1.2kV | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | - | PP | 3.1mOhm | 1.772 45.00mm | - | 1200V | - | - | - | - | - | Long Life, Low ESR | 92mm | 97mm | 3.898 99.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 947C211K122CBIS Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | 2010 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 210μF | 1.2kV | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | - | PP | 3.9mOhm | 1.772 45.00mm | - | 1200V | - | - | - | - | - | Long Life, Low ESR | 92mm | 120mm | 4.803 122.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 716P221320KA3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | -55°C~85°C | Bulk | 2001 | Orange Drop® 716P | 0.850Lx0.252W 21.60mmx6.40mm | ±3% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | - | 220pF | 2000V 2kV | - | - | - | 500V | - | - | - | - | - | - | - | 0.657 16.70mm | - | - | - | - | - | - | - | - | - | - | 0.634 16.10mm | - | - | - | - | ROHS3 Compliant | - |