- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T10W6NR-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | Paper, Metallized | - | -55°C~105°C | Bulk | 2015 | T | 2.910Lx1.910W 73.91mmx48.51mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | - | - | EMI, RFI Suppression | - | 8532.25.00.80 | 6μF | 1kV | - | 25.4mm | - | - | - | - | - | 35.052mm | - | - | - | - | 1.380 35.05mm | - | 1000V | - | - | - | - | - | High Temperature | - | - | 3.560 90.42mm | 73.914mm | 48.514mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 942C8P22K-F Cornell Dubilier Electronics (CDE) | 25 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 942C | 0.709Diax1.339L 18.00mmx34.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 360 | 8532.25.00.60 | 0.22μF | 850V | - | - | - | - | 360V | - | - | - | FILM CAPACITOR | - | PP | 7mOhm | - | - | - | 1 mm | - | - | 2000 hours | - | - | 18mm | - | - | 34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 715P47356LD3 Cornell Dubilier Electronics (CDE) | 2746 |
| Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.520Diax1.252L 13.20mmx31.80mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | - | 0.047μF | 600V | - | - | - | unknown | 200V | - | - | 18.3mm | - | - | PP | - | 0.720 18.30mm | 2Ohm | - | 800 μm | - | 600V | 500 hours | 0.034 % | - | 13.2mm | - | 0.811 20.60mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 184333J250RBB-F Cornell Dubilier Electronics (CDE) | 36 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.157W 10.50mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.033μF | 250V | TR | 7.5mm | - | - | 160V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 4116 | - | - | - | - | - | - | 0.354 9.00mm | 10.5mm | 4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() FCN1913E223K-E2 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1913 (4833 Metric) | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -40°C~85°C | Tape & Reel (TR) | 2013 | FCN | 0.189Lx0.130W 4.80mmx3.30mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | General Purpose | - | - | 0.022μF | 250V | TR, 13 INCH | - | - | unknown | - | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | 2.4mm | 0.102 2.60mm | 4.8mm | 3.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 184273K250RBA-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.157W 10.50mmx4.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.027μF | 250V | TR | 7.5mm | - | - | 160V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 4116 | - | - | - | - | - | - | 0.354 9.00mm | 10.5mm | 4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() WMF2S22K-F Cornell Dubilier Electronics (CDE) | 431 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Polyester | - | -55°C~125°C | Bulk | 2013 | WMF | 0.260Diax0.685L 6.60mmx17.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 125 | 8532.25.00.60 | 0.022μF | 200V | - | - | - | - | 125V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | 250V | 600 μm | - | - | 500 hours | - | - | 6.6mm | - | - | 17.4mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 947D351K901BCMSN Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis, Stud Mount | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -45°C~85°C | Bulk | 2014 | 947D | 3.543Dia 90.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | - | DC Link, DC Filtering | - | - | 350μF | 900V | - | - | - | unknown | 230V | - | - | 45.0088mm | FILM CAPACITOR | - | PP | 1.2mOhm | 1.772 45.00mm | - | - | - | - | - | - | - | - | 90mm | - | 2.992 76.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SCRN256R-F Cornell Dubilier Electronics (CDE) | 2612 |
| Datasheet | 12 Weeks | Brackets, Chassis Mount, Holder, Screw, Stud | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | - | Paper, Metallized | 2kV | -40°C~80°C | Bulk | 2005 | SCR | 4.560Lx3.750W 115.82mmx95.25mm Lip | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | Tin/Copper (Sn/Cu) | - | Commutation; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 2000 | 8532.25.00.70 | 10μF | 2kV | - | - | 95mm | - | 2000Vpk 2KVPK | - | - | 50.8mm | FILM CAPACITOR | - | - | - | 2.000 50.80mm | - | - | - | - | 2kV | 40000 hours | - | - | - | 95.25mm | 5.810 147.57mm | 115.824mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() UNL10W10K-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | Radial, Can | FLAT | 4 | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2010 | UNL | 1.378Dia 35.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | - | 8532.25.00.70 | 10μF | 1kV | - | - | - | - | 1kV | - | - | 12.7mm | FILM CAPACITOR | 8mm | PP | 12mOhm | 0.500 12.70mm | - | - | 800 μm | - | 1kV | 1e+06 hours | - | Low ESR | 35mm | 53.7mm | 2.134 54.20mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 947C231K102CAM Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis Mount | Radial, Can | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2010 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | Tin (Sn) | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 230μF | 1kV | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | - | PP | 2.6mOhm | 1.772 45.00mm | - | 1000V | - | - | - | - | - | Long Life, Low ESR | 92mm | 97mm | 3.898 99.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 947D591K132DJRSN Cornell Dubilier Electronics (CDE) | 2408 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis, Stud Mount | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -45°C~85°C | Bulk | 2014 | 947D | 4.567Dia 116.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | - | DC Link, DC Filtering | - | - | 590μF | 1.3kV | - | - | - | unknown | 230V | - | - | 50.0126mm | FILM CAPACITOR | - | PP | 2.1mOhm | 1.969 50.00mm | - | 1300V | - | - | - | - | - | - | 116mm | - | 5.945 151.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 715P22358LD3 Cornell Dubilier Electronics (CDE) | 1474 |
| Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.441Diax1.252L 11.20mmx31.80mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | Orange | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | - | 0.022μF | 800V | - | - | - | unknown | 450V | - | - | 18.3mm | - | - | PP | - | 0.720 18.30mm | 2Ohm | - | 800 μm | - | 800V | 500 hours | 0.04 % | - | 11.2mm | - | 0.752 19.10mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 947C391K102CCM Cornell Dubilier Electronics (CDE) | 2162 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis Mount | Radial, Can | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2010 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | Tin (Sn) | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 390μF | 1kV | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | - | PP | 3.7mOhm | 1.772 45.00mm | - | 1000V | - | - | - | - | - | Long Life, Low ESR | 92mm | 145mm | 5.787 147.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SNU102K104R-F Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Radial, Can | LUG | - | Paper, Metallized | - | -50°C~70°C | Bulk | 2016 | SNU | 2.100Lx1.810W 53.34mmx45.97mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder Lug | EAR99 | - | Tin (Sn) | - | High Pulse, DV/DT; Snubber | - | 8532.25.00.80 | 0.1μF | 1kV | - | - | - | - | 1000Vpk 1KVPK | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | 1000V | - | - | - | - | - | - | - | - | 2.134 54.20mm | 54.864mm | 33.274mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 947C231K102CAI Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis Mount | Radial, Can | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2010 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 230μF | 1kV | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | - | PP | 2.6mOhm | 1.772 45.00mm | - | 1000V | - | - | - | - | - | Long Life, Low ESR | 92mm | 97mm | 3.898 99.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SFA37S15K288B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2006 | SF | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | - | Motor Run | RATED AC VOLTAGE (V): 370 | 8532.25.00.80 | 15μF | 370V | - | - | 33.274mm | - | 370V | - | - | 20.574mm | FILM CAPACITOR | - | PP | - | 0.810 20.57mm | - | - | - | - | - | 60000 hours | - | - | 54.864mm | 33.274mm | 3.000 76.20mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 930C6P33K-F Cornell Dubilier Electronics (CDE) | 129 |
| Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 930C | 0.594Diax1.260L 15.10mmx32.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.25.00.60 | 0.33μF | 630V | - | - | - | - | 250V | - | - | - | - | - | PP | - | - | - | - | 800 μm | - | - | - | 0.1 % | - | - | - | - | 32mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 225P22491XD3 Cornell Dubilier Electronics (CDE) | 57 | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | - | Polyester | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 225P | 0.799Lx0.461W 20.30mmx11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | Orange | DC Link, DC Filtering | RATED AC VOLTAGE (V): 70 | 8532.25.00.70 | 0.22μF | 100V | - | - | 11.7mm | unknown | 70V | - | - | 9.5mm | FILM CAPACITOR | - | PET | - | 0.374 9.50mm | 25MOhm | - | 800 μm | - | 100V | 500 hours | 0.75 % | - | - | 17.8mm | 0.701 17.80mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 158X224 Cornell Dubilier Electronics (CDE) | 152 |
| Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Metallized | - | -40°C~100°C | Bulk | 2012 | 158X | 0.984Lx0.315W 25.00mmx8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | EMI, RFI Suppression | - | - | 0.22μF | 250V | - | - | 8mm | - | 275V | - | - | 22.5mm | FILM CAPACITOR | - | PET | - | 0.886 22.50mm | 15GOhm | - | 800 μm | - | - | - | 0.01 % | - | - | 17.5mm | 0.709 18.00mm | - | - | 8.001mm | No | No SVHC | ROHS3 Compliant | Lead Free | X2 |