- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Rated (AC) Voltage (URac) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 947D581K901BFMSN Cornell Dubilier Electronics (CDE) | 2866 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis, Stud Mount | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -45°C~85°C | Bulk | 2014 | 947D | 3.543Dia 90.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | Tin (Sn) | DC Link, DC Filtering | - | - | 580μF | 900V | - | - | - | unknown | 230V | - | - | 45.0088mm | FILM CAPACITOR | - | PP | 1.5mOhm | 1.772 45.00mm | - | - | - | - | - | - | - | 90mm | - | 4.449 113.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 947D871K102CLRSN Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis, Stud Mount | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -45°C~85°C | Bulk | 2014 | 947D | 3.937Dia 100.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | Tin (Sn) | DC Link, DC Filtering | - | - | 870μF | 1kV | - | - | - | unknown | 230V | - | - | 50.0126mm | FILM CAPACITOR | - | PP | 2.2mOhm | 1.969 50.00mm | 1000V | - | - | - | - | - | - | - | - | 6.417 163.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SFD66S30K391B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2013 | SF | 3.660Lx1.970W 92.96mmx50.04mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | Tin (Sn) | Motor Run | RATED AC VOLTAGE (V): 660 | - | 30μF | 660V | - | - | 50.038mm | - | 660V | - | - | 810μm | FILM CAPACITOR | 500μm | PP | - | 0.810 20.57mm | - | - | - | 660V | 60000 hours | - | - | - | 50.038mm | 4.030 102.36mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FCN2820G393J-Z Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2820 (7150 Metric) | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | 400V | -40°C~85°C | Tape & Reel (TR) | 2013 | FCN | 0.280Lx0.197W 7.10mmx5.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | - | 0.039μF | 400V | TR, 13 INCH | - | - | - | - | 7150 | 2820 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 0.134 3.40mm | 7.1mm | 5mm | - | Unknown | ROHS3 Compliant | - | ||
![]() FCN2820A184K-Z Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2820 (7150 Metric) | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -40°C~85°C | Tape & Reel (TR) | 2013 | FCN | 0.280Lx0.197W 7.10mmx5.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | - | 0.18μF | 100V | TR, 13 INCH | - | - | - | 63V | 7150 | 2820 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 0.091 2.30mm | 7.1mm | 5mm | - | Unknown | ROHS3 Compliant | - | ||
![]() UNL12W20K-F Cornell Dubilier Electronics (CDE) | 28 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | FLAT | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2014 | UNL | 1.969Dia 50.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | - | 8532.25.00.70 | 20μF | 1.2kV | - | - | - | - | - | - | - | 12.7mm | FILM CAPACITOR | - | PP | 9mOhm | 0.500 12.70mm | 1200V | - | - | - | - | - | Low ESR | 50mm | - | 2.500 63.50mm | 63mm | - | - | - | ROHS3 Compliant | - | ||
![]() 947D221K122BDMSN Cornell Dubilier Electronics (CDE) | 2823 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis, Stud Mount | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -45°C~85°C | Bulk | 2014 | 947D | 3.543Dia 90.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | Tin (Sn) | DC Link, DC Filtering | - | - | 220μF | 1.2kV | - | - | - | unknown | 230V | - | - | 45.0088mm | FILM CAPACITOR | - | PP | 1.6mOhm | 1.772 45.00mm | - | - | - | - | - | - | - | - | - | 3.465 88.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() WMF6P15K-F Cornell Dubilier Electronics (CDE) | 472 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Polyester | - | -55°C~125°C | Bulk | 2006 | WMF | 0.685Diax1.374L 17.40mmx34.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 35 | 8532.25.00.60 | 0.15μF | 630V | - | - | - | - | 250V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | 1 mm | - | - | 500 hours | - | - | 17.4mm | - | - | 34.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() FCP0603C221G-K1 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | Polyphenylene Sulfide (PPS) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | 8532.25.00.45 | 220pF | 16V | TR | - | - | unknown | - | 1608 | 0603 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | 700μm | 0.033 0.85mm | 1.6mm | 0.812mm | - | - | ROHS3 Compliant | - | ||
![]() FCP0603C151G-K1 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | Polyphenylene Sulfide (PPS) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | 8532.25.00.45 | 150pF | 16V | TR | - | - | unknown | - | 1608 | 0603 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | 700μm | 0.033 0.85mm | 1.6mm | 0.812mm | - | - | ROHS3 Compliant | - | ||
![]() 944U101K122ACM Cornell Dubilier Electronics (CDE) | 187 |
| Datasheet | 19 Weeks | Chassis Mount, Stud | Chassis Mount | Radial, Can | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2011 | 944U | 3.327Dia 84.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | Tin (Sn) | DC Link, DC Filtering | - | 8532.25.00.80 | 100μF | 1.2kV | - | - | - | - | 1.2kV | - | - | 45mm | FILM CAPACITOR | - | PP | 1.3mOhm | 1.772 45.00mm | - | - | - | 1.2kV | 10000 hours | - | - | 84.5mm | 64mm | 2.559 65.00mm | 101mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 171224K250H-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 171 | 0.709Lx0.295W 18.00mmx7.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 90 | 8532.25.00.70 | 0.22μF | 250V | - | 15mm | - | - | 90V | - | - | 15.0114mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | 800 μm | 7130 | - | - | - | - | - | 13.5mm | 0.532 13.50mm | 18mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() 171473K630H-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 171 | 0.709Lx0.295W 18.00mmx7.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.047μF | 630V | - | 15mm | - | - | 250V | - | - | 15.0114mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | 800 μm | 7130 | - | - | - | - | - | 13.5mm | 0.532 13.50mm | 18mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() 171334K250L-F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 171 | 1.043Lx0.236W 26.50mmx6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 90 | 8532.25.00.70 | 0.33μF | 250V | - | 22.5mm | - | - | 90V | - | - | 22.5044mm | FILM CAPACITOR | - | PP | - | 0.886 22.50mm | - | 800 μm | - | - | - | - | - | - | 15mm | 0.591 15.00mm | 26.5mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() 171333J400E-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 171 | 0.512Lx0.236W 13.00mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 0.033μF | 400V | - | 10mm | - | - | 220V | - | - | 10.0076mm | FILM CAPACITOR | - | PP | - | 0.394 10.00mm | - | 600 μm | 5124 | - | - | - | - | - | 12mm | 0.472 12.00mm | 13mm | - | - | - | ROHS3 Compliant | - | ||
![]() 150563K250BB Cornell Dubilier Electronics (CDE) | 36 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2016 | 150 | 0.236Diax0.650L 6.00mmx16.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED VOLTAGE(VAC):160 | 8532.25.00.60 | 0.056μF | 250V | - | - | - | - | 160V | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 160V | - | 6mm | - | - | 16.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 185562J100RAA-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 185 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 5600pF | 100V | TR, 13 INCH | 5mm | - | - | 63V | - | - | 5.0038mm | FILM CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 2810 | - | - | - | - | - | - | 0.256 6.50mm | 7.2mm | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() 168154K63C-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2009 | 168 | 0.283Lx0.138W 7.20mmx3.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 0.15μF | 63V | - | - | - | - | 40V | - | - | 5.0038mm | FILM CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 2814 | - | - | - | - | - | 7.5mm | 0.295 7.50mm | 7.2mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() 168822K100A-F Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2009 | 168 | 0.283Lx0.098W 7.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 8200pF | 100V | - | - | - | - | 63V | - | - | 5.0038mm | FILM CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 2810 | - | - | - | - | - | 6.5mm | 0.256 6.50mm | 7.2mm | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() 168103J250A-F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2009 | 168 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 10000pF | 250V | - | - | - | - | 160V | - | - | 5.0038mm | FILM CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 2810 | - | - | - | - | - | 6.5mm | 0.256 6.50mm | 7.2mm | 2.5mm | - | - | ROHS3 Compliant | - |