- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 184273J250RBB-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | - | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.157W 10.50mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.027μF | 250V | TR | 7.5mm | - | - | 160V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 4116 | - | - | - | - | - | - | - | 0.354 9.00mm | 10.5mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() 184393K250RBB-F Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | - | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.157W 10.50mmx4.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.039μF | 250V | TR | 7.5mm | - | - | 160V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 4116 | - | - | - | - | - | - | - | 0.354 9.00mm | 10.5mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() 940C8P33K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2006 | 940C | 0.709Diax1.339L 18.00mmx34.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 450 | 8532.25.00.60 | 0.33μF | 850V | - | - | - | - | 450V | - | - | - | FILM CAPACITOR | - | PP | 7mOhm | - | - | - | 1 mm | - | - | 2000 hours | - | - | - | 18mm | - | - | 34mm | - | - | - | ROHS3 Compliant | - | ||
![]() 930C4W1P8K-F Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2013 | 930C | 0.717Diax1.748L 18.20mmx44.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.25.00.60 | 1.8μF | 400V | - | - | - | - | 250V | - | - | - | FILM CAPACITOR | - | PP | 23mOhm | - | - | - | 800 μm | - | - | - | - | - | - | - | - | - | 44.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SCD224K202A3Z25-F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Rectangular Box | LUG | - | Polypropylene (PP), Metallized | -55°C~85°C | Bulk | 2016 | SCD | 1.850Lx0.969W 47.00mmx24.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw Terminals | EAR99 | Tin (Sn) | Snubber | RATED AC VOLTAGE (V):500 | 8532.25.00.80 | 0.22μF | 2kV | - | - | 24.6mm | - | 630V | - | - | 25.4mm | FILM CAPACITOR | 14mm | PP | 19mOhm | 1.000 25.40mm | - | - | - | - | 2kV | - | - | - | - | - | 24.1mm | 0.949 24.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 184273J250RBA-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | - | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.157W 10.50mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.027μF | 250V | TR | 7.5mm | - | - | 160V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 4116 | - | - | - | - | - | - | - | 0.354 9.00mm | 10.5mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() 184333J400RCA-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | - | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.197W 10.50mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.033μF | 400V | TR | 7.5mm | - | - | 200V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 4120 | - | - | - | - | - | - | - | 0.433 11.00mm | 10.5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() DPFF4P1J-F Cornell Dubilier Electronics (CDE) | 664 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2013 | DPFF | 1.299Lx0.598W 33.00mmx15.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.1μF | 400V | - | - | - | - | 200V | - | - | 18.3mm | FILM CAPACITOR | - | PP | - | 0.720 18.30mm | - | - | 800 μm | - | - | 500 hours | - | - | - | - | 15.2mm | 0.598 15.20mm | 33mm | - | - | - | ROHS3 Compliant | - | ||
![]() 185472J100RAA-F Cornell Dubilier Electronics (CDE) | 539 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2013 | 185 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 4700pF | 100V | TR, 13 INCH | - | 2.5mm | - | 63V | - | - | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | - | - | 500 μm | - | - | 2000 hours | - | - | - | - | 6.5mm | 0.256 6.50mm | 7.2mm | - | No | - | ROHS3 Compliant | - | ||
![]() 940C12P47K-F Cornell Dubilier Electronics (CDE) | 99999 | - | Datasheet | 23 Weeks | PCB, Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2006 | 940C | 0.906Diax1.811L 23.00mmx46.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 500 | 8532.25.00.60 | 0.47μF | 1.2kV | - | - | - | - | 500V | - | - | - | FILM CAPACITOR | 41mm | PP | 7mOhm | - | 47Ohm | - | 1.2 mm | - | 1.2kV | 2000 hours | - | - | - | 23mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DPP4S33K-F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2012 | DPP | 0.768Lx0.394W 19.50mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | High Frequency, Switching | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.033μF | 400V | - | - | 10mm | - | 250V | - | - | 15mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | - | 600 μm | 7739 | - | 1000 hours | - | - | Low ESR | - | 17mm | 0.787 20.00mm | 19.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 160105J100H-F Cornell Dubilier Electronics (CDE) | 1238 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Metallized | -55°C~105°C | Bulk | 2009 | 160 | 0.709Lx0.295W 18.00mmx7.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 63 | - | 1μF | 100V | - | - | 7.5mm | - | 63V | - | - | 15mm | FILM CAPACITOR | - | PET | - | 0.591 15.00mm | - | - | 800 μm | 7130 | - | 1000 hours | - | - | - | - | 13.5mm | 0.532 13.50mm | 18mm | - | No | - | ROHS3 Compliant | - | ||
![]() 160222J1000C-F Cornell Dubilier Electronics (CDE) | 1336 | - | Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Metallized | -55°C~105°C | Bulk | 2006 | 160 | 0.512Lx0.157W 13.00mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | - | - | 2200pF | 1kV | - | - | 4mm | - | 250V | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | 1000V | 800 μm | 5116 | - | 1000 hours | - | - | - | - | 9.5mm | 0.374 9.50mm | 13mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 947D321K122CERSN Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis, Stud Mount | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | -45°C~85°C | Bulk | 2014 | 947D | 3.937Dia 100.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | Tin (Sn) | DC Link, DC Filtering | - | - | 320μF | 1.2kV | - | - | - | unknown | 230V | - | - | 50.0126mm | FILM CAPACITOR | - | PP | 1.7mOhm | 1.969 50.00mm | - | - | - | - | - | - | - | - | - | - | - | 3.976 101.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 947D481K112ALGSN Cornell Dubilier Electronics (CDE) | 28 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis, Stud Mount | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | -45°C~85°C | Bulk | 2014 | 947D | 3.346Dia 85.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | Tin (Sn) | DC Link, DC Filtering | - | - | 480μF | 1.1kV | - | - | - | unknown | 230V | - | - | 32.004mm | FILM CAPACITOR | - | PP | 3.2mOhm | 1.260 32.00mm | - | 1100V | - | - | - | - | - | - | - | 85mm | - | 6.417 163.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCP0603C471J-K1 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | Polyphenylene Sulfide (PPS) | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | 8532.25.00.45 | 470pF | 16V | TR | - | - | unknown | - | 1608 | 0603 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | 700μm | 0.033 0.85mm | 1.6mm | 0.812mm | - | - | ROHS3 Compliant | - | ||
![]() FCP1206C273J-H2 Cornell Dubilier Electronics (CDE) | 3348 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | - | 0.027μF | 16V | TR | - | - | unknown | - | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 1.1mm | 0.051 1.30mm | - | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() DSF050J225 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Metallized - Stacked | -40°C~85°C | Bulk | 2002 | DSF | 0.402Lx0.311W 10.20mmx7.90mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | - | - | 2.2μF | 50V | - | - | 7.9mm | - | 800mV | - | - | 7.5mm | FILM CAPACITOR | - | PET | - | 0.295 7.50mm | 1GOhm | - | 500 μm | 4031 | - | 1000 hours | 1 % | Straight | - | 50μm | 7.9mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 150105K630YF Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Polyester, Metallized | -55°C~125°C | Bulk | 2006 | 150 | 0.807Diax1.299L 20.50mmx33.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED VOLTAGE(VAC):220 | 8532.25.00.60 | 1μF | 630V | - | - | - | - | 220V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | 800 μm | - | - | 1000 hours | - | - | - | 20.5mm | - | - | 33mm | - | - | - | ROHS3 Compliant | - | ||
![]() DME6P56K-F Cornell Dubilier Electronics (CDE) | 792 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | -55°C~125°C | Bulk | 2012 | DME | 1.024Lx0.413W 26.00mmx10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.56μF | 630V | - | - | 10.5mm | - | 250V | - | - | 22.5mm | FILM CAPACITOR | - | PET | - | 0.886 22.50mm | - | - | 800 μm | - | - | 1000 hours | - | - | - | - | 20mm | 0.787 20.00mm | 26mm | - | - | No SVHC | ROHS3 Compliant | - |