- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Working Voltage | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Rated (AC) Voltage (URac) | Custom Capabilities | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DME4P47K-F Cornell Dubilier Electronics (CDE) | 67 | - | Datasheet | 23 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2012 | DME | 0.728Lx0.327W 18.50mmx8.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.47μF | 400V | - | - | 8.3mm | - | 200V | - | - | 15mm | FILM CAPACITOR | PET | - | - | 0.591 15.00mm | 1.41Ohm | - | 800 μm | 7333 | 400V | 1000 hours | 1 % | - | - | - | - | 17mm | 0.728 18.50mm | 18.5mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 947C361K801CAMS Cornell Dubilier Electronics (CDE) | 42 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Radial, Can | - | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2008 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | Tin (Sn) | - | - | - | DC Link, DC Filtering | - | - | 360μF | 800V | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | PP | 1.9mOhm | - | 1.772 45.00mm | - | - | - | - | 800V | 5000 hours | - | - | - | Long Life, Low ESR | 92mm | 97mm | 3.898 99.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DMT6S22K-F Cornell Dubilier Electronics (CDE) | 1110 |
| Datasheet | 20 Weeks | - | Through Hole | Radial | NO | WIRE | - | Polyester | - | -55°C~125°C | Bulk | - | DMT | 0.819Lx0.402W 20.80mmx10.20mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.022μF | 630V | - | - | - | - | 250V | - | - | 17mm | FILM CAPACITOR | - | - | - | 0.669 17.00mm | - | - | 800 μm | 8240 | - | 500 hours | - | 250V | - | - | - | 14.4mm | 0.661 16.78mm | 20.8mm | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() WMF4S68K Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | Polyester | - | -55°C~125°C | Bulk | 2015 | WMF | 0.406Diax1.063L 10.30mmx27.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 0.068μF | 400V | - | - | - | unknown | 200V | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel Packaging | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DME1P82K-F Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2012 | DME | 0.492Lx0.256W 12.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 65 | 8532.25.00.70 | 0.82μF | 100V | - | - | - | - | 65V | - | - | 10mm | FILM CAPACITOR | PET | - | - | 0.394 10.00mm | - | - | 600 μm | 4926 | - | 1000 hours | - | - | - | - | - | 13.5mm | 0.532 13.50mm | 12.5mm | 6.5mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 185104J63RAA-F Cornell Dubilier Electronics (CDE) | 5541 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 185 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | - | 8532.25.00.70 | 0.1μF | 63V | TR, 13 INCH | - | 2.5mm | - | 40V | - | - | 5mm | FILM CAPACITOR | PET | - | - | 0.197 5.00mm | - | - | 500 μm | 2810 | - | 2000 hours | - | - | - | - | - | 6.5mm | 0.256 6.50mm | 7.2mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() WMC08P22K-F Cornell Dubilier Electronics (CDE) | 3608 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polyester | - | -55°C~125°C | Bulk | 2012 | WMC | 0.382Diax0.657L 9.70mmx16.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 50 | 8532.25.00.60 | 0.22μF | 80V | TR | - | - | - | 50V | - | - | - | FILM CAPACITOR | PET | - | - | - | - | - | 600 μm | - | - | 250 hours | - | - | - | - | 9.7mm | - | - | 16.7mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 935C1W2K-F Cornell Dubilier Electronics (CDE) | 26 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 935C | 0.535Diax0.937L 13.60mmx23.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 70 | 8532.25.00.60 | 2μF | 100V | - | - | - | - | 70V | - | - | - | FILM CAPACITOR | PP | 12mOhm | - | - | - | - | 800 μm | - | - | 1000 hours | - | - | - | - | 13.6mm | - | - | 23.8mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() DME4S15K-F Cornell Dubilier Electronics (CDE) | 1227 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Polyester, Metallized | - | -55°C~125°C | Bulk | 2006 | DME | 0.406Lx0.173W 10.30mmx4.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | - | - | 0.015μF | 400V | - | - | - | - | 200V | - | - | 7.493mm | FILM CAPACITOR | PET | - | - | 0.295 7.50mm | - | - | 600 μm | 4117 | - | 1000 hours | - | - | - | - | - | 7.5mm | 0.295 7.50mm | 10.3mm | 4.4mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MMWA05P47K-F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | 2 | Polyester, Metallized | - | -55°C~125°C | Bulk | 2012 | MMWA | 0.319Diax0.685L 8.10mmx17.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 35 | - | 0.47μF | 50V | - | - | - | - | 35V | - | - | - | FILM CAPACITOR | PET | - | - | - | - | - | 600 μm | - | - | 1000 hours | - | - | - | - | 8.1mm | - | - | 17.4mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 184103J250RAB-F Cornell Dubilier Electronics (CDE) | 36 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.138W 10.50mmx3.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 10000pF | 250V | TR | 7.5mm | - | - | 160V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 4114 | - | - | - | - | - | - | - | - | 0.276 7.00mm | 10.5mm | 3.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() SFD37S50K391B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | LUG | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2010 | SF | 3.660Lx1.970W 92.96mmx50.04mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | Tin (Sn) | - | - | - | Motor Run | RATED AC VOLTAGE (V): 370 | 8532.25.00.10 | 50μF | 370V | - | - | - | - | 370V | - | - | 20.574mm | FILM CAPACITOR | PP | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | - | 50.038mm | 4.030 102.36mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 158X225 Cornell Dubilier Electronics (CDE) | 28 |
| Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Polyester, Metallized | - | -40°C~100°C | Bulk | 2012 | 158X | 1.614Lx0.689W 41.00mmx17.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | EMI, RFI Suppression | - | - | 2.2μF | 250V | - | - | - | - | 275V | - | - | 37.5mm | FILM CAPACITOR | PET | - | - | 1.476 37.50mm | - | - | - | - | - | - | 0.01 % | - | - | - | - | 32.8mm | 1.299 33.00mm | 41mm | 17.5mm | 17.5006mm | - | No SVHC | ROHS3 Compliant | X2 | ||
![]() 942C6W2P5K-F Cornell Dubilier Electronics (CDE) | 28 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 942C | 1.260Diax2.126L 32.00mmx54.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 300 | 8532.25.00.60 | 2.5μF | 600V | - | - | - | - | 300V | - | - | - | FILM CAPACITOR | PP | 3mOhm | 600V | - | - | - | 1.2 mm | - | - | 2000 hours | - | - | - | - | 32mm | - | - | 54mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() WMF1P1K-F Cornell Dubilier Electronics (CDE) | 1876 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | Axial | - | WIRE | 2 | Polyester | - | -55°C~125°C | Bulk | 2012 | WMF | 0.335Diax0.937L 8.50mmx23.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 65 | - | 0.1μF | 100V | - | - | - | - | 65V | - | - | - | FILM CAPACITOR | PET | - | - | - | - | - | 600 μm | - | - | 500 hours | - | - | - | - | 8.5mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 225P56391WD3 Cornell Dubilier Electronics (CDE) | 72 |
| Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 225P | 0.701Lx0.339W 17.80mmx8.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | Orange | DC Link, DC Filtering | RATED AC VOLTAGE (V): 70 | 8532.25.00.70 | 0.056μF | 100V | - | - | 8.6mm | unknown | 70V | - | - | 9.5mm | FILM CAPACITOR | - | - | - | 0.375 9.52mm | 200MOhm | - | 800 μm | - | 100V | 500 hours | 0.75 % | - | - | - | - | 12.4mm | 0.488 12.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DME2S68K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | Radial | - | - | 2 | Polyester, Metallized | 250V | -55°C~125°C | Bulk | 2013 | DME | 0.406Lx0.189W 10.30mmx4.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | 125°C | -55°C | - | General Purpose | - | - | 0.068μF | 250V | - | - | 4.8mm | - | 160V | - | - | 7.5mm | - | PET | - | - | 0.295 7.50mm | 204mOhm | - | 600 μm | - | 250V | 1000 hours | 1 % | - | - | - | - | 7.9mm | 0.311 7.90mm | 10.3mm | 4.8mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 32FD3704A-F Cornell Dubilier Electronics (CDE) | 89 |
| Datasheet | 10 Weeks | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2013 | MPF | 2.156Lx1.313W 54.76mmx33.35mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | - | Tin (Sn) | - | - | - | Motor Run; Power Factor Correction (PFC) | - | - | 4μF | 370V | - | - | - | unknown | - | - | - | - | FILM CAPACITOR | - | - | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.440 61.98mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DPPM10S22K-F Cornell Dubilier Electronics (CDE) | 731 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2013 | DPPM | 1.220Lx0.433W 31.00mmx11.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE: 450 | - | 0.022μF | 1kV | - | - | 11mm | - | 450V | - | - | 26.5mm | FILM CAPACITOR | PP | - | - | 1.043 26.50mm | - | 1000V | 800 μm | - | - | 500 hours | - | - | - | - | - | 18.5mm | 0.787 20.00mm | 31mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCN2820A224K-Z Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2820 (7150 Metric) | - | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -40°C~85°C | Tape & Reel (TR) | 2013 | FCN | 0.280Lx0.197W 7.10mmx5.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | General Purpose | - | - | 0.22μF | 50V | TR, 13 INCH | - | 5mm | unknown | 63V | 7150 | 2820 | - | FILM CAPACITOR | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | 0.102 2.60mm | 7.1mm | - | - | - | - | ROHS3 Compliant | - |