- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 735P305X9400L Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2015 | 735P | 1.086Diax1.750L 27.58mmx44.45mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | - | - | High Frequency, Switching | - | 8532.24.0040 | 3μF | 400V | - | - | - | unknown | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | Low ESR | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCN2820A224K-Z Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2820 (7150 Metric) | - | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -40°C~85°C | Tape & Reel (TR) | 2013 | FCN | 0.280Lx0.197W 7.10mmx5.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | General Purpose | - | - | 0.22μF | 50V | TR, 13 INCH | - | 5mm | unknown | 63V | 7150 | 2820 | - | FILM CAPACITOR | - | - | - | - | 100V | - | - | - | - | - | - | - | - | 0.102 2.60mm | 7.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() DMT1S1K-F Cornell Dubilier Electronics (CDE) | 2488 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2006 | DMT | 0.512Lx0.220W 13.00mmx5.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 65 | 8532.25.00.70 | 10000pF | 100V | - | - | 5.6mm | - | 65V | - | - | 10mm | FILM CAPACITOR | PET | - | 0.394 10.00mm | - | - | 600 μm | 5122 | - | 500 hours | - | - | - | 9mm | 0.448 11.37mm | 13mm | - | No | - | ROHS3 Compliant | - | ||
![]() WMF1P22K-F Cornell Dubilier Electronics (CDE) | 1047 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | 2 | Polyester | - | -55°C~125°C | Bulk | 2013 | WMF | 0.374Diax1.063L 9.50mmx27.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 65 | - | 0.22μF | 100V | - | - | - | - | 65V | - | - | - | FILM CAPACITOR | PET | - | - | - | - | 600 μm | - | - | 500 hours | - | - | 9.5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FCP0805C682J-J1 Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | Polyphenylene Sulfide (PPS) | 16V | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | High Frequency, Switching | - | 8532.25.00.45 | 6800pF | 16V | TR | - | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | - | 1000 hours | - | - | - | 900μm | 0.043 1.09mm | 2mm | 1.25mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WMF1P47K-F Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | 2 | Polyester | - | -55°C~125°C | Bulk | 2006 | WMF | 0.492Diax1.248L 12.50mmx31.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 65 | - | 0.47μF | 100V | - | - | - | - | 65V | - | - | - | FILM CAPACITOR | PET | - | - | - | - | 600 μm | - | - | 500 hours | - | - | 12.5mm | - | - | 31.7mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() WMF2S47K-F Cornell Dubilier Electronics (CDE) | 288 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polyester | - | -55°C~125°C | Bulk | 2006 | WMF | 0.295Diax0.811L 7.50mmx20.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 125 | 8532.25.00.60 | 0.047μF | 250V | - | - | - | - | 125V | - | - | - | FILM CAPACITOR | PET | - | - | - | - | 600 μm | - | - | 500 hours | - | - | 7.5mm | - | - | 20.6mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 715P10352JD3 Cornell Dubilier Electronics (CDE) | 130 |
| Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.252Diax0.701L 6.40mmx17.80mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | Orange | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | - | 10000pF | 200V | - | - | - | unknown | 155V | - | - | 9.5mm | - | PP | - | 0.375 9.52mm | 2Ohm | - | 800 μm | - | 200V | 500 hours | 0.029 % | - | 6.4mm | - | 0.563 14.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 715P10454LD3 Cornell Dubilier Electronics (CDE) | 1182 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.480Diax1.252L 12.20mmx31.80mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | 8532.24.0060 | 0.1μF | 400V | - | - | - | unknown | 200V | - | - | 18.3mm | - | PP | - | 0.720 18.30mm | - | - | 800 μm | - | - | 500 hours | - | - | 12.2mm | - | 0.791 20.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 715P10458MD3 Cornell Dubilier Electronics (CDE) | 84 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.669Diax1.650L 17.00mmx41.90mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | 8532.24.0060 | 0.1μF | 800V | - | - | - | unknown | 450V | - | - | 27.8mm | - | PP | - | 1.094 27.80mm | 2Ohm | - | 800 μm | - | 800V | 500 hours | 0.063 % | - | 17mm | - | 0.980 24.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 184223J250RAB-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | - | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.138W 10.50mmx3.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | 125°C | -55°C | - | General Purpose | - | - | 0.022μF | 250V | - | - | - | - | 160V | - | - | 7.493mm | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | - | - | - | - | 0.276 7.00mm | 10.4902mm | 3.5052mm | - | - | ROHS3 Compliant | - | ||
![]() 184562K400RAB-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.138W 10.50mmx3.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 5600pF | 400V | TR | 7.5mm | - | - | 200V | - | - | 7.493mm | FILM CAPACITOR | - | - | 0.295 7.50mm | - | - | - | 4114 | - | - | - | - | - | - | 0.276 7.00mm | 10.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() 184682J630RBA-F Cornell Dubilier Electronics (CDE) | 36 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.157W 10.50mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 6800pF | 630V | TR | 7.5mm | - | - | 220V | - | - | 7.493mm | FILM CAPACITOR | - | - | 0.295 7.50mm | - | - | - | 4116 | - | - | - | - | - | - | 0.354 9.00mm | 10.5mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() FCN1913E102K-E1 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1913 (4833 Metric) | - | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | 250V | -40°C~85°C | Tape & Reel (TR) | 2006 | FCN | 0.189Lx0.130W 4.80mmx3.30mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | General Purpose | - | - | 1000pF | 250V | TR, 13 INCH | - | - | - | - | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 0.063 1.60mm | 4.8mm | 3.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() FCN1913E123K-E1 Cornell Dubilier Electronics (CDE) | 36 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1913 (4833 Metric) | - | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | 250V | -40°C~85°C | Tape & Reel (TR) | 2006 | FCN | 0.189Lx0.130W 4.80mmx3.30mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | General Purpose | - | - | 0.012μF | 250V | TR, 13 INCH | - | - | - | - | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 0.063 1.60mm | 4.8mm | 3.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 160334K400M-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -55°C~105°C | Bulk | 2013 | 160 | 1.043Lx0.276W 26.50mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.33μF | 400V | - | - | 7mm | - | 200V | - | - | 22.5mm | FILM CAPACITOR | PET | - | 0.886 22.50mm | - | - | 800 μm | - | - | - | - | - | - | 16mm | 0.650 16.50mm | 26.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() 167333J250B-F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2013 | 167 | 0.413Lx0.157W 10.50mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.033μF | 250V | - | - | 4mm | - | 160V | - | - | 7.5mm | FILM CAPACITOR | PET | - | 0.295 7.50mm | - | - | 600 μm | 4116 | - | 1000 hours | - | - | - | 9mm | 0.354 9.00mm | 10.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 184472J400RAB-F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.138W 10.50mmx3.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 4700pF | 400V | TR | 7.5mm | - | - | 200V | - | - | 7.493mm | FILM CAPACITOR | - | - | 0.295 7.50mm | - | - | - | 4114 | - | - | - | - | - | - | 0.276 7.00mm | 10.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() 947C271K122CCMS Cornell Dubilier Electronics (CDE) | 2156 | - | Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2010 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | Tin (Sn) | - | - | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 270μF | 1.2kV | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | PP | 4.4mOhm | 1.772 45.00mm | - | - | - | - | 1.2kV | - | - | Long Life, Low ESR | 92mm | 145mm | 5.787 147.00mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 225P10491WA3 Cornell Dubilier Electronics (CDE) | 1163 |
| Datasheet | 22 Weeks | - | Through Hole | Radial | NO | WIRE | - | Polyester | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 225P | 0.700Lx0.402W 17.78mmx10.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 70 | 8532.25.00.70 | 0.1μF | 100V | - | - | - | unknown | - | - | - | - | FILM CAPACITOR | - | - | 0.563 14.30mm | - | 100V | - | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - |