- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Insulation Resistance | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Rated (AC) Voltage (URac) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFA37T10K288B-F Cornell Dubilier Electronics (CDE) | 95 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | - | Polypropylene (PP), Metallized | - | - | -40°C~70°C | Bulk | 2015 | SF | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | Tin (Sn) | Motor Run | RATED AC VOLTAGE (V): 370 | 8532.25.00.80 | 10μF | - | - | - | - | - | 370V | - | - | 20.574mm | FILM CAPACITOR | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | - | 3.000 76.20mm | 54.864mm | 33.274mm | - | - | ROHS3 Compliant | - | - | ||
![]() DME2S15K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Metallized | - | - | -55°C~125°C | Bulk | 2013 | DME | 0.406Lx0.177W 10.30mmx4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 160 | - | 0.015μF | 250V | - | - | 4.5mm | - | 160V | - | - | 7.5mm | FILM CAPACITOR | PET | 0.295 7.50mm | 45mOhm | 600 μm | 4118 | 250V | 1000 hours | 1 % | - | - | - | - | 7.5mm | 0.295 7.50mm | 10.3mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() DSF050J154 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Metallized - Stacked | - | 50V | -40°C~85°C | Bulk | 2005 | DSF | 0.287Lx0.173W 7.30mmx4.40mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | - | - | 0.15μF | 50V | - | - | 4.4mm | - | - | - | - | 5mm | FILM CAPACITOR | PET | 0.197 5.00mm | - | 500 μm | - | - | 1000 hours | - | Straight | - | - | - | 4.4mm | 0.256 6.50mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DPM2W3P3K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | - | -55°C~105°C | Bulk | 2015 | DPM | 1.850Lx0.669W 47.00mmx17.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering; High Frequency, Switching | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 3.3μF | 250V | - | 40mm | - | - | 160V | - | - | 40.005mm | FILM CAPACITOR | - | 1.575 40.00mm | - | - | - | - | - | - | - | - | Low ESR, Low ESL | - | - | 1.063 27.00mm | 47mm | 17mm | - | - | ROHS3 Compliant | - | - | ||
![]() WMC08S18K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Polyester | - | - | -55°C~125°C | Bulk | 2016 | WMC | 0.185Diax0.531L 4.70mmx13.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 50 | 8532.25.00.60 | 0.018μF | 80V | TR | - | - | - | 50V | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | 4.7mm | - | - | 13.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DMM2W4P7K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | - | -55°C~125°C | Bulk | 2015 | DMM | 1.220Lx0.630W 31.00mmx16.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.10 | 4.7μF | 250V | - | 27.5mm | - | - | 160V | - | - | 27.5082mm | FILM CAPACITOR | - | 1.083 27.50mm | - | - | - | - | - | - | - | 160V | - | - | - | 1.024 26.00mm | 31mm | 16mm | - | - | ROHS3 Compliant | - | - | ||
![]() DPM6W1K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | - | -55°C~105°C | Bulk | 2015 | DPM | 1.850Lx0.748W 47.00mmx19.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering; High Frequency, Switching | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 1μF | 630V | - | 40mm | - | - | 250V | - | - | 40.005mm | FILM CAPACITOR | - | 1.575 40.00mm | - | - | - | - | - | - | - | - | Low ESR, Low ESL | - | - | 1.181 30.00mm | 47mm | 19mm | - | - | ROHS3 Compliant | - | - | ||
![]() MPXQS1K Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | - | -40°C~100°C | Bulk | 2008 | MPX | 0.512Lx0.197W 13.00mmx5.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | EMI, RFI Suppression | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 10000pF | 250V | TR | - | 5mm | - | 275V | - | - | 10mm | FILM CAPACITOR | PP | 0.394 10.00mm | - | 600 μm | - | - | - | - | - | - | - | - | 11mm | 0.453 11.50mm | 13mm | - | No | - | ROHS3 Compliant | - | X2 | ||
![]() 23FD3304A-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | Polypropylene (PP), Metallized | - | - | -40°C~70°C | Bulk | 2016 | MPF | 2.125Dia 53.98mm Lip | ±10% | - | yes | Active | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | Motor Run; Power Factor Correction (PFC) | - | - | 4μF | - | - | - | - | unknown | 330V | - | - | - | - | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | - | - | 2.630 66.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FCP0805H101J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | 5.499807mg | 50V | -55°C~125°C | Bulk | 2013 | FCP | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | - | 100pF | 50V | TR | - | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | PPS | - | - | - | - | - | 1000 hours | - | - | - | - | - | 900μm | 0.043 1.09mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() FCP0805C332J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | 5.499807mg | - | -55°C~125°C | Bulk | 2013 | FCP | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Discontinued | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | - | 3300pF | 16V | TR | - | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | - | - | - | - | - | - | 0.043 1.09mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FCP1206C273J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | Polyphenylene Sulfide (PPS) | 10.007382mg | - | -55°C~125°C | Bulk | 2013 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Discontinued | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | 8532.25.00.45 | 0.027μF | 16V | TR | - | - | unknown | - | 3216 | 1206 | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() FCP1206C473J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | 10.007382mg | - | -55°C~125°C | Bulk | 2006 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | - | 0.047μF | 16V | TR | - | - | - | - | 3216 | 1206 | - | FILM CAPACITOR | PPS | - | - | - | - | - | 1000 hours | - | - | - | - | - | 1.1mm | 0.067 1.70mm | - | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() 23FB4435-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | - | -40°C~70°C | Bulk | 2013 | MPF | 2.125Dia 53.98mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | Tin (Sn) | Motor Run; Power Factor Correction (PFC) | RATED AC VOLTAGE (V): 440 | - | 35μF | 440V | - | - | - | - | 440V | - | - | 20.6502mm | FILM CAPACITOR | PP | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | 53.975mm | 95.25mm | 3.870 98.30mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 24FD3760-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | - | -40°C~70°C | Bulk | 2013 | MPF | 2.625Dia 66.68mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | Tin (Sn) | Motor Run; Power Factor Correction (PFC) | RATED AC VOLTAGE (V): 370 | - | 60μF | 370V | - | - | - | - | 370V | - | - | 20.6mm | FILM CAPACITOR | PP | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | 66.675mm | 76.2mm | 3.250 82.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() FCP0805C682J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | 5.499807mg | - | -55°C~125°C | Bulk | 2013 | FCP | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Discontinued | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | - | 6800pF | 16V | TR | - | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | - | - | - | - | - | - | 0.043 1.09mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FCP0805H102J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | 5.499807mg | 50V | -55°C~125°C | Bulk | 2006 | FCP | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | - | 1000pF | 50V | TR | - | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | PPS | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | 0.043 1.09mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() FCP1206C223G Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | Polyphenylene Sulfide (PPS) | 10.007382mg | - | -55°C~125°C | Bulk | 2013 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | e1 | yes | Discontinued | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | 8532.25.00.45 | 0.022μF | 16V | TR | - | - | - | - | 3216 | 1206 | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | - | - | - | - | - | - | 0.043 1.09mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() FCP1206H103J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | 10.007382mg | - | -55°C~125°C | Bulk | 2013 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | - | 10000pF | 50V | TR | - | - | - | - | 3216 | 1206 | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 0.051 1.30mm | - | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() FCP1210C563J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | Polyphenylene Sulfide (PPS) | 15.989131mg | - | -55°C~125°C | Bulk | 2013 | FCP | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e1 | yes | Discontinued | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | 8532.25.00.45 | 0.056μF | 16V | TR | - | - | unknown | - | 3225 | 1210 | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 1.70mm | 3.2mm | 2.5mm | - | - | ROHS3 Compliant | - | - |