- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P82491YD3 Cornell Dubilier Electronics (CDE) | 878 |
| Datasheet | 22 Weeks | - | Through Hole | Radial | NO | WIRE | - | Polyester | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 225P | 1.252Lx0.650W 31.80mmx16.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | Orange | DC Link, DC Filtering | RATED AC VOLTAGE (V): 70 | 8532.25.00.70 | 0.82μF | 100V | - | - | 16.5mm | unknown | 70V | - | - | 18.3mm | FILM CAPACITOR | - | - | - | 0.720 18.30mm | 25MOhm | - | 800 μm | - | 100V | - | 0.75 % | - | - | 23.9mm | 0.941 23.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 935C2W5K-F Cornell Dubilier Electronics (CDE) | 83 | - | Datasheet | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2012 | 935C | 0.768Diax1.748L 19.50mmx44.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | High Frequency, Switching | RATED AC VOLTAGE (V): 140 | 8532.25.00.60 | 5μF | 200V | - | - | - | - | 140V | - | - | - | FILM CAPACITOR | 41mm | PP | 11mOhm | - | 1kOhm | - | 1 mm | - | 250V | 1000 hours | - | - | 19.5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 940C10W2K Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2006 | 940C | 1.398Diax1.811L 35.50mmx46.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 500 | 8532.25.00.60 | 2μF | 1kV | - | - | - | unknown | 500V | - | - | - | FILM CAPACITOR | - | PP | 3mOhm | - | - | 1000V | 1.2 mm | - | - | 30000 hours | - | - | 35.5mm | - | - | 46mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 160473K250C-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -55°C~105°C | Bulk | 2010 | 160 | 0.512Lx0.157W 13.00mmx4.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | - | 8532.25.00.70 | 0.047μF | 250V | - | - | 4mm | - | 160V | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | 800 μm | 5116 | - | 1000 hours | - | - | - | 935mm | 0.374 9.50mm | 13mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SFT44T80J475B-00DU Cornell Dubilier Electronics (CDE) | 82 |
| Datasheet | 10 Weeks | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | - | SF | 2.620Dia 66.55mm Lip | ±5% | - | - | Active | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | - | - | Motor Run | - | - | 80μF | - | - | - | - | - | 440V | - | - | - | - | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | 4.870 123.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 715P472916LA3 Cornell Dubilier Electronics (CDE) | 736 |
| Datasheet | 22 Weeks | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.461Diax1.252L 11.70mmx31.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE (V): 500 | 8532.25.00.70 | 4700pF | 1600V 1.6kV | - | - | - | unknown | 500V | - | - | - | FILM CAPACITOR | - | - | - | 1.031 26.20mm | - | 1600V | - | - | - | - | - | - | - | - | 0.752 19.10mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 32FD3706-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2013 | MPF | 2.156Lx1.313W 54.76mmx33.35mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | - | Motor Run; Power Factor Correction (PFC) | RATED AC VOLTAGE (V): 370 | - | 6μF | 370V | - | - | 33.34mm | - | 370V | - | - | 20.6502mm | FILM CAPACITOR | - | PP | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | 54.864mm | 60.452mm | 2.630 66.80mm | 54.769mm | 33.338mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 225P33394XD3 Cornell Dubilier Electronics (CDE) | 1034 |
| Datasheet | 22 Weeks | - | Through Hole | Radial | NO | WIRE | - | Polyester | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 225P | 0.799Lx0.339W 20.30mmx8.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | Orange | DC Link, DC Filtering | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.033μF | 400V | - | - | 8.6mm | unknown | 200V | - | - | 9.5mm | FILM CAPACITOR | - | - | - | 0.374 9.50mm | 200MOhm | - | 800 μm | - | 400V | 500 hours | 0.75 % | - | - | 16.5mm | 0.650 16.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMP6P22K-F Cornell Dubilier Electronics (CDE) | 1213 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | 2 | Polyester, Metallized | - | -55°C~125°C | Bulk | 2006 | MMP | 0.591W 0.354 Tx1.063L 15.00mm 9.00mmx27.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | - | - | 0.22μF | 630V | - | - | - | - | 250V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | 800 μm | - | - | - | - | Long Life | - | 9mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 184334J100RCB-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.197W 10.50mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.33μF | 100V | TR | 7.5mm | - | - | 63V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 4120 | - | - | - | - | - | - | 0.433 11.00mm | 10.5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() FCP2416H184J-D3 Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2416 (6041 Metric) | - | WRAPAROUND | - | Polyphenylene Sulfide (PPS) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.236Lx0.161W 6.00mmx4.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | High Frequency, Switching | - | 8532.25.00.45 | 0.18μF | 50V | TR | - | - | unknown | - | 6041 | - | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 0.098 2.50mm | 6mm | 4.1mm | - | - | ROHS3 Compliant | - | ||
![]() 184334K100RCB-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.197W 10.50mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.33μF | 100V | TR | 7.5mm | - | - | 63V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 4120 | - | - | - | - | - | - | 0.433 11.00mm | 10.5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() 184334K100RCA-F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.197W 10.50mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.33μF | 100V | TR | 7.5mm | - | - | 63V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 4120 | - | - | - | - | - | - | 0.433 11.00mm | 10.5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() 160223K1000G-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -55°C~105°C | Bulk | 2013 | 160 | 0.709Lx0.236W 18.00mmx6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.022μF | 1kV | - | - | 6mm | - | 250V | - | - | 15mm | FILM CAPACITOR | - | PET | - | 0.591 15.00mm | - | 1000V | 800 μm | 7124 | - | 1000 hours | - | - | - | 12mm | 0.472 12.00mm | 18mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DPPM10D15K-F Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2006 | DPPM | 0.984Lx0.256W 25.00mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE: 450 | - | 1500pF | 1kV | - | - | 6.5mm | - | 450V | - | - | 21mm | FILM CAPACITOR | - | PP | - | 0.827 21.00mm | - | 1000V | 800 μm | - | - | 500 hours | - | - | - | 11.5mm | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCN2416G153J-D3 Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2416 (6041 Metric) | - | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | 400V | -40°C~85°C | Tape & Reel (TR) | 2013 | FCN | 0.236Lx0.161W 6.00mmx4.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | General Purpose | - | - | 0.015μF | 400V | TR, 13 INCH | - | - | - | - | 6041 | 2416 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 0.087 2.20mm | 6mm | 4.1mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 167104J250C-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | FLAT | 2 | Polyester, Metallized | - | -55°C~125°C | Bulk | 2013 | 167 | 0.413Lx0.197W 10.50mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 160 | - | 0.1μF | 250V | - | - | 5mm | - | 160V | - | - | 7.5mm | - | - | PET | - | 0.295 7.50mm | - | - | 600 μm | - | - | - | 100 % | - | - | 11mm | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCRN236R-F Cornell Dubilier Electronics (CDE) | 2426 |
| Datasheet | 12 Weeks | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | Paper, Metallized | 1kV | -40°C~80°C | Bulk | 2010 | SCR | 2.690Lx1.560W 68.33mmx39.62mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | Tin (Sn) | - | Commutation; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 1000 | 8532.25.00.70 | 5μF | 1kV | - | - | - | - | 1000Vpk 1KVPK | - | - | 31.75mm | FILM CAPACITOR | - | - | - | 1.250 31.75mm | - | 1000V | - | - | - | - | - | - | - | 39.624mm | 4.310 109.47mm | 68.326mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 160124J100C-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -55°C~105°C | Bulk | 2013 | 160 | 0.512Lx0.157W 13.00mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.12μF | 100V | - | - | - | - | 63V | - | - | 10mm | - | - | PET | - | 0.394 10.00mm | - | - | 800 μm | 5116 | - | 1000 hours | 100 % | - | - | 9.5mm | 0.374 9.50mm | 13mm | 4mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 184472J400RAA-F Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.138W 10.50mmx3.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 4700pF | 400V | TR | 7.5mm | - | - | 200V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 4114 | - | - | - | - | - | - | 0.276 7.00mm | 10.5mm | 3.5mm | - | - | ROHS3 Compliant | - |