- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 184334J100RCB-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.197W 10.50mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.33μF | 100V | TR | 7.5mm | - | - | 63V | - | - | 7.493mm | FILM CAPACITOR | - | 0.295 7.50mm | - | - | - | 4120 | - | - | - | - | - | 0.433 11.00mm | 10.5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() FCP2416H184J-D3 Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2416 (6041 Metric) | WRAPAROUND | - | Polyphenylene Sulfide (PPS) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.236Lx0.161W 6.00mmx4.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | High Frequency, Switching | - | 8532.25.00.45 | 0.18μF | 50V | TR | - | - | unknown | - | 6041 | - | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | - | - | - | 2.5mm | 0.098 2.50mm | 6mm | 4.1mm | - | - | ROHS3 Compliant | - | ||
![]() 184334K100RCB-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.197W 10.50mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.33μF | 100V | TR | 7.5mm | - | - | 63V | - | - | 7.493mm | FILM CAPACITOR | - | 0.295 7.50mm | - | - | - | 4120 | - | - | - | - | - | 0.433 11.00mm | 10.5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() 184334K100RCA-F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.197W 10.50mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.33μF | 100V | TR | 7.5mm | - | - | 63V | - | - | 7.493mm | FILM CAPACITOR | - | 0.295 7.50mm | - | - | - | 4120 | - | - | - | - | - | 0.433 11.00mm | 10.5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() 160223K1000G-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -55°C~105°C | Bulk | 2013 | 160 | 0.709Lx0.236W 18.00mmx6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.022μF | 1kV | - | - | 6mm | - | 250V | - | - | 15mm | FILM CAPACITOR | PET | 0.591 15.00mm | - | 1000V | 800 μm | 7124 | - | 1000 hours | - | - | 12mm | 0.472 12.00mm | 18mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DPPM10D15K-F Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | 2 | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2006 | DPPM | 0.984Lx0.256W 25.00mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE: 450 | - | 1500pF | 1kV | - | - | 6.5mm | - | 450V | - | - | 21mm | FILM CAPACITOR | PP | 0.827 21.00mm | - | 1000V | 800 μm | - | - | 500 hours | - | - | 11.5mm | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCN2416G153J-D3 Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2416 (6041 Metric) | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | 400V | -40°C~85°C | Tape & Reel (TR) | 2013 | FCN | 0.236Lx0.161W 6.00mmx4.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | General Purpose | - | - | 0.015μF | 400V | TR, 13 INCH | - | - | - | - | 6041 | 2416 | - | FILM CAPACITOR | - | - | - | - | - | - | - | 1000 hours | - | - | - | 0.087 2.20mm | 6mm | 4.1mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 167104J250C-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | 2 | Polyester, Metallized | - | -55°C~125°C | Bulk | 2013 | 167 | 0.413Lx0.197W 10.50mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 160 | - | 0.1μF | 250V | - | - | 5mm | - | 160V | - | - | 7.5mm | - | PET | 0.295 7.50mm | - | - | 600 μm | - | - | - | 100 % | - | 11mm | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 160224J1000Q-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | - | Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Metallized | - | -55°C~105°C | Bulk | 2013 | 160 | 1.260Lx0.512W 32.00mmx13.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | - | - | 0.22μF | 1kV | - | - | 13mm | - | 250V | - | - | 27.5mm | FILM CAPACITOR | PET | 1.083 27.50mm | - | 1000V | 800 μm | - | - | 1000 hours | - | - | 22.5mm | 0.886 22.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DME2W1P5K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Metallized | - | -55°C~125°C | Bulk | 2006 | DME | 0.728Lx0.374W 18.50mmx9.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 160 | - | 1.5μF | 250V | - | - | 9.5mm | - | 160V | - | - | 15mm | FILM CAPACITOR | PET | 0.591 15.00mm | 4.5Ohm | - | 800 μm | 7337 | 250V | 1000 hours | 1 % | - | 17.5mm | 0.748 19.00mm | 18.5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 715P68354LD3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.421Diax1.252L 10.70mmx31.80mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | Orange | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | - | 0.068μF | 400V | - | - | - | unknown | 200V | - | - | 18.3mm | - | PP | 0.720 18.30mm | - | - | 800 μm | - | - | 500 hours | - | 10.7mm | - | 0.732 18.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCN1913E122K-E1 Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1913 (4833 Metric) | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -40°C~85°C | Tape & Reel (TR) | 2013 | FCN | 0.189Lx0.130W 4.80mmx3.30mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | General Purpose | - | - | 1200pF | 250V | TR, 13 INCH | - | - | unknown | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | 0.063 1.60mm | 4.8mm | 3.3mm | - | - | ROHS3 Compliant | - | ||
![]() FCN1913E472K-E1 Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1913 (4833 Metric) | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | 250V | -40°C~85°C | Tape & Reel (TR) | 2006 | FCN | 0.189Lx0.130W 4.80mmx3.30mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | General Purpose | - | - | 4700pF | 250V | TR, 13 INCH | - | - | - | - | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | - | - | - | - | 1000 hours | - | - | - | 0.063 1.60mm | 4.8mm | 3.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() FCN1913E182K-E1 Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1913 (4833 Metric) | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -40°C~85°C | Tape & Reel (TR) | 2006 | FCN | 0.189Lx0.130W 4.80mmx3.30mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | General Purpose | - | - | 1800pF | 250V | TR, 13 INCH | - | - | unknown | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | 0.063 1.60mm | 4.8mm | 3.3mm | - | - | ROHS3 Compliant | - | ||
![]() 184224J100RCA-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.197W 10.50mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.22μF | 100V | TR | 7.5mm | - | - | 63V | - | - | 7.493mm | FILM CAPACITOR | - | 0.295 7.50mm | - | - | - | 4120 | - | - | - | - | - | 0.433 11.00mm | 10.5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() 168153K100A-F Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2013 | 168 | 0.283Lx0.098W 7.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | - | 8532.25.00.70 | 0.015μF | 100V | - | - | 2.5mm | - | 63V | - | - | 5mm | FILM CAPACITOR | PET | 0.197 5.00mm | - | - | 500 μm | 2810 | - | 2000 hours | - | - | 6.5mm | 0.256 6.50mm | 7.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() 168153J100A-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2013 | 168 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | - | 8532.25.00.70 | 0.015μF | 100V | - | 5mm | - | - | 63V | - | - | 5.0038mm | FILM CAPACITOR | - | 0.197 5.00mm | - | - | - | 2810 | - | - | - | - | - | 0.256 6.50mm | 7.2mm | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() 185104J63RAB-F Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 185 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | - | 8532.25.00.70 | 0.1μF | 63V | TR, 13 INCH | - | 2.5mm | - | 40V | - | - | 5mm | FILM CAPACITOR | PET | 0.197 5.00mm | - | - | 500 μm | 2810 | - | - | - | - | - | 0.256 6.50mm | 7.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FCN1913A273K-E1 Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1913 (4833 Metric) | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -40°C~85°C | Tape & Reel (TR) | 2006 | FCN | 0.189Lx0.130W 4.80mmx3.30mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | General Purpose | - | - | 0.027μF | 100V | TR, 13 INCH | - | - | - | 63V | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | - | - | - | - | 1000 hours | - | - | - | 0.063 1.60mm | 4.8mm | 3.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 167562J400A-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2013 | 167 | 0.413Lx0.138W 10.50mmx3.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 5600pF | 400V | - | - | - | - | 200V | - | - | 7.5mm | - | - | 0.295 7.50mm | - | - | - | 4114 | - | - | - | - | 7mm | 0.276 7.00mm | 10.5mm | 3.5mm | - | - | ROHS3 Compliant | Lead Free |