- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 150472J630BB Cornell Dubilier Electronics (CDE) | 915 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2006 | 150 | 0.236Diax0.650L 6.00mmx16.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | RATED VOLTAGE(VAC):220 | 8532.25.00.60 | 4700pF | 630V | - | - | - | - | 220V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | 600 μm | - | - | 1000 hours | - | - | 6mm | - | - | 16.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DME4P27K-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2013 | DME | 0.728Lx0.256W 18.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.27μF | 400V | - | - | - | - | 200V | - | - | 15mm | FILM CAPACITOR | - | PET | - | 0.591 15.00mm | - | - | 800 μm | 7326 | - | 1000 hours | - | - | - | 14.3mm | 0.563 14.30mm | 18.5mm | 6.5mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 940C6P33K-F Cornell Dubilier Electronics (CDE) | 250 | - | Datasheet | 23 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2009 | 940C | 0.531Diax1.339L 13.50mmx34.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 275 | 8532.25.00.60 | 0.33μF | 600V | - | - | - | - | 275V | - | - | - | FILM CAPACITOR | 41mm | PP | 9mOhm | - | 33Ohm | - | 800 μm | - | 600V | 2000 hours | - | - | 13.5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 941C6W1K-F Cornell Dubilier Electronics | 38 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | Polypropylene | - | - | Bulk | - | - | - | 10% | e3 | yes | - | - | 2 | Axial | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | RATED AC VOLTAGE (V): 275 | 8532.25.00.60 | 1μF | 600V | - | - | - | - | 275V | - | - | - | FILM CAPACITOR | - | PP | 6mOhm | - | - | - | 1 mm | - | - | - | - | - | 1mm | 23.5mm | - | 34mm | 17.3mm | - | - | RoHS Compliant | - | ||
![]() 947C971K102DLHS Cornell Dubilier Electronics (CDE) | 2737 |
| Datasheet | - | Chassis Mount | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | - | 947C | 4.567Dia 116.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | - | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 970μF | 1kV | - | - | - | - | 230V | - | - | 45.0088mm | FILM CAPACITOR | - | PP | 2.2mOhm | 1.772 45.00mm | - | 1000V | - | - | - | 200000 hours | - | Long Life, Low ESR | 116mm | 165mm | 6.496 165.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 37FD3715-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Brackets, Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2013 | MPF | 2.906Lx1.906W 73.81mmx48.41mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | - | - | Motor Run; Power Factor Correction (PFC) | RATED AC VOLTAGE (V): 370 | - | 15μF | 370V | - | - | - | - | 370V | - | - | 20.6502mm | FILM CAPACITOR | - | PP | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | 73.914mm | 66.8mm | 2.880 73.15mm | 73.819mm | 48.419mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 225P22492XD3 Cornell Dubilier Electronics (CDE) | 922 |
| Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 225P | 0.799Lx0.480W 20.30mmx12.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 140 | 8532.25.00.70 | 0.22μF | 200V | - | - | 12.2mm | unknown | 140V | - | - | 9.5mm | FILM CAPACITOR | - | - | - | 0.375 9.52mm | 25MOhm | - | 800 μm | - | 200V | 500 hours | 0.75 % | - | - | 19.6mm | 0.772 19.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SCRN211R-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | NO | BINDING POST | - | - | Paper, Metallized | - | -40°C~80°C | Bulk | 2010 | SCR | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | Commutation; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 2μF | - | - | 20.574mm | - | - | 400Vpk | - | - | - | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | 400V | - | - | - | - | - | - | - | - | 2.690 68.33mm | 54.864mm | 33.274mm | - | - | ROHS3 Compliant | - | ||
![]() DME1W6P8K-F Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2013 | DME | 1.024Lx0.374W 26.00mmx9.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 65 | 8532.25.00.70 | 6.8μF | 100V | - | - | 9.5mm | - | 65V | - | - | 22.5mm | - | - | PET | - | 0.886 22.50mm | 20.4Ohm | - | 800 μm | - | 100V | 1000 hours | 1 % | - | - | 18.5mm | 0.787 20.00mm | 26mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFS37S35K288B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2015 | SF | 2.120Dia 53.85mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | - | - | Motor Run | RATED AC VOLTAGE (V): 370 | - | 35μF | 370V | - | - | - | - | 370V | - | - | 810μm | FILM CAPACITOR | 500μm | PP | - | 0.810 20.57mm | - | - | - | - | 370V | 60000 hours | - | - | 53.848mm | 2.88mm | 3.000 76.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 184682K400RAB-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | FLAT | - | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.138W 10.50mmx3.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 6800pF | 400V | TR | 7.5mm | - | - | 200V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 4114 | - | - | - | - | - | - | 0.276 7.00mm | 10.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() SFP37T25K284B-F Cornell Dubilier Electronics (CDE) | 55 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2015 | SF | 1.870Dia 47.50mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | - | - | Tin (Sn) | - | - | Motor Run | - | - | 25μF | - | - | - | - | unknown | 370V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | 3.000 76.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SFT44T60K475B-F Cornell Dubilier Electronics (CDE) | 46 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2015 | SF | 2.620Dia 66.55mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | - | - | Motor Run | RATED AC VOLTAGE (V): 440 | 8532.25.00.10 | 60μF | - | - | - | - | - | 440V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | 66.548mm | - | 4.870 123.70mm | 120.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() 942C16P47K-F Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 942C | 1.181Diax2.126L 30.00mmx54.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 460 | 8532.25.00.60 | 0.47μF | 1.6kV | - | - | - | - | 460V | - | - | - | FILM CAPACITOR | - | PP | 5mOhm | - | - | 1600V | 1.2 mm | - | - | - | - | - | 30mm | - | - | 54mm | - | - | - | ROHS3 Compliant | - | ||
![]() 21FD3720-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2007 | MPF | 1.875Dia 47.63mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | - | - | Motor Run; Power Factor Correction (PFC) | RATED AC VOLTAGE (V): 370 | - | 20μF | 370V | - | - | - | - | 370V | - | - | 20.6502mm | FILM CAPACITOR | - | PP | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | 47.752mm | 66.8mm | 2.880 73.15mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SFT44S50K391B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2015 | SF | 2.620Dia 66.55mm Lip | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | - | - | - | Motor Run | RATED AC VOLTAGE (V): 440 | 8532.25.00.10 | 50μF | - | - | - | - | - | 440V | - | - | 20.574mm | FILM CAPACITOR | - | PP | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | 66.548mm | 99.314mm | 4.030 102.36mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 947C311K102CBMS Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2008 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | Tin (Sn) | - | - | DC Link, DC Filtering | - | - | 310μF | 1kV | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | 26mm | PP | 3.2mOhm | 1.772 45.00mm | - | - | 20.7 mm | - | 1kV | - | - | Long Life, Low ESR | 92mm | 120mm | 4.803 122.00mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() SCRN245R-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | - | Paper, Metallized | 1.5kV | -40°C~80°C | Bulk | 2013 | SCR | 4.560Lx2.840W 115.82mmx72.14mm Lip | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | Commutation; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 1500 | 8532.25.00.70 | 10μF | 1.5kV | - | - | - | - | 1500Vpk 1.5KVPK | - | - | 50.8mm | FILM CAPACITOR | - | - | - | 2.000 50.80mm | - | 1500V | - | - | - | 40000 hours | - | - | - | 72.136mm | 5.190 131.83mm | 115.824mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() FCP1913H563J-E1 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1913 (4833 Metric) | - | WRAPAROUND | - | 2 | Polyphenylene Sulfide (PPS) | 50V | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | High Frequency, Switching | - | - | 0.056μF | 50V | TR | - | - | - | - | 4833 | 1913 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | 1000 hours | - | - | - | 1.5mm | 0.059 1.50mm | 4.8mm | 3.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 168154J100F-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2009 | 168 | 0.283Lx0.177W 7.20mmx4.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.15μF | 100V | - | - | - | - | 63V | - | - | 5.0038mm | FILM CAPACITOR | - | - | - | 0.197 5.00mm | - | - | - | 2818 | - | - | - | - | - | 9.5mm | 0.374 9.50mm | 7.2mm | 4.5mm | - | - | ROHS3 Compliant | - |