- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Custom Capabilities | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 715P10456LD3 Cornell Dubilier Electronics (CDE) | 109 |
| Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.709Diax1.252L 18.00mmx31.80mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | - | Orange | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | 8532.24.0060 | 0.1μF | 600V | - | - | - | unknown | - | 200V | - | - | 18.3mm | - | - | PP | - | 0.720 18.30mm | 2Ohm | - | 800 μm | - | 600V | 500 hours | 0.042 % | - | - | 18mm | - | 1.008 25.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 947C491K801CBMS Cornell Dubilier Electronics (CDE) | 2491 | - | Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2008 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | Tin (Sn) | - | - | - | DC Link, DC Filtering | - | - | 490μF | 800V | - | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | - | PP | 2.6mOhm | 1.772 45.00mm | - | - | - | - | 800V | - | - | - | Long Life, Low ESR | 92mm | 120mm | 4.803 122.00mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() DME1W3P9K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2006 | DME | 1.024Lx0.276W 26.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 65 | 8532.25.00.70 | 3.9μF | 100V | - | - | 7mm | - | - | 65V | - | - | 22.5mm | FILM CAPACITOR | - | PET | - | 0.886 22.50mm | - | - | 800 μm | - | - | 1000 hours | - | - | - | - | 16.4mm | 0.646 16.40mm | 26mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() WMF4P22K-F Cornell Dubilier Electronics (CDE) | 250 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | Axial | WIRE | 2 | Polyester | - | -55°C~125°C | Bulk | 2013 | WMF | 0.594Diax1.374L 15.10mmx34.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | - | - | 0.22μF | 400V | - | - | - | - | - | 200V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | 800 μm | - | - | 500 hours | - | - | - | 15.1mm | - | - | 34.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FCP1206H103G-H2 Cornell Dubilier Electronics (CDE) | 1882 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | High Frequency, Switching | - | - | 10000pF | 50V | TR | - | - | - | - | - | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 1.1mm | 0.051 1.30mm | - | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() WMC08S56K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Polyester | - | -55°C~125°C | Bulk | 2013 | WMC | 0.248Diax0.594L 6.30mmx15.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 50 | 8532.25.00.60 | 0.056μF | 80V | TR | - | - | - | - | 50V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | - | - | - | 250 hours | - | - | - | 6.4mm | - | - | 15.1mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() WMC2S68K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Polyester | - | -55°C~125°C | Bulk | 2009 | WMC | 0.343Diax0.657L 8.70mmx16.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 125 | 8532.25.00.60 | 0.068μF | 200V | TR | - | - | - | - | 125V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | 600 μm | - | - | 250 hours | - | - | - | 8.7mm | - | - | 16.7mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() DPP2S1K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2012 | DPP | 0.591Lx0.276W 15.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 140 | 8532.25.00.70 | 10000pF | 250V | - | 10mm | - | - | - | 140V | - | - | 10.0076mm | FILM CAPACITOR | - | PP | - | 0.394 10.00mm | - | - | - | 5928 | - | - | - | - | Low ESR | - | - | 0.591 15.00mm | 15mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 37FD37175-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2013 | MPF | 2.906Lx1.906W 73.81mmx48.41mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | Tin (Sn) | - | - | - | Motor Run; Power Factor Correction (PFC) | RATED AC VOLTAGE (V): 370 | 8532.25.00.20 | 17.5μF | - | - | - | - | - | - | 370V | - | - | 20.6502mm | FILM CAPACITOR | - | PP | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | - | - | 2.880 73.15mm | 73.819mm | 48.419mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFA37T5K156B-F Cornell Dubilier Electronics (CDE) | 105 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2015 | SF | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | Tin (Sn) | - | - | - | Motor Run | RATED AC VOLTAGE (V): 370 | 8532.25.00.80 | 5μF | - | - | - | - | - | - | 370V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | - | 1.680 42.67mm | 54.864mm | 33.274mm | - | - | ROHS3 Compliant | - | ||
![]() FCP1210C104G-G3 Cornell Dubilier Electronics (CDE) | 1507 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | - | -55°C~125°C | Tape & Reel (TR) | 2006 | FCP | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | High Frequency, Switching | - | - | 0.1μF | 16V | TR | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | 2.1mm | 0.099 2.51mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 935C1W3K-F Cornell Dubilier Electronics (CDE) | 448 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2005 | 935C | 0.622Diax0.937L 15.80mmx23.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 70 | 8532.25.00.60 | 3μF | 100V | - | - | - | - | - | 70V | - | - | - | FILM CAPACITOR | 41mm | PP | 11mOhm | - | 600Ohm | - | 1 mm | - | 100V | 1000 hours | - | - | - | 15.8mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() WMF05P68K-F Cornell Dubilier Electronics (CDE) | 3294 |
| Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | Polyester | - | -55°C~125°C | Bulk | 2013 | WMF | 0.524Diax1.063L 13.30mmx27.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 35 | 8532.25.00.60 | 0.68μF | 50V | - | - | - | - | - | 35V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | 600 μm | - | - | 500 hours | - | - | - | 13.3mm | - | - | 27mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 715P47256JD3 Cornell Dubilier Electronics (CDE) | 21 | - | Datasheet | 22 Weeks | PCB | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.339Diax0.701L 8.60mmx17.80mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | - | Orange | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | 8532.24.0060 | 4700pF | 600V | - | - | - | unknown | - | 200V | - | - | 9.5mm | - | - | PP | - | 0.375 9.52mm | 2Ohm | - | 800 μm | - | 600V | 500 hours | 0.029 % | - | - | 8.6mm | - | 0.634 16.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SCRN235R-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | - | Paper, Metallized | - | -40°C~80°C | Bulk | 2013 | SCR | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | Tin/Copper (Sn/Cu) | - | - | - | Commutation; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 1000 | 8532.25.00.70 | 3μF | 1kV | - | - | - | - | - | 1000Vpk 1KVPK | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | 1000V | - | - | - | - | - | - | - | - | 33.274mm | 3.940 100.08mm | 54.864mm | - | - | - | ROHS3 Compliant | - | ||
![]() SFD44S55K391B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2010 | SF | 3.660Lx1.970W 92.96mmx50.04mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | Tin (Sn) | - | - | - | Motor Run | RATED AC VOLTAGE (V): 440 | 8532.25.00.10 | 55μF | 440V | - | - | - | - | - | 440V | - | - | 20.574mm | FILM CAPACITOR | - | PP | - | 0.810 20.57mm | - | - | - | - | - | 60000 hours | - | - | - | 99.314mm | 50.038mm | 4.030 102.36mm | 92.964mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 935C1W10K Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | - | Axial | WIRE | - | Polypropylene | - | - | - | - | - | - | 10% | - | - | - | - | 2 | PC Pins | EAR99 | - | 105°C | -55°C | - | - | RATED AC VOLTAGE (V): 70 | 8532.25.00.60 | 10μF | 100V | - | - | - | - | - | 70V | - | - | - | FILM CAPACITOR | - | PP | 9mOhm | - | - | - | 1 mm | - | - | 1000 hours | - | Other Size,Voltage,Capacitance Available | - | 20.4mm | - | - | 38.1mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 160223J400C-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -55°C~105°C | Bulk | 2013 | 160 | 0.512Lx0.157W 13.00mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.022μF | 400V | - | - | 4mm | - | - | 200V | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | 800 μm | 5116 | - | 1000 hours | - | - | - | - | 9.5mm | 0.374 9.50mm | 13mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SCRN213R-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | - | Paper, Metallized | 400V | -40°C~80°C | Bulk | 2013 | SCR | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | Tin/Copper (Sn/Cu) | - | - | - | Commutation; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 5μF | 400V | - | - | - | - | 60A | 400Vpk | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | 33.274mm | 3.940 100.08mm | 54.864mm | - | - | - | ROHS3 Compliant | - | ||
![]() PVC16268 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP) | - | -55°C~105°C | Bulk | 2013 | PVC | 0.469Diax1.252L 11.90mmx31.80mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 475 | 8532.25.00.70 | 6800pF | 1.6kV | - | - | - | - | - | 475V | - | - | 24.6mm | FILM CAPACITOR | - | PP | - | 0.969 24.60mm | 400GOhm | 1600V | 800 μm | - | - | - | - | - | - | 11.94mm | 16.65mm | - | 31.8mm | 11.9mm | - | - | ROHS3 Compliant | - |