- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Working Voltage | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P15391WD3 Cornell Dubilier Electronics (CDE) | 318 |
| Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester | -55°C~85°C | Bulk | 2001 | Orange Drop® 225P | 0.700Lx0.252W 17.78mmx6.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 70 | 8532.25.00.70 | 0.015μF | 100V | - | - | 6.4mm | unknown | 70V | - | - | 9.5mm | FILM CAPACITOR | - | PET | - | - | 0.375 9.52mm | 200MOhm | - | 800 μm | - | 100V | 500 hours | 0.75 % | - | - | 8.9mm | 0.350 8.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 947C161K122CAMS Cornell Dubilier Electronics (CDE) | 48 | - | Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | 2008 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | Tin (Sn) | - | - | - | DC Link, DC Filtering | - | - | 160μF | 1.2kV | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | 26mm | PP | 3.1mOhm | - | 1.772 45.00mm | - | - | 20.7 mm | - | 1.2kV | 5000 hours | - | Long Life, Low ESR | 92mm | 97mm | 3.898 99.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 21FD3740A-F Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 10 Weeks | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | 2016 | MPF | 1.875Dia 47.63mm Lip | ±10% | - | - | Active | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | - | - | - | Motor Run; Power Factor Correction (PFC) | - | - | 40μF | 370V | - | - | - | - | 370V | - | - | - | - | - | - | - | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | - | 4.090 103.88mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCN3925E334K-V Cornell Dubilier Electronics (CDE) | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 3925 (9863 Metric) | - | WRAPAROUND | - | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | -40°C~85°C | Tape & Reel (TR) | 2006 | FCN | 0.386Lx0.248W 9.80mmx6.30mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | General Purpose | - | - | 0.33μF | 250V | TR, 13 INCH | - | 6.3mm | - | - | 9863 | 3925 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.201 5.10mm | 9.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() DPM6S47K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2013 | DPM | 0.713Lx0.354W 18.10mmx9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | DC Link, DC Filtering; High Frequency, Switching | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.047μF | 630V | - | 15mm | - | - | 250V | - | - | 15.0114mm | FILM CAPACITOR | - | PP | - | - | 0.591 15.00mm | - | - | - | 7135 | - | - | - | Low ESR, Low ESL | - | - | 0.709 18.00mm | 18mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() DME6S33K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Polyester, Metallized | -55°C~125°C | Bulk | 2013 | DME | 0.492Lx0.256W 12.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | - | - | 0.033μF | 630V | - | - | 6.5mm | - | 250V | - | - | 10mm | FILM CAPACITOR | - | PET | - | - | 0.394 10.00mm | 99mOhm | - | 600 μm | - | 630V | 1000 hours | 1 % | - | - | 11.9mm | 0.528 13.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 225P22294XD3 Cornell Dubilier Electronics (CDE) | 976 |
| Datasheet | 22 Weeks | - | Through Hole | Radial | NO | WIRE | - | - | Polyester | -55°C~85°C | Bulk | 2001 | Orange Drop® 225P | 0.799Lx0.252W 20.30mmx6.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | Orange | DC Link, DC Filtering | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 2200pF | 400V | - | - | 6.4mm | unknown | 200V | - | - | 9.5mm | FILM CAPACITOR | - | - | - | - | 0.374 9.50mm | 200MOhm | - | 800 μm | - | 400V | 500 hours | 0.75 % | - | - | 14mm | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 150564J400LF Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | Polyester, Metallized | -55°C~125°C | Bulk | 2013 | 150 | 0.453Diax1.299L 11.50mmx33.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED VOLTAGE(VAC):200 | 8532.25.00.60 | 0.56μF | 400V | - | - | - | - | 200V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | - | - | - | - | 1000 hours | - | - | 11.5mm | - | - | 33mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 150183K630CB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | Polyester, Metallized | -55°C~125°C | Bulk | 2013 | 150 | 0.256Diax0.650L 6.50mmx16.50mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED VOLTAGE(VAC):220 | 8532.25.00.60 | 0.018μF | 630V | - | - | - | - | 220V | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PVC4047 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester | -55°C~125°C | Bulk | 2013 | PVC | 0.799Diax1.598L 20.30mmx40.60mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.47μF | 400V | - | - | - | - | 200V | - | - | 34.1mm | FILM CAPACITOR | - | PP | - | - | 1.343 34.10mm | 25GOhm | - | 800 μm | - | - | - | - | - | - | 25.05mm | - | 40.6mm | 20.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 23FD3307A-F Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 10 Weeks | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | 2016 | MPF | 2.125Dia 53.98mm Lip | ±10% | - | yes | Active | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | - | - | - | Motor Run; Power Factor Correction (PFC) | - | - | 7μF | - | - | - | - | unknown | 330V | - | - | - | - | - | - | - | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | - | 2.630 66.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 23FD3725A-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | 2016 | MPF | 2.125Dia 53.98mm Lip | ±10% | - | yes | Active | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | - | - | - | Motor Run; Power Factor Correction (PFC) | - | - | 25μF | - | - | - | - | unknown | 370V | - | - | - | - | - | - | - | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | - | 3.160 80.26mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DPFF2S15J-F Cornell Dubilier Electronics (CDE) | 1227 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2012 | DPFF | 0.752Lx0.370W 19.10mmx9.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 155 | 8532.25.00.70 | 0.015μF | 250V | - | - | 9.4mm | - | 155V | - | - | 9.5mm | FILM CAPACITOR | - | PP | - | - | 0.374 9.50mm | - | - | 800 μm | 7537 | - | 500 hours | - | - | - | - | 0.370 9.40mm | 19.1mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 941C16W1K-F Cornell Dubilier Electronics | 124 | - | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | 2 | Polypropylene | - | Bulk | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | Tin (Sn) | 105°C | -55°C | - | - | RATED AC VOLTAGE (V): 500 | - | 1μF | 1.6kV | - | - | - | - | 500V | - | - | - | FILM CAPACITOR | - | PP | 5mOhm | - | - | - | 1600V | 1.2 mm | - | - | - | - | - | 42.5mm | - | - | 46mm | 33.1mm | - | No SVHC | RoHS Compliant | - | ||
![]() 930C4W2K-F Cornell Dubilier Electronics (CDE) | 1000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2010 | 930C | 0.752Diax1.748L 19.10mmx44.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.25.00.60 | 2μF | 400V | - | - | - | - | 250V | - | - | - | FILM CAPACITOR | - | PP | 21mOhm | 400V | - | - | - | 800 μm | - | - | 1000 hours | - | - | 19.1mm | - | - | 44.4mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 150104K400EC Cornell Dubilier Electronics (CDE) | 259 | - | Datasheet | 23 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | - | Polyester, Metallized | -55°C~125°C | Bulk | 2012 | 150 | 0.315Diax0.807L 8.00mmx20.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED VOLTAGE(VAC):200 | 8532.25.00.60 | 0.1μF | 400V | - | - | - | - | 200V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | 1Ohm | - | 800 μm | - | 400V | 1000 hours | 80 % | - | 8mm | - | - | 20.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 930C4W2P7K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2010 | 930C | 0.866Diax1.748L 22.00mmx44.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.25.00.60 | 2.7μF | 400V | - | - | - | - | 250V | - | - | - | FILM CAPACITOR | - | PP | 19mOhm | - | - | - | - | 800 μm | - | - | - | - | - | - | - | - | 44.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4PSP10 Cornell Dubilier Electronics (CDE) | 815 |
| Datasheet | 22 Weeks | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP) | -40°C~85°C | Bulk | - | Orange Drop® PS | 0.520Diax1.201L 13.20mmx30.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | General Purpose | - | - | 0.1μF | 400V | - | - | - | unknown | 200V | - | - | - | FILM CAPACITOR | - | - | - | - | 0.969 24.60mm | - | - | - | - | - | - | - | - | - | - | 0.756 19.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() OTBH305KNPIR-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | LUG | - | - | Paper, Metallized | -55°C~85°C | Bulk | 2013 | OTB | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder Lug | EAR99 | Tin (Sn) | - | - | - | DC Link, DC Filtering; Motor Run | RATED AC VOLTAGE (V): 660 | 8532.25.00.10 | 3μF | 1.5kV | - | - | - | - | 660V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | - | 0.810 20.57mm | - | 1500V | - | - | - | - | - | - | - | 1.31mm | 4.370 111.00mm | 54.864mm | 33.274mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 942C20S33K-F Cornell Dubilier Electronics (CDE) | 159 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2012 | 942C | 0.768Diax1.339L 19.50mmx34.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 500 | 8532.25.00.60 | 0.033μF | 2kV | - | - | - | - | 500V | - | - | - | FILM CAPACITOR | - | PP | 12mOhm | - | - | - | 2000V | 1 mm | - | - | - | - | - | 19.5mm | - | - | 34mm | - | No | - | ROHS3 Compliant | - |