- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Working Voltage | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCP1210C823G-G3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | 16V | -55°C~125°C | Tape & Reel (TR) | 2006 | FCP | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | High Frequency, Switching | - | - | 0.082μF | 16V | TR | - | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 2.1mm | 0.091 2.30mm | - | - | Unknown | ROHS3 Compliant | ||
![]() FCP1210H153G-G1 Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | 50V | -55°C~125°C | Tape & Reel (TR) | 2006 | FCP | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | General Purpose | Tin/Silver/Copper (Sn/Ag/Cu) | - | High Frequency, Switching | - | - | 0.015μF | 50V | TR | - | - | - | - | 3225 | 1210 | - | - | PPS | - | - | - | - | - | - | - | - | 1000 hours | 0.6 % | - | - | - | 1.1mm | 0.051 1.30mm | - | - | Unknown | ROHS3 Compliant | ||
![]() 930C1W6P8K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2010 | 930C | 0.681Diax1.748L 17.30mmx44.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 70 | 8532.25.00.60 | 6.8μF | 100V | - | - | - | - | 70V | - | - | - | FILM CAPACITOR | PP | 13mOhm | - | - | - | - | 800 μm | - | - | - | - | - | - | - | - | - | 44.4mm | - | - | ROHS3 Compliant | ||
![]() 930C1W6K-F Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2010 | 930C | 0.646Diax1.748L 16.40mmx44.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 70 | 8532.25.00.60 | 6μF | 100V | - | - | - | - | 70V | - | - | - | FILM CAPACITOR | PP | 14mOhm | - | - | - | - | 800 μm | - | - | - | - | - | - | - | - | - | 44.4mm | - | - | ROHS3 Compliant | ||
![]() 947C311K102CBIS Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2010 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 310μF | 1kV | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | PP | 3.2mOhm | - | 1.772 45.00mm | - | 1000V | - | - | - | - | - | - | Long Life, Low ESR | 92mm | 120mm | 4.803 122.00mm | - | - | Unknown | ROHS3 Compliant | ||
![]() DPFF16D47J-F Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2012 | DPFF | 1.299Lx0.598W 33.00mmx15.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 500 | 8532.25.00.70 | 4700pF | 1.6kV | - | - | - | - | 500V | - | - | 18.3mm | FILM CAPACITOR | PP | - | - | 0.720 18.30mm | - | 1600V | 800 μm | - | - | 500 hours | - | - | - | - | 15.2mm | 0.598 15.20mm | 33mm | - | Unknown | ROHS3 Compliant | ||
![]() FCP1913H823J-E2 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1913 (4833 Metric) | - | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | 50V | -55°C~125°C | Bulk | 2013 | FCP | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | High Frequency, Switching | - | - | 0.082μF | 50V | TR | - | - | - | - | 4833 | 1913 | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 2.1mm | 0.083 2.10mm | 4.8mm | 3.3mm | Unknown | ROHS3 Compliant | ||
![]() FCP0805C392G-J1 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | High Frequency, Switching | - | - | 3900pF | 16V | TR | - | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 0.043 1.09mm | - | - | - | ROHS3 Compliant | ||
![]() 930C1W4P7K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 930C | 0.579Diax1.748L 14.70mmx44.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 70 | 8532.25.00.60 | 4.7μF | 100V | - | - | - | - | 70V | - | - | - | FILM CAPACITOR | PP | 15mOhm | - | - | - | - | 800 μm | - | - | - | - | - | - | - | - | - | 44.4mm | - | - | ROHS3 Compliant | ||
![]() 715P1825800LD3 Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 22 Weeks | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.319Diax1.122L 8.10mmx28.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE(V): 800 | 8532.25.00.70 | 1800pF | 1800V 1.8kV | - | - | - | unknown | 800V | - | - | - | FILM CAPACITOR | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | - | - | - | 0.634 16.10mm | - | - | - | ROHS3 Compliant | ||
![]() 947C391K102CCI Cornell Dubilier Electronics (CDE) | 2497 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis Mount | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2010 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 390μF | 1kV | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | PP | 3.7mOhm | - | 1.772 45.00mm | - | 1000V | - | - | - | - | - | - | Long Life, Low ESR | 92mm | 145mm | 5.787 147.00mm | - | - | Unknown | ROHS3 Compliant | ||
![]() 947C321K122CDI Cornell Dubilier Electronics (CDE) | 2641 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis Mount | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2010 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 320μF | 1.2kV | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | PP | 5.1mOhm | - | 1.772 45.00mm | - | 1200V | - | - | - | - | - | - | Long Life, Low ESR | 92mm | 170mm | 6.772 172.00mm | - | - | Unknown | ROHS3 Compliant | ||
![]() 947C601K801CCI Cornell Dubilier Electronics (CDE) | 2358 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis Mount | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2010 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 600μF | 800V | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | PP | 3.1mOhm | - | 1.772 45.00mm | - | - | - | - | - | - | - | - | Long Life, Low ESR | 92mm | 145mm | 5.787 147.00mm | - | - | Unknown | ROHS3 Compliant | ||
![]() 930C1W8K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2010 | 930C | 0.736Diax1.748L 18.70mmx44.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 70 | 8532.25.00.60 | 8μF | 100V | - | - | - | - | 70V | - | - | - | FILM CAPACITOR | PP | 13mOhm | - | - | - | - | 800 μm | - | - | - | - | - | - | - | - | - | 44.4mm | - | - | ROHS3 Compliant | ||
![]() 930C1W3P9K-F Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 930C | 0.654Diax1.248L 16.60mmx31.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 70 | 8532.25.00.60 | 3.9μF | 100V | - | - | - | - | 70V | - | - | - | FILM CAPACITOR | PP | 15mOhm | 100V | - | - | - | 800 μm | - | - | 1000 hours | - | - | - | - | - | - | 31.7mm | - | Unknown | ROHS3 Compliant | ||
![]() 947C211K122CBI Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis Mount | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2010 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 210μF | 1.2kV | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | PP | 3.9mOhm | - | 1.772 45.00mm | - | 1200V | - | - | - | - | - | - | Long Life, Low ESR | 92mm | 120mm | 4.803 122.00mm | - | - | Unknown | ROHS3 Compliant | ||
![]() 184153J630RDA-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.236W 10.50mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 0.015μF | 630V | TR | 7.5mm | - | - | 220V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 4124 | - | - | - | - | - | - | - | 0.472 12.00mm | 10.5mm | 6mm | - | ROHS3 Compliant | ||
![]() 715P47254JD3 Cornell Dubilier Electronics (CDE) | 1785 |
| Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.339Diax0.701L 8.60mmx17.80mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | Orange | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | - | 4700pF | 400V | - | - | - | unknown | 200V | - | - | 9.5mm | - | PP | - | - | 0.375 9.52mm | 2Ohm | - | 800 μm | - | 400V | 500 hours | 0.029 % | - | - | 8.6mm | - | 0.634 16.10mm | - | - | - | ROHS3 Compliant | ||
![]() 225P33291WD3 Cornell Dubilier Electronics (CDE) | 1189 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 225P | 0.701Lx0.252W 17.80mmx6.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | Orange | DC Link, DC Filtering | RATED AC VOLTAGE (V): 70 | 8532.25.00.70 | 3300pF | 100V | - | - | 6.4mm | unknown | 70V | - | - | 9.5mm | FILM CAPACITOR | PET | - | - | 0.374 9.50mm | 200MOhm | - | 800 μm | - | 100V | 500 hours | 0.75 % | - | - | - | 8.9mm | 0.350 8.90mm | - | - | - | ROHS3 Compliant | ||
![]() DSF050J333 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Polyester, Metallized - Stacked | - | -40°C~85°C | Bulk | 2005 | DSF | 0.287Lx0.126W 7.30mmx3.20mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | General Purpose | - | - | 0.033μF | 50V | - | - | - | - | 800mV | - | - | 5mm | FILM CAPACITOR | PET | - | - | 0.197 5.00mm | 3GOhm | - | 500 μm | - | - | 1000 hours | 1 % | Straight | - | 50μm | 3.2mm | 0.236 6.00mm | 7.3mm | - | Unknown | ROHS3 Compliant |