- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Life (Hours) | Rated (AC) Voltage (URac) | Custom Capabilities | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 184474J63RBB-F Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.157W 10.50mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.47μF | 63V | TR | 7.5mm | - | 40V | 7.493mm | FILM CAPACITOR | - | - | 0.295 7.50mm | - | - | 4116 | - | - | - | - | - | 0.354 9.00mm | 10.5mm | 4mm | - | ROHS3 Compliant | ||
![]() 184274J63RAB-F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.138W 10.50mmx3.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.27μF | 63V | TR | 7.5mm | - | 40V | 7.493mm | FILM CAPACITOR | - | - | 0.295 7.50mm | - | - | 4114 | - | - | - | - | - | 0.276 7.00mm | 10.5mm | 3.5mm | - | ROHS3 Compliant | ||
![]() 185154K100RFA-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2013 | 185 | 0.283Lx0.177W 7.20mmx4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 0.15μF | 100V | TR, 13 INCH | 5mm | - | 63V | 5.0038mm | FILM CAPACITOR | - | - | 0.197 5.00mm | - | - | 2818 | - | - | - | - | - | 0.374 9.50mm | 7.2mm | 4.5mm | - | ROHS3 Compliant | ||
![]() 185154K100RFB-F Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | - | 185 | 0.283Lx0.177W 7.20mmx4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 0.15μF | 100V | TR, 13 INCH | 5mm | - | 63V | 5.0038mm | FILM CAPACITOR | - | - | 0.197 5.00mm | - | - | 2818 | - | - | - | - | - | 0.374 9.50mm | 7.2mm | 4.5mm | - | ROHS3 Compliant | ||
![]() 160684J63D-F Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~105°C | Bulk | 2012 | 160 | 0.512Lx0.197W 13.00mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.68μF | 63V | - | - | - | 40V | 10mm | - | PET | - | 0.394 10.00mm | - | - | 5120 | 1000 hours | - | - | - | 11mm | 0.433 11.00mm | 13mm | 5mm | Unknown | ROHS3 Compliant | ||
![]() 185184K63RCA-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2013 | 185 | 0.283Lx0.138W 7.20mmx3.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 0.18μF | 63V | TR, 13 INCH | 5mm | - | 40V | 5.0038mm | FILM CAPACITOR | - | - | 0.197 5.00mm | - | - | 2814 | - | - | - | - | - | 0.295 7.50mm | 7.2mm | 3.5mm | - | ROHS3 Compliant | ||
![]() 185154J63RCA-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2013 | 185 | 0.283Lx0.138W 7.20mmx3.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 0.15μF | 63V | TR, 13 INCH | 5mm | - | 40V | 5.0038mm | FILM CAPACITOR | - | - | 0.197 5.00mm | - | - | 2814 | - | - | - | - | - | 0.295 7.50mm | 7.2mm | 3.5mm | - | ROHS3 Compliant | ||
![]() 184224K100RCB-F Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | FLAT | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2013 | 184 | 0.413Lx0.197W 10.50mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.22μF | 100V | TR | 7.5mm | - | 63V | 7.493mm | FILM CAPACITOR | - | - | 0.295 7.50mm | - | - | 4120 | - | - | - | - | - | 0.433 11.00mm | 10.5mm | 5mm | - | ROHS3 Compliant | ||
![]() 942C12P68K-F Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2013 | 942C | 1.201Diax2.126L 30.50mmx54.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 430 | 8532.25.00.60 | 0.68μF | 1.2kV | - | - | - | 430V | - | FILM CAPACITOR | PP | 5mOhm | - | 1200V | - | - | - | - | - | 30.5mm | - | - | 54mm | - | - | ROHS3 Compliant | ||
![]() 171684J400Q-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2013 | 171 | 1.260Lx0.512W 32.00mmx13.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 0.68μF | 400V | - | - | - | 220V | 27.5mm | FILM CAPACITOR | PP | 30mOhm | 1.083 27.50mm | - | 800 μm | - | 2000 hours | - | - | - | 22.5mm | 0.886 22.50mm | 32mm | 13mm | Unknown | ROHS3 Compliant | ||
![]() 942C10P68K-F Cornell Dubilier Electronics (CDE) | 9 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2013 | 942C | 1.122Diax1.811L 28.50mmx46.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 400 | 8532.25.00.60 | 0.68μF | 1kV | - | - | - | 400V | - | FILM CAPACITOR | PP | 5mOhm | - | 1000V | 1.2 mm | - | - | - | - | - | - | - | 46mm | - | - | ROHS3 Compliant | ||
![]() 942C12P9K-F Cornell Dubilier Electronics (CDE) | 64 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2013 | 942C | 1.220Diax2.520L 31.00mmx64.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 430 | 8532.25.00.60 | 0.9μF | 1.2kV | - | - | - | 430V | - | FILM CAPACITOR | PP | 5mOhm | - | 1200V | - | - | - | - | - | 31mm | - | - | 64mm | - | - | ROHS3 Compliant | ||
![]() DME6S15K Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~125°C | Bulk | 2015 | DME | 0.492Lx0.217W 12.50mmx5.50mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.015μF | 630V | - | 10mm | - | 250V | 10.0076mm | FILM CAPACITOR | - | - | 0.394 10.00mm | - | - | 4922 | - | - | - | - | 8.5mm | 0.335 8.50mm | 12.5mm | 5.5mm | - | Non-RoHS Compliant | ||
![]() WMC2D1K Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | Polyester | -55°C~125°C | Bulk | 2012 | WMC | 0.185Diax0.406L 4.70mmx10.30mm | ±10% | e3 | no | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 125 | 8532.25.00.60 | 1000pF | 250V | TR | - | unknown | 125V | - | FILM CAPACITOR | - | - | - | 200V | - | - | - | - | Tape and Reel Packaging | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() WMF05W5K Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | Polyester | -55°C~125°C | Bulk | 2015 | WMF | 0.913Diax1.823L 23.20mmx46.30mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | General Purpose | RATED AC VOLTAGE (V): 35 | 8532.25.00.60 | 5μF | 50V | - | - | unknown | 35V | - | FILM CAPACITOR | - | - | - | - | - | - | 500 hours | - | Tape and Reel Packaging | 23.2mm | - | - | - | - | - | Non-RoHS Compliant | ||
![]() WMF05P5K Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | Polyester | -55°C~125°C | Bulk | 2011 | WMF | 0.425Diax1.063L 10.80mmx27.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | General Purpose | RATED AC VOLTAGE (V): 35 | 8532.25.00.60 | 0.5μF | 50V | - | - | unknown | 35V | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | Tape and Reel Packaging | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 160105J63F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~105°C | Bulk | 2015 | 160 | 0.709Lx0.197W 18.00mmx5.00mm | ±5% | - | no | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | - | General Purpose | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 1μF | 63V | - | 15mm | - | 40V | 15.0114mm | FILM CAPACITOR | - | - | 0.591 15.00mm | - | - | 7120 | - | - | - | - | - | 0.433 11.00mm | 18mm | 5mm | - | Non-RoHS Compliant | ||
![]() 160224K250F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~105°C | Bulk | 2015 | 160 | 0.709Lx0.197W 18.00mmx5.00mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | General Purpose | - | 8532.25.00.70 | 0.22μF | 250V | - | 15mm | - | 160V | 15.0114mm | FILM CAPACITOR | - | - | 0.591 15.00mm | - | - | 7120 | - | - | - | - | 11mm | 0.433 11.00mm | 18mm | 5mm | - | Non-RoHS Compliant | ||
![]() 160475K100P Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~105°C | Bulk | 2012 | 160 | 1.260Lx0.433W 32.00mmx11.00mm | ±10% | - | no | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 4.7μF | 100V | - | 27.5mm | - | 63V | 27.5082mm | FILM CAPACITOR | - | - | 1.083 27.50mm | - | 800 μm | - | - | - | - | - | 19.9898mm | 0.787 20.00mm | 32mm | 11mm | - | Non-RoHS Compliant | ||
![]() FCN1913A473K Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1913 (4833 Metric) | WRAPAROUND | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | -40°C~85°C | Bulk | 2012 | FCN | 0.189Lx0.130W 4.80mmx3.30mm | ±10% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | 8532.25.00.45 | 0.047μF | 100V | TR, 13 INCH | - | unknown | 63V | - | FILM CAPACITOR | - | - | - | - | - | - | - | 63V | - | - | - | 0.087 2.20mm | 4.8mm | 3.3mm | - | ROHS3 Compliant |