- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Life (Hours) | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 185473K250RFB-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2013 | 185 | 0.283Lx0.177W 7.20mmx4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 0.047μF | 250V | TR, 13 INCH | 5mm | - | - | 160V | - | - | 5.0038mm | FILM CAPACITOR | - | - | 0.197 5.00mm | - | - | 2818 | - | - | - | 0.374 9.50mm | 7.2mm | 4.5mm | ROHS3 Compliant | - | ||
![]() 185473K250RFA-F Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2009 | 185 | 0.283Lx0.177W 7.20mmx4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 0.047μF | 250V | TR, 13 INCH | 5mm | - | - | 160V | - | - | 5.0038mm | FILM CAPACITOR | - | - | 0.197 5.00mm | - | - | 2818 | - | - | - | 0.374 9.50mm | 7.2mm | 4.5mm | ROHS3 Compliant | - | ||
![]() 185103K400RFA-F Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2009 | 185 | 0.283Lx0.138W 7.20mmx3.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 10000pF | 400V | TR, 13 INCH | 5mm | - | - | 200V | - | - | 5.0038mm | FILM CAPACITOR | - | - | 0.197 5.00mm | - | - | 2814 | - | - | - | 0.295 7.50mm | 7.2mm | 3.5mm | ROHS3 Compliant | - | ||
![]() 185474J50RHB-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2009 | 185 | 0.283Lx0.138W 7.20mmx3.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 0.47μF | 50V | TR, 13 INCH | 5mm | - | - | 30V | - | - | 5.0038mm | FILM CAPACITOR | - | - | 0.197 5.00mm | - | - | 2814 | - | - | - | 0.295 7.50mm | 7.2mm | 3.5mm | ROHS3 Compliant | - | ||
![]() 171474K160H-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2013 | 171 | 0.709Lx0.295W 18.00mmx7.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 90 | 8532.25.00.70 | 0.47μF | 160V | - | 15mm | - | - | 90V | - | - | 15.0114mm | FILM CAPACITOR | PP | 37mOhm | 0.591 15.00mm | - | 800 μm | 7130 | - | - | 13.5mm | 0.532 13.50mm | 18mm | 7.5mm | ROHS3 Compliant | - | ||
![]() SFA37S10K288B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | 2015 | SF | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | - | no | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | - | Motor Run | RATED AC VOLTAGE (V): 370 | 8532.25.00.80 | 10μF | - | - | - | - | - | 370V | - | - | 20.574mm | FILM CAPACITOR | - | - | 0.810 20.57mm | - | - | - | - | - | - | 3.000 76.20mm | 54.864mm | 33.274mm | Non-RoHS Compliant | Contains Lead | ||
![]() 150104K1000NE Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | Polyester, Metallized | -55°C~125°C | Bulk | 2013 | 150 | 0.512Diax1.102L 13.00mmx28.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | General Purpose | RATED VOLTAGE(VAC):250 | 8532.25.00.60 | 0.1μF | 100V | - | - | - | - | 250V | - | - | - | - | - | - | - | 1000V | - | - | - | 13mm | - | - | 28mm | - | ROHS3 Compliant | - | ||
![]() 150224K1000WF Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | Polyester, Metallized | -55°C~125°C | Bulk | 2013 | 150 | 0.689Diax1.299L 17.50mmx33.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED VOLTAGE(VAC):250 | 8532.25.00.60 | 0.22μF | 100V | - | - | - | - | 250V | - | - | - | FILM CAPACITOR | - | - | - | 1000V | - | - | - | 17.5mm | - | - | 33mm | - | ROHS3 Compliant | - | ||
![]() 150474J1000Z1F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | Polyester, Metallized | -55°C~125°C | Bulk | 2012 | 150 | 0.945Diax1.299L 24.00mmx33.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED VOLTAGE(VAC):250 | 8532.25.00.60 | 0.47μF | 100V | - | - | - | - | 250V | - | - | - | FILM CAPACITOR | - | - | - | 1000V | - | - | - | 24mm | - | - | 33mm | - | ROHS3 Compliant | - | ||
![]() 150224J1000WF Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | Polyester, Metallized | -55°C~125°C | Bulk | 2013 | 150 | 0.689Diax1.299L 17.50mmx33.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED VOLTAGE(VAC):250 | 8532.25.00.60 | 0.22μF | 100V | - | - | - | - | 250V | - | - | - | FILM CAPACITOR | - | - | - | 1000V | - | - | - | 17.5mm | - | - | 33mm | - | ROHS3 Compliant | - | ||
![]() 160274K63C-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~105°C | Bulk | 2015 | 160 | 0.512Lx0.157W 13.00mmx4.00mm | ±10% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.27μF | 63V | - | 10mm | - | - | 40V | - | - | 10.0076mm | FILM CAPACITOR | - | - | 0.394 10.00mm | - | - | 5116 | - | - | 9.5mm | 0.374 9.50mm | 13mm | 4mm | ROHS3 Compliant | - | ||
![]() 160475K250R-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | Polyester, Metallized | -55°C~105°C | Bulk | 2013 | 160 | 1.260Lx0.591W 32.00mmx15.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 4.7μF | 250V | - | 27.5mm | - | - | 160V | - | - | 27.5082mm | - | - | - | 1.083 27.50mm | - | - | - | - | - | 30mm | 1.181 30.00mm | 32mm | 15mm | ROHS3 Compliant | - | ||
![]() 940C6P22K Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2016 | 940C | 0.453Diax1.339L 11.50mmx34.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 275 | 8532.25.00.60 | 0.22μF | 600V | - | - | - | unknown | 275V | - | - | - | FILM CAPACITOR | PP | 12mOhm | - | - | 800 μm | - | 30000 hours | 11.5mm | - | - | 34mm | - | Non-RoHS Compliant | - | ||
![]() FCN2416C474J-D4 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2416 (6041 Metric) | WRAPAROUND | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | -55°C~105°C | Tape & Reel (TR) | 2015 | FCN | 0.236Lx0.161W 6.00mmx4.10mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | 8532.25.00.45 | 0.47μF | 16V | TR, 13 INCH | - | 4.1mm | unknown | 12V | 6041 | 2416 | - | FILM CAPACITOR | - | - | - | - | - | - | 1000 hours | - | 2.8mm | 0.118 3.00mm | 6mm | - | ROHS3 Compliant | - | ||
![]() DLR1D1J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | Polyester | -40°C~85°C | Bulk | 2005 | DLR | 0.236Lx0.138W 6.00mmx3.50mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 1000pF | 100V | - | 3.5mm | - | - | 63V | - | - | 3.5052mm | FILM CAPACITOR | - | - | 0.138 3.50mm | - | - | 2414 | - | - | - | 0.413 10.50mm | 6mm | 3.5mm | ROHS3 Compliant | - | ||
![]() DLR1D15J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | Polyester | -40°C~85°C | Bulk | 2005 | DLR | 0.236Lx0.138W 6.00mmx3.50mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 1500pF | 100V | - | 3.5mm | - | - | 63V | - | - | 3.5052mm | FILM CAPACITOR | - | - | 0.138 3.50mm | - | - | 2414 | - | - | - | 0.413 10.50mm | 6mm | 3.5mm | ROHS3 Compliant | - | ||
![]() DLR1P22J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | Polyester | -40°C~85°C | Bulk | 2005 | DLR | 0.618Lx0.335W 15.70mmx8.50mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.22μF | 100V | - | 9mm | - | - | 63V | - | - | 8.9916mm | FILM CAPACITOR | - | - | 0.354 9.00mm | - | - | 6233 | - | - | - | 0.669 17.00mm | 15.7mm | 8.5mm | ROHS3 Compliant | - | ||
![]() DLR1S22J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | Polyester | -40°C~85°C | Bulk | 2005 | DLR | 0.315Lx0.157W 8.00mmx4.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.022μF | 100V | - | 5mm | - | - | 63V | - | - | 5.0038mm | FILM CAPACITOR | - | - | 0.197 5.00mm | - | - | 3216 | - | - | - | 0.453 11.50mm | - | 4mm | ROHS3 Compliant | - | ||
![]() DLR1P47J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | Polyester | -40°C~85°C | Bulk | 2005 | DLR | 0.768Lx0.413W 19.50mmx10.50mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.47μF | 100V | - | 10mm | - | - | 63V | - | - | 10.0076mm | FILM CAPACITOR | - | - | 0.394 10.00mm | - | - | 7741 | - | - | - | 0.807 20.50mm | 19.5mm | 10.5mm | ROHS3 Compliant | - | ||
![]() DLR1D22J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | Polyester | -40°C~85°C | Bulk | 2005 | DLR | 0.236Lx0.138W 6.00mmx3.50mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 2200pF | 100V | - | 3.5mm | - | - | 63V | - | - | 3.5052mm | FILM CAPACITOR | - | - | 0.138 3.50mm | - | - | 2414 | - | - | - | 0.413 10.50mm | 6mm | 3.5mm | ROHS3 Compliant | - |