- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Custom Capabilities | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVC2047 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester | -55°C~125°C | Bulk | 2009 | PVC | 0.559Diax1.598L 14.20mmx40.60mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 140 | 8532.25.00.70 | 0.47μF | 200V | - | 34.1mm | - | - | - | 140V | 34.1122mm | FILM CAPACITOR | - | PET | - | 1.343 34.10mm | 25GOhm | - | 800 μm | - | - | - | - | - | - | - | 18.95mm | - | 40.6mm | 14.2mm | - | ROHS3 Compliant | - | ||
![]() FCN1206A152J-H2 Cornell Dubilier Electronics (CDE) | 3648 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | -55°C~105°C | Tape & Reel (TR) | 2013 | FCN | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 1500pF | 100V | TR, 7 INCH | - | - | unknown | - | 63V | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | - | 1.6mm | - | ROHS3 Compliant | - | ||
![]() 160222K1000C-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | -55°C~105°C | Bulk | 2012 | 160 | 0.512Lx0.157W 13.00mmx4.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 2200pF | 1kV | - | - | - | - | - | 250V | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | 1000V | - | 5116 | - | 1000 hours | - | - | - | - | 9.5mm | 0.374 9.50mm | 13mm | 4mm | Unknown | ROHS3 Compliant | - | ||
![]() 942C16S47K Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | 10% | - | - | - | - | 2 | - | EAR99 | - | 105°C | -55°C | - | RATED AC VOLTAGE(V): 460 | 8532.25.00.60 | 47nF | 1.6kV | - | - | - | - | - | 460V | - | FILM CAPACITOR | - | PP | 8mOhm | - | - | 1600V | 1.2 mm | - | - | - | - | - | - | 16.5mm | - | - | 34mm | - | - | Non-RoHS Compliant | - | ||
![]() 730P224X9250 Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 24 Weeks | - | Through Hole | Axial | - | - | - | - | Polypropylene (PP), Metallized | -55°C~85°C | Bulk | 2014 | 730P | 0.307Diax1.000L 7.80mmx25.40mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | High Frequency, Switching | - | - | 0.22μF | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 940C30S1K-F Cornell Dubilier Electronics (CDE) | 121 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2010 | 940C | 0.453Diax1.339L 11.50mmx34.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 750 | 8532.25.00.60 | 10000pF | 3kV | - | - | - | - | 26A | 750V | - | FILM CAPACITOR | 41mm | PP | 60mOhm | - | - | - | 800 μm | - | 3kV | 2000 hours | 0.1 % | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 730P334X9250 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | - | Through Hole | Axial | - | - | - | - | Polypropylene (PP), Metallized | -55°C~85°C | Bulk | 2014 | 730P | 0.362Diax1.000L 9.20mmx25.40mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | High Frequency, Switching | - | - | 0.33μF | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 730P224X5100 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | - | Through Hole | Axial | - | - | - | - | Polypropylene (PP), Metallized | -55°C~85°C | Bulk | 2014 | 730P | 0.276Diax0.748L 7.00mmx19.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | High Frequency, Switching | - | - | 0.22μF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 730P154X9250 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | - | Through Hole | Axial | - | - | - | - | Polypropylene (PP), Metallized | -55°C~85°C | Bulk | 2014 | 730P | 0.327Diax0.748L 8.30mmx19.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | High Frequency, Switching | - | - | 0.15μF | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 461M20592-103 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | - | Through Hole | Axial | - | - | - | - | Polyester, Metallized | -55°C~85°C | Bulk | 2013 | 461M | 0.510W 0.320 Tx1.500L 12.95mm 8.13mmx38.10mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | General Purpose | - | - | 2μF | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 460M40592-100 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | Polyester, Metallized | -55°C~85°C | Bulk | 2013 | 460M | 0.540Diax2.311L 13.72mmx58.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | General Purpose | - | - | 4μF | 250V | - | - | - | - | - | 160V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 730P334X5100 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | - | Through Hole | Axial | - | - | - | - | Polypropylene (PP), Metallized | -55°C~85°C | Bulk | 2014 | 730P | 0.323Diax0.748L 8.20mmx19.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | High Frequency, Switching | - | - | 0.33μF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 171104J160E-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2013 | 171 | 0.512Lx0.236W 13.00mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 90 | 8532.25.00.70 | 0.1μF | 160V | - | - | - | - | - | 90V | 10mm | FILM CAPACITOR | - | PP | - | 0.394 10.00mm | - | - | 600 μm | 5124 | - | - | - | - | - | - | 12mm | 0.472 12.00mm | 13mm | 6mm | - | ROHS3 Compliant | - | ||
![]() 185224K63RCA-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2009 | 185 | 0.283Lx0.138W 7.20mmx3.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.22μF | 63V | TR, 13 INCH | 5mm | - | - | - | 40V | 5.0038mm | FILM CAPACITOR | - | - | - | 0.197 5.00mm | - | - | - | 2814 | - | - | - | - | - | - | - | 0.295 7.50mm | 7.2mm | 3.5mm | - | ROHS3 Compliant | - | ||
![]() 185273K100RAA-F Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2009 | 185 | 0.283Lx0.098W 7.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.027μF | 100V | TR, 13 INCH | 5mm | - | - | - | 63V | 5.0038mm | FILM CAPACITOR | - | - | - | 0.197 5.00mm | - | - | - | 2810 | - | - | - | - | - | - | - | 0.256 6.50mm | 7.2mm | 2.5mm | - | ROHS3 Compliant | - | ||
![]() 185272K100RAB-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | -55°C~125°C | Tape & Reel (TR) | 2013 | 185 | 0.283Lx0.098W 7.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 2700pF | 100V | TR, 13 INCH | 5mm | - | - | - | 63V | 5.0038mm | FILM CAPACITOR | - | - | - | 0.197 5.00mm | - | - | - | 2810 | - | - | - | - | - | - | - | 0.256 6.50mm | 7.2mm | 2.5mm | - | ROHS3 Compliant | - | ||
![]() SFA44T10K375B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | 2015 | SF | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | Tin (Sn) | - | - | Motor Run | RATED AC VOLTAGE (V): 440 | 8532.25.00.80 | 10μF | 440V | - | - | - | - | - | 440V | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95.25mm | - | 54.864mm | 33.274mm | - | ROHS3 Compliant | - | ||
![]() DME1W1P2K Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | -55°C~125°C | Bulk | 2006 | DME | 0.728Lx0.217W 18.50mmx5.50mm | ±10% | - | - | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | General Purpose | RATED AC VOLTAGE (V): 65 | 8532.25.00.70 | 1.2μF | 100V | - | 15mm | - | unknown | - | 65V | 15.0114mm | FILM CAPACITOR | - | - | - | 0.591 15.00mm | - | - | - | 7322 | - | - | - | Other Capacitance Value, Sizes Available | - | - | 12.8mm | 0.504 12.80mm | 18.5mm | 5.5mm | - | ROHS3 Compliant | - | ||
![]() DMT1D68K Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | -55°C~125°C | Bulk | 2013 | DMT | 0.512Lx0.209W 13.00mmx5.30mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 65 | 8532.25.00.70 | 6800pF | 100V | - | 10mm | - | unknown | - | 65V | 10.0076mm | FILM CAPACITOR | - | - | - | 0.394 10.00mm | - | - | - | 5121 | - | - | - | Other Capacitance Values,Sizes Available | - | - | - | 0.448 11.37mm | 13mm | 5.3mm | - | Non-RoHS Compliant | - | ||
![]() DPM2W4P7K Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2013 | DPM | 1.850Lx0.787W 47.00mmx20.00mm | ±10% | - | - | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | DC Link, DC Filtering; High Frequency, Switching | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 4.7μF | 250V | - | - | 20mm | unknown | - | 160V | 40.005mm | FILM CAPACITOR | - | PP | - | 1.575 40.00mm | - | - | 800 μm | - | - | - | - | - | Low ESR, Low ESL | - | - | 1.299 33.00mm | - | - | - | Non-RoHS Compliant | - |