- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Life (Hours) | Features | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170273J400DB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.276Diax0.650L 7.00mmx16.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 220 | 8532.25.00.60 | 0.027μF | 400V | - | - | compliant | 220V | - | FILM CAPACITOR | PP | - | - | - | - | 600 μm | - | - | Low ESR | 7mm | - | 16.5mm | - | - | ||
![]() 170273J250BB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.236Diax0.650L 6.00mmx16.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 0.027μF | 250V | - | - | compliant | 200V | - | FILM CAPACITOR | PP | - | - | - | - | 600 μm | - | - | Low ESR | 6mm | - | 16.5mm | - | - | ||
![]() 170334K160EC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.315Diax0.807L 8.00mmx20.50mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 0.33μF | 160V | - | - | compliant | 90V | - | FILM CAPACITOR | PP | - | - | - | - | 800 μm | - | 1000 hours | Low ESR | 8mm | - | 20.5mm | - | - | ||
![]() 170225J160PF Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.531Diax1.299L 13.50mmx33.00mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 2.2μF | 160V | - | - | compliant | 90V | - | FILM CAPACITOR | PP | 18mOhm | - | - | - | 800 μm | - | - | Low ESR | 13mm | - | 33mm | - | - | ||
![]() 170333K160AA Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.197Diax0.433L 5.00mmx11.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 0.033μF | 160V | - | - | compliant | 90V | - | FILM CAPACITOR | PP | - | - | - | - | 500 μm | - | - | Low ESR | 5mm | - | 11mm | - | - | ||
![]() 170474J400NE Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.512Diax1.102L 13.00mmx28.00mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 220 | 8532.25.00.60 | 0.47μF | 400V | - | - | compliant | 220V | - | FILM CAPACITOR | PP | 32mOhm | - | - | - | 800 μm | - | - | Low ESR | 13mm | - | 28mm | - | - | ||
![]() 170472J630BB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.236Diax0.650L 6.00mmx16.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V) : 250 | 8532.25.00.60 | 4700pF | 630V | TR | - | compliant | 250V | - | FILM CAPACITOR | PP | - | - | - | - | 600 μm | - | - | Low ESR | 6mm | - | - | - | - | ||
![]() 170154K400FE Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.335Diax1.102L 8.50mmx28.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 220 | 8532.25.00.60 | 0.15μF | 400V | - | - | compliant | 220V | - | FILM CAPACITOR | PP | - | - | - | - | 800 μm | - | - | Low ESR | 8.5mm | - | 28mm | - | - | ||
![]() 170475K160XF Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.709Diax1.299L 18.00mmx33.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 4.7μF | 160V | - | - | compliant | 90V | - | FILM CAPACITOR | PP | 15mOhm | - | - | - | 1 mm | - | - | Low ESR | 18mm | - | 33mm | - | - | ||
![]() 170563K160BB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.236Diax0.650L 6.00mmx16.50mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 0.056μF | 160V | - | - | compliant | 90V | - | FILM CAPACITOR | PP | - | - | - | - | 600 μm | - | - | Low ESR | 6mm | - | 16.5mm | - | - | ||
![]() 170684K250ME Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.472Diax1.102L 12.00mmx28.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 0.68μF | 250V | - | - | compliant | 200V | - | FILM CAPACITOR | PP | 32mOhm | - | - | - | 800 μm | - | - | Low ESR | 12mm | - | 28mm | - | - | ||
![]() PVC101 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | WIRE | 2 | Polyester | -55°C~125°C | Bulk | 2013 | PVC | 0.402Diax0.902L 10.20mmx22.90mm | ±10% | e3 | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 70 | - | 0.1μF | 100V | - | 17.5mm | - | 70V | 17.5006mm | FILM CAPACITOR | - | - | 0.689 17.50mm | 100GOhm | - | - | 9040 | - | - | - | 14.95mm | - | - | ROHS3 Compliant | ||
![]() 170823K160BB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.236Diax0.650L 6.00mmx16.50mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 0.082μF | 160V | - | - | compliant | 90V | - | FILM CAPACITOR | PP | - | - | - | - | 600 μm | - | - | Low ESR | 6mm | - | 16.5mm | - | - | ||
![]() 170564K250ME Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.472Diax1.102L 12.00mmx28.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 0.56μF | 250V | - | - | compliant | 200V | - | FILM CAPACITOR | PP | 33mOhm | - | - | - | 800 μm | - | - | Low ESR | 12mm | - | 28mm | - | - | ||
![]() PVC12112 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP) | -55°C~105°C | Bulk | 2012 | PVC | 0.571Diax1.252L 14.50mmx31.80mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 475 | 8532.25.00.70 | 0.012μF | 1.2kV | - | 24.6mm | - | 475V | 24.6126mm | FILM CAPACITOR | PP | - | 0.969 24.60mm | - | 1200V | 800 μm | - | - | - | - | 19.25mm | 31.8mm | 14.5mm | ROHS3 Compliant | ||
![]() 170823J250FB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.335Diax0.650L 8.50mmx16.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 0.082μF | 250V | - | - | compliant | 200V | - | FILM CAPACITOR | PP | - | - | - | - | 800 μm | - | - | Low ESR | 8.5mm | - | 16.5mm | - | - | ||
![]() PVC12139 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP) | -55°C~105°C | Bulk | 2013 | PVC | 0.740Diax1.650L 18.80mmx41.90mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 475 | 8532.25.00.70 | 0.039μF | 1.2kV | - | 34.1mm | - | 475V | 34.1122mm | FILM CAPACITOR | PP | - | 1.343 34.10mm | - | 1200V | 800 μm | - | - | - | - | 23.55mm | 41.9mm | 18.8mm | ROHS3 Compliant | ||
![]() PVC12118 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP) | -55°C~105°C | Bulk | 2013 | PVC | 0.559Diax1.650L 14.20mmx41.90mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 475 | 8532.25.00.70 | 0.018μF | 1.2kV | - | 34.1mm | - | 475V | 34.1122mm | FILM CAPACITOR | PP | - | 1.343 34.10mm | - | 1200V | 800 μm | - | - | - | - | 18.95mm | 41.9mm | 14.2mm | ROHS3 Compliant | ||
![]() PVC1621 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP) | -55°C~105°C | Bulk | 2013 | PVC | 0.421Diax1.252L 10.70mmx31.80mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 475 | 8532.25.00.70 | 1000pF | 1.6kV | - | 24.6mm | - | 475V | 24.6126mm | FILM CAPACITOR | - | - | 0.969 24.60mm | - | 1600V | - | - | - | - | - | 15.45mm | 31.8mm | 10.7mm | ROHS3 Compliant | ||
![]() 170683J400EC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.315Diax0.807L 8.00mmx20.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 220 | 8532.25.00.60 | 0.068μF | 400V | - | - | compliant | 220V | - | FILM CAPACITOR | PP | - | - | - | - | 800 μm | - | - | Low ESR | 8mm | - | 20.5mm | - | - |