- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Voltage - Rated AC | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Diameter | Features | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170104J160BB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.236Diax0.650L 6.00mmx16.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 0.1μF | 160V | - | compliant | 90V | FILM CAPACITOR | PP | - | 600 μm | Low ESR | 6mm | 16.5mm | ||
![]() 170123K250AA Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.197Diax0.433L 5.00mmx11.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 0.012μF | 250V | - | compliant | 200V | FILM CAPACITOR | PP | - | 500 μm | Low ESR | 5mm | 11mm | ||
![]() 170153K630EB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.315Diax0.650L 8.00mmx16.50mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 250 | 8532.25.00.60 | 0.015μF | 630V | - | compliant | 250V | FILM CAPACITOR | PP | - | 800 μm | Low ESR | 8mm | 16.5mm | ||
![]() 170155J250TF Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.610Diax1.299L 15.50mmx33.00mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 1.5μF | 250V | - | compliant | 200V | FILM CAPACITOR | PP | 26mOhm | 800 μm | Low ESR | 15.5mm | 33mm | ||
![]() 170105K400VF Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.669Diax1.299L 17.00mmx33.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 220 | 8532.25.00.60 | 1μF | 400V | - | compliant | 220V | FILM CAPACITOR | PP | 27mOhm | 1 mm | Low ESR | 17mm | 33mm | ||
![]() 170183K630FB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.335Diax0.650L 8.50mmx16.50mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 250 | 8532.25.00.60 | 0.018μF | 630V | - | compliant | 250V | FILM CAPACITOR | PP | - | 800 μm | Low ESR | 8.5mm | 16.5mm | ||
![]() 170182J630BB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.236Diax0.650L 6.00mmx16.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 250 | 8532.25.00.60 | 1800pF | 630V | - | compliant | 250V | FILM CAPACITOR | PP | - | 600 μm | Low ESR | 6mm | 16.5mm | ||
![]() 170184J160EB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.315Diax0.650L 8.00mmx16.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 0.18μF | 160V | - | compliant | 90V | FILM CAPACITOR | PP | - | 800 μm | Low ESR | 8mm | 16.5mm | ||
![]() 170184J400IE Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.394Diax1.102L 10.00mmx28.00mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 220 | 8532.25.00.60 | 0.18μF | 400V | - | compliant | 220V | FILM CAPACITOR | PP | - | 800 μm | Low ESR | 10mm | 28mm | ||
![]() 170183J400CB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.256Diax0.650L 6.50mmx16.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V) : 220 | 8532.25.00.60 | 0.018μF | 400V | TR | compliant | 220V | FILM CAPACITOR | PP | - | 600 μm | Low ESR | 6.5mm | - | ||
![]() 170224J250HC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.374Diax0.807L 9.50mmx20.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 0.22μF | 250V | - | compliant | 200V | FILM CAPACITOR | PP | - | 800 μm | Low ESR | 9.5mm | 20.5mm | ||
![]() 170274J630TF Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.610Diax1.299L 15.50mmx33.00mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 250 | 8532.25.00.60 | 0.27μF | 630V | - | compliant | 250V | FILM CAPACITOR | PP | - | 800 μm | Low ESR | 15.5mm | 33mm | ||
![]() 170273K630FC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.315Diax0.807L 8.00mmx20.50mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 250 | 8532.25.00.60 | 0.027μF | 630V | - | compliant | 250V | FILM CAPACITOR | PP | - | 800 μm | Low ESR | 8mm | 20.5mm | ||
![]() 170273K160AA Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.197Diax0.433L 5.00mmx11.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 0.027μF | 160V | - | compliant | 90V | FILM CAPACITOR | PP | - | 500 μm | Low ESR | 5mm | 11mm | ||
![]() 170333J400DB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.276Diax0.650L 7.00mmx16.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 220 | 8532.25.00.60 | 0.033μF | 400V | - | compliant | 220V | FILM CAPACITOR | PP | - | 600 μm | Low ESR | 7mm | 16.5mm | ||
![]() 170333K630FC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.315Diax0.807L 8.00mmx20.50mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 250 | 8532.25.00.60 | 0.033μF | 630V | - | compliant | 250V | FILM CAPACITOR | PP | - | 800 μm | Low ESR | 8mm | 20.5mm | ||
![]() 170393J250CB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.256Diax0.650L 6.50mmx16.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 0.039μF | 250V | - | compliant | 200V | FILM CAPACITOR | PP | - | 600 μm | Low ESR | 6.5mm | - | ||
![]() 170335K160TF Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.610Diax1.299L 15.50mmx33.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 3.3μF | 160V | - | compliant | 90V | FILM CAPACITOR | PP | 16mOhm | 1 mm | Low ESR | 15.5mm | 33mm | ||
![]() 170473J400EB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.315Diax0.650L 8.00mmx16.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 220 | 8532.25.00.60 | 0.047μF | 400V | - | compliant | 220V | FILM CAPACITOR | PP | - | 800 μm | Low ESR | 8mm | 16.5mm | ||
![]() 170393J400EB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2005 | 170 | 0.315Diax0.650L 8.00mmx16.50mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 220 | 8532.25.00.60 | 0.039μF | 400V | - | compliant | 220V | FILM CAPACITOR | PP | - | 800 μm | Low ESR | 8mm | 16.5mm |