- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Ripple Current | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIN02-002EC700J-F Cornell Dubilier Electronics (CDE) | 733 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | Mica | - | 300V | -55°C~200°C | Bulk | 2013 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 70pF | 300V | - | - | - | - | - | - | - | - | 7.5mm | - | - | - | - | - | 20A | - | RF, High Frequency | 1.651mm | - | 5.5372mm | 10.16mm | ROHS3 Compliant | Lead Free | ||
![]() MIN02-002EC121J-F Cornell Dubilier Electronics (CDE) | 212 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | Mica | - | - | -55°C~200°C | Bulk | 2012 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | - | - | 8532.29.00.20 | 120pF | 300V | - | - | 10.16mm | - | Not | - | - | - | - | - | Yes | - | - | 2221 | - | - | RF, High Frequency | 1.651mm | - | 7.925mm | 5.258mm | ROHS3 Compliant | - | ||
![]() MCM01-009EF121J-F Cornell Dubilier Electronics (CDE) | 276 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard SMD | - | - | Mica | - | 1kV | -55°C~200°C | Bulk | 2015 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 120pF | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | - | - | - | - | ROHS3 Compliant | - | ||
![]() CMR03E560JOCP Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 300V | -55°C~125°C | Bulk | 2014 | CMR | 0.272Lx0.150W 6.90mmx3.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 56pF | - | - | - | 3.8mm | - | MIL-PRF-39001 | - | - | - | 3mm | 0.118 3.00mm | - | 300V | 400 μm | 2715 | - | - | General Purpose | 5.6mm | 0.220 5.60mm | 6.9mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CM05ED270GO3 Cornell Dubilier Electronics (CDE) | 949 | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | - | -55°C~125°C | Bulk | - | CM05 | 0.449Lx0.169W 11.40mmx4.30mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | - | - | - | 8532.29.00.20 | 27pF | 500V | TR | 5.72mm | - | unknown | - | MIL-C-5 | - | - | - | 0.232 5.90mm | - | - | - | 4517 | - | - | General Purpose | - | 0.358 9.10mm | 11.43mm | 4.32mm | Non-RoHS Compliant | - | ||
![]() CD17FD151JO3F Cornell Dubilier Electronics (CDE) | 213 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~150°C | Bulk | 2009 | CD17 | 0.461Lx0.189W 11.70mmx4.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 150pF | 500V | TR | 5.9mm | - | - | - | - | - | - | 5.8928mm | 0.232 5.90mm | - | - | - | 4619 | - | 0.05 % | RF, High Q, Low Loss | - | 0.370 9.40mm | 11.7mm | 4.8mm | ROHS3 Compliant | - | ||
![]() CD15ED560GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 56pF | 500V | TR | 5.9mm | - | - | - | - | - | - | 5.8928mm | 0.232 5.90mm | - | - | - | - | - | - | General Purpose | - | 0.358 9.10mm | 11.4mm | 4.3mm | ROHS3 Compliant | - | ||
![]() CD19FD392GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.689Lx0.311W 17.50mmx7.90mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 3900pF | 500V | TR | 8.7mm | - | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | 6931 | - | - | General Purpose | - | 0.559 14.20mm | 17.5mm | 7.9mm | ROHS3 Compliant | - | ||
![]() CD5CC060DO3F Cornell Dubilier Electronics (CDE) | 128 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD5 | 0.272Lx0.110W 6.90mmx2.80mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 6pF | 300V | TR | 3mm | - | - | - | - | - | - | 2.9972mm | 0.118 3.00mm | - | - | - | 2711 | - | - | General Purpose | 4.8mm | 0.189 4.80mm | 6.9mm | 2.8mm | ROHS3 Compliant | - | ||
![]() CMR06F332JODP Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~125°C | Bulk | 2015 | CMR | 0.681Lx0.291W 17.30mmx7.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 3300pF | - | - | - | - | - | - | MIL-PRF-39001 | - | - | 8.9mm | 0.350 8.90mm | - | 500V | - | 6829 | - | - | General Purpose | 14mm | 0.551 14.00mm | 17.3mm | 7.4mm | Non-RoHS Compliant | Lead Free | ||
![]() MC22FA182J-F Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | Mica | 480.014126mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 1800pF | 100V | - | - | - | - | - | - | 5750 | 2220 | - | - | Yes | - | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | 5.7mm | 5mm | ROHS3 Compliant | - | ||
![]() CDV19EF200JO3F Cornell Dubilier Electronics (CDE) | 55 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2011 | CDV19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 20pF | 1kV | - | 8.7mm | - | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | 1000V | - | 6419 | - | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | 4.8mm | ROHS3 Compliant | - | ||
![]() CMR07F512FPDR Cornell Dubilier Electronics (CDE) | 29 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.780Lx0.280W 19.80mmx7.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 5100pF | - | - | 10.8mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.425 10.80mm | - | 500V | - | 7828 | - | - | General Purpose | - | 0.858 21.80mm | 19.8mm | 7.1mm | ROHS3 Compliant | - | ||
![]() CMR07F562FPDR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.780Lx0.291W 19.80mmx7.40mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 5600pF | - | - | 10.8mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.425 10.80mm | - | 500V | - | 7829 | - | - | General Purpose | - | 0.870 22.10mm | 19.8mm | 7.4mm | ROHS3 Compliant | - | ||
![]() CMR07F682GPDR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.780Lx0.299W 19.80mmx7.60mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 6800pF | - | - | 10.8mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.425 10.80mm | - | 500V | - | 7830 | - | - | General Purpose | - | 0.870 22.10mm | 19.8mm | 7.6mm | ROHS3 Compliant | - | ||
![]() CMR07F822JPDR Cornell Dubilier Electronics (CDE) | 29 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.791Lx0.319W 20.10mmx8.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 8200pF | - | - | 10.8mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.425 10.80mm | - | 500V | - | 7932 | - | - | General Purpose | - | 0.882 22.40mm | 20.1mm | 8.1mm | ROHS3 Compliant | - | ||
![]() CMR07F912JPDR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.791Lx0.331W 20.10mmx8.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 9100pF | - | - | 10.8mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.425 10.80mm | - | 500V | - | 7933 | - | - | General Purpose | - | 0.882 22.40mm | 20.1mm | 8.4mm | ROHS3 Compliant | - | ||
![]() CMR07F912FPDR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.791Lx0.331W 20.10mmx8.40mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 9100pF | - | - | 10.8mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.425 10.80mm | - | 500V | - | 7933 | - | - | General Purpose | - | 0.882 22.40mm | 20.1mm | 8.4mm | ROHS3 Compliant | - | ||
![]() CMR07F153FPDP Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.811Lx0.390W 20.60mmx9.90mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 0.015μF | - | - | 10.8mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.425 10.80mm | - | 500V | - | 8139 | - | - | General Purpose | - | 0.902 22.90mm | 20.6mm | 9.9mm | ROHS3 Compliant | - | ||
![]() CMR08F273JPDM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 1.429Lx0.331W 36.30mmx8.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 0.027μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | - | - | 1.051 26.70mm | - | 500V | - | - | - | - | General Purpose | - | 0.882 22.40mm | 36.3mm | 8.4mm | ROHS3 Compliant | - |