- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Lead Pitch | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Dissipation Factor | Rated (AC) Voltage (URac) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDV30EJ270JO3F Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.770Lx0.250W 19.60mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.20 | 27pF | - | TR | 11.1mm | - | - | - | 0.438 11.10mm | 2000V | 7725 | - | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV30FK272FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.831Lx0.449W 21.10mmx11.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.20 | 2700pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 2500V | 8345 | - | - | General Purpose | - | 0.921 23.40mm | 21.1mm | 11.4mm | ROHS3 Compliant | - | ||
![]() CDV30FJ332JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.820Lx0.440W 20.80mmx11.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.20 | 3300pF | - | TR | 11.1mm | - | - | - | 0.438 11.10mm | 2000V | 8244 | - | - | General Purpose | - | 0.921 23.40mm | 20.8mm | 11.2mm | ROHS3 Compliant | - | ||
![]() MCH38FM220J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | Mica | 4kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCH | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | 8532.29.00.20 | 22pF | - | TRAY | - | - | AEC-Q200 | - | - | 4000V | 4341 | - | - | RF, High Q, Low Loss | 2.03mm | 0.080 2.03mm | 9.65mm | 9.65mm | ROHS3 Compliant | - | ||
![]() CDV30FF912JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.20 | 9100pF | - | - | 11.1mm | - | - | - | - | 1000V | 8036 | - | - | General Purpose | 22.6mm | - | 20.3mm | 9.1mm | ROHS3 Compliant | - | ||
![]() CD42FD363GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2005 | CD42 | 1.449Lx0.382W 36.80mmx9.70mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.20 | 0.036μF | 500V | TR | 27mm | - | - | 27.0002mm | 1.063 27.00mm | - | - | - | - | General Purpose | 22.9mm | 0.902 22.90mm | 36.6mm | 9.1mm | ROHS3 Compliant | - | ||
![]() CDV30EH820GO3F Cornell Dubilier Electronics (CDE) | 46 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 82pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 1500V | 7725 | - | - | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV30FH152GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.280W 19.80mmx7.10mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 1500pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 1500V | 7828 | - | - | General Purpose | - | 0.870 22.10mm | 19.8mm | 7.1mm | ROHS3 Compliant | - | ||
![]() CDV30FK621GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 620pF | - | - | 11.1mm | unknown | - | - | - | 2500V | 7827 | - | - | General Purpose | 22.1mm | - | 19.8mm | 6.9mm | ROHS3 Compliant | - | ||
![]() CDV30FK681GO3F Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.272W 19.80mmx6.90mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 680pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 2500V | 7827 | - | - | General Purpose | - | 0.870 22.10mm | 19.8mm | 6.9mm | ROHS3 Compliant | - | ||
![]() CDV30FH910FO3F Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 91pF | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FK681FO3F Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.272W 19.80mmx6.90mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.20 | 680pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 2500V | 7827 | - | - | General Purpose | - | 0.870 22.10mm | 19.8mm | 6.9mm | ROHS3 Compliant | - | ||
![]() CDV30FK152FO3F Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.799Lx0.350W 20.30mmx8.90mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1500pF | - | - | - | - | - | - | 0.437 11.10mm | - | - | - | - | General Purpose | - | 0.890 22.60mm | - | - | ROHS3 Compliant | - | ||
![]() CDV30FH681FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 680pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 1500V | 7725 | - | - | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CD30FD362GO3F Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2012 | CD30 | 0.772Lx0.260W 19.60mmx6.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.20 | 3600pF | 500V | TR | 11.1mm | - | - | 11.0998mm | 0.437 11.10mm | - | 7725 | - | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV30FF152JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1500pF | - | - | - | unknown | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD5CC090DO3F Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CD5 | 0.272Lx0.110W 6.90mmx2.80mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Tin (Sn) | - | 8532.29.00.20 | 9pF | 300V | TR | 3mm | - | - | 2.9972mm | 0.118 3.00mm | - | 2711 | - | - | General Purpose | 4.8mm | 0.189 4.80mm | 6.9mm | 2.8mm | ROHS3 Compliant | - | ||
![]() CD19FC622JO3F Cornell Dubilier Electronics (CDE) | 39 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.689Lx0.319W 17.50mmx8.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.20 | 6200pF | 300V | TR | 8.7mm | - | - | 8.7122mm | 0.343 8.70mm | - | 6831 | - | - | General Purpose | - | 0.559 14.20mm | 17.3mm | 7.9mm | ROHS3 Compliant | Lead Free | ||
![]() CD16FD121JO3F Cornell Dubilier Electronics (CDE) | 39 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2006 | CD16 | 0.429Lx0.150W 10.90mmx3.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | RATED AC VOLTAGE(V) : 300 | 8532.29.00.20 | 120pF | 500V | TR | 5.944mm | - | - | 5.9436mm | 0.234 5.94mm | - | 4315 | - | 300V | RF, High Q, Low Loss | - | 0.461 11.70mm | 10.9mm | 3.8mm | ROHS3 Compliant | - | ||
![]() CD17FC621JO3F Cornell Dubilier Electronics (CDE) | 13 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~150°C | Bulk | 2009 | CD17 | 0.461Lx0.209W 11.70mmx5.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.20 | 620pF | 300V | TR | 5.9mm | - | - | 5.8928mm | 0.232 5.90mm | - | 4621 | 0.05 % | - | RF, High Q, Low Loss | - | 0.382 9.70mm | 11.7mm | 5.3mm | ROHS3 Compliant | - |