- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Dissipation Factor | Rated (AC) Voltage (URac) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD15FC621GO3F Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD15 | 0.461Lx0.209W 11.70mmx5.30mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 620pF | 300V | TR | 5.9mm | - | - | - | - | - | 5.8928mm | 0.232 5.90mm | - | - | - | 4721 | - | - | - | General Purpose | - | 0.382 9.70mm | 11.9mm | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() CD30FD362GO3F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2012 | CD30 | 0.772Lx0.260W 19.60mmx6.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 3600pF | 500V | TR | 11.1mm | - | - | - | - | - | 11.0998mm | 0.437 11.10mm | - | - | - | 7725 | - | - | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | - | - | ROHS3 Compliant | - | ||
![]() CDV30FF152JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1500pF | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD19FC622JO3F Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.689Lx0.319W 17.50mmx8.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 6200pF | 300V | TR | 8.7mm | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | 6831 | - | - | - | General Purpose | - | 0.559 14.20mm | 17.3mm | 7.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC18FD181J-F Cornell Dubilier Electronics (CDE) | 134 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | Mica | 26.988746mg | - | -55°C~125°C | Bulk | 2011 | MC | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | - | - | 180pF | 500V | - | - | 3.2mm | - | - | 4532 | 1812 | - | - | Yes | - | - | - | 500V | 0.1 % | - | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD30FD222JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.772Lx0.252W 19.60mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 2200pF | 500V | TR | 11.1mm | - | - | - | - | - | 11.0998mm | 0.437 11.10mm | - | - | - | 7725 | - | - | - | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | - | - | ROHS3 Compliant | - | ||
![]() CDV19FF242JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV19 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 2400pF | - | - | 8.7mm | - | - | - | - | - | - | - | - | 1000V | - | 6419 | - | - | - | General Purpose | 12.7mm | - | 16.3mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() CM06FD362GO3 Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 500V | -55°C~125°C | Bulk | 2012 | CM06 | 0.681Lx0.299W 17.30mmx7.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | - | 3600pF | 500V | - | - | 7.6mm | - | MIL-C-5 | - | - | 8.7mm | 0.343 8.70mm | - | - | 800 μm | - | - | - | - | General Purpose | - | 0.559 14.20mm | 17.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CD19FA752JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.701Lx0.339W 17.80mmx8.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 7500pF | 100V | TR | - | 8.6mm | - | Not | - | - | 8.7mm | 0.343 8.70mm | - | - | 800 μm | 7035 | - | - | - | General Purpose | - | 0.571 14.50mm | 17.8mm | 8.9mm | No | - | ROHS3 Compliant | - | ||
![]() CDV19FF302JO3F Cornell Dubilier Electronics (CDE) | 8 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV19 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 3000pF | - | - | 8.7mm | - | - | - | - | - | - | - | - | 1000V | - | 6419 | - | - | - | General Purpose | 12.7mm | - | 16.3mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() CD19FD131GO3F Cornell Dubilier Electronics (CDE) | 18 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD19 | - | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 130pF | 500V | TR | 8.7mm | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | 6419 | - | - | - | General Purpose | 12.7mm | - | 16.3mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() CD19FD751GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | 500V | -55°C~125°C | Bulk | 2013 | CD19 | 0.650Lx0.209W 16.50mmx5.30mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | - | 750pF | 500V | - | - | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | - | - | - | - | General Purpose | - | 0.512 13.00mm | 16.51mm | 5.3086mm | - | - | ROHS3 Compliant | - | ||
![]() CD17FD361JO3F Cornell Dubilier Electronics (CDE) | 38 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~150°C | Bulk | 2013 | CD17 | 0.469Lx0.209W 11.90mmx5.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 360pF | 500V | TR | 5.9mm | - | - | - | - | - | 5.8928mm | 0.232 5.90mm | - | - | - | 4721 | - | 0.05 % | - | RF, High Q, Low Loss | - | 0.390 9.90mm | 11.9mm | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() CD10ED390GO3F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD10 | 0.370Lx0.189W 9.40mmx4.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 39pF | 500V | TR | 3.6mm | - | - | - | - | - | 3.6068mm | 0.142 3.60mm | - | - | - | 3719 | - | - | - | General Purpose | - | 0.339 8.60mm | 9.4mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() CD16FD821JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD16 | 0.461Lx0.181W 11.70mmx4.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RATED AC VOLTAGE(V) : 300 | 8532.29.00.20 | 820pF | 500V | TR | 5.944mm | - | - | - | - | - | 5.9436mm | 0.234 5.94mm | - | - | - | 4618 | - | - | 300V | RF, High Q, Low Loss | - | 0.500 12.70mm | 11.7mm | 4.6mm | - | - | ROHS3 Compliant | - | ||
![]() MCM01-009ED(135)J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 500V | -55°C~200°C | Bulk | 2015 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 135pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD16FD272JO3F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2006 | CD16 | 0.469Lx0.252W 11.90mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RATED AC VOLTAGE(V) : 300 | 8532.29.00.20 | 2700pF | 500V | TR | 5.944mm | - | - | - | - | - | 5.9436mm | 0.234 5.94mm | - | - | - | 4725 | - | - | 300V | RF, High Q, Low Loss | 13.2mm | 0.520 13.20mm | 11.9mm | 6.4mm | - | - | ROHS3 Compliant | - | ||
![]() CD5FC111JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD5 | 0.272Lx0.181W 6.90mmx4.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) | - | - | - | 8532.29.00.20 | 110pF | 300V | TR | 3mm | - | - | - | - | - | 2.9972mm | 0.118 3.00mm | - | - | - | 2718 | - | - | - | General Purpose | 6.1mm | 0.240 6.10mm | 6.9mm | 4.6mm | - | - | ROHS3 Compliant | - | ||
![]() MCM01-001DF270G-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 1kV | -55°C~200°C | Bulk | 2015 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±2% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 27pF | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FF221JO3 Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 220pF | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - |