- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Dissipation Factor | Rated (AC) Voltage (URac) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD10FC301GO3F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD10 | 0.390Lx0.220W 9.90mmx5.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 300pF | 300V | TR | 3.6mm | - | - | - | - | - | - | 3.6068mm | 0.142 3.60mm | - | - | 3922 | - | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | ROHS3 Compliant | - | ||
![]() CDV16FF272JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~150°C | Bulk | 2013 | CDV16 | 0.469Lx0.252W 11.90mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | Tin (Sn) | - | - | RATED AC VOLTAGE(V) : 350 | 8532.29.00.20 | 2700pF | 1kV | TR | 5.944mm | - | - | - | - | - | - | 5.9436mm | 0.234 5.94mm | - | 1000V | 4725 | - | 350V | RF, High Q, Low Loss | 13.2mm | 0.520 13.20mm | 11.9mm | 6.4mm | ROHS3 Compliant | - | ||
![]() MC18FA751J-F Cornell Dubilier Electronics (CDE) | 66 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | Mica | 26.988746mg | - | -55°C~125°C | Bulk | 2011 | MC | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | - | - | 750pF | 100V | - | - | 3.2mm | - | Not | - | 4532 | 1812 | - | - | Yes | - | - | 0.1 % | - | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | 4.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC22FD681J-F Cornell Dubilier Electronics (CDE) | 392 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | Mica | 480.014126mg | - | -55°C~125°C | Bulk | 2006 | MC | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | - | 8532.29.00.20 | 680pF | 500V | - | - | - | - | - | - | 5750 | 2220 | - | - | Yes | - | - | 0.1 % | - | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | 5.7mm | 5mm | ROHS3 Compliant | Lead Free | ||
![]() CD19FA752GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.701Lx0.339W 17.80mmx8.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 7500pF | 100V | TR | 8.7mm | - | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | 7035 | - | - | General Purpose | - | 0.571 14.50mm | 17.8mm | 8.9mm | ROHS3 Compliant | - | ||
![]() CDV30FF681JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 680pF | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD19FD301GO3F Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.642Lx0.189W 16.30mmx4.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 300pF | 500V | TR | 8.7mm | - | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | 6419 | - | - | General Purpose | - | 0.500 12.70mm | 16.3mm | 4.8mm | ROHS3 Compliant | - | ||
![]() CD19CD180JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD19 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 18pF | 500V | TR | 8.7mm | - | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | 6419 | - | - | General Purpose | 12.7mm | - | 16.3mm | 4.8mm | ROHS3 Compliant | - | ||
![]() CDV19FF362JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV19 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 3600pF | - | - | 8.7mm | - | - | - | - | - | - | - | - | - | 1000V | 6419 | - | - | General Purpose | 12.7mm | - | 16.3mm | 4.8mm | ROHS3 Compliant | - | ||
![]() CD30FD302GO3F Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 3000pF | 500V | TR | 11.1mm | - | - | - | - | - | - | 11.0998mm | 0.437 11.10mm | - | - | 7725 | - | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV30FH241GO3F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 240pF | - | - | 11.1mm | - | unknown | - | - | - | - | - | - | - | 1500V | 7725 | - | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV30FH561GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 560pF | - | TR | 11.1mm | - | unknown | - | - | - | - | - | 0.437 11.10mm | - | 1500V | 7725 | - | - | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV30FJ561JO3F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.770Lx0.260W 19.60mmx6.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 560pF | - | TR | 11.1mm | - | - | - | - | - | - | - | 0.438 11.10mm | - | 2000V | 7726 | - | - | General Purpose | - | 0.870 22.10mm | 19.6mm | 6.6mm | ROHS3 Compliant | - | ||
![]() CDV30FH132JO3F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 1300pF | - | - | 11.1mm | - | - | - | - | - | - | - | - | - | 1500V | 7725 | - | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV19FF242GO3F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV19 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 2400pF | - | - | 8.7mm | - | unknown | - | - | - | - | - | - | - | 1000V | 6419 | - | - | General Purpose | 12.7mm | - | 16.3mm | 4.8mm | ROHS3 Compliant | - | ||
![]() CDV30FH132FO3F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1300pF | - | - | 11.1mm | - | unknown | - | - | - | - | - | - | - | 1500V | 7725 | - | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV30FH222FO3F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.791Lx0.311W 20.10mmx7.90mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2200pF | - | - | - | - | - | - | - | - | - | - | 0.437 11.10mm | - | - | - | - | - | General Purpose | - | 0.882 22.40mm | - | - | ROHS3 Compliant | - | ||
![]() MCH38FM270J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 4kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCH | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 27pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | 3.05mm | 0.080 2.03mm | 9.652mm | 9.65mm | ROHS3 Compliant | - | ||
![]() MCHN38FM220J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | - | 4kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | - | 8532.29.00.20 | 22pF | - | TRAY | - | - | - | - | AEC-Q200 | - | - | - | - | - | 4000V | 4341 | - | - | RF, High Q, Low Loss | - | 0.080 2.03mm | 9.65mm | 9.65mm | ROHS3 Compliant | - | ||
![]() MCHN38FM270J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | - | 4kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | - | 8532.29.00.20 | 27pF | - | TRAY | - | - | - | - | AEC-Q200 | - | - | - | - | - | 4000V | 4341 | - | - | RF, High Q, Low Loss | - | 0.080 2.03mm | 9.65mm | 9.65mm | ROHS3 Compliant | - |