- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Lead Pitch | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDV30FJ102JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.280W 19.80mmx7.10mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1000pF | - | - | - | - | - | - | - | - | 0.438 11.10mm | - | - | - | General Purpose | - | 0.882 22.40mm | - | - | ROHS3 Compliant | - | ||
![]() CDV30EH680GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 68pF | - | TR | 11.1mm | - | unknown | - | - | - | 0.437 11.10mm | 1500V | - | 7725 | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV30FJ221FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 220pF | - | TR | 11.1mm | - | unknown | - | - | - | 0.437 11.10mm | 2000V | - | 7725 | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV30EH500FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FK501GO3F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 500pF | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FH162GO3F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 1600pF | - | - | 11.1mm | - | unknown | - | - | - | - | 1500V | - | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV30FH182GO3F Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.291W 19.80mmx7.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 1800pF | - | TR | 11.1mm | - | unknown | - | - | - | 0.437 11.10mm | 1500V | - | 7829 | General Purpose | - | 0.870 22.10mm | 19.8mm | 7.4mm | ROHS3 Compliant | - | ||
![]() CDV30EK750FO3 Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 75pF | - | TR | 11.1mm | - | unknown | - | - | - | - | 2500V | - | 7825 | General Purpose | 21.8mm | - | 19.8mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV30FH621FO3F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 620pF | - | - | 11.1mm | - | unknown | - | - | - | - | 1500V | - | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CD10FD101GO3 Cornell Dubilier Electronics (CDE) | 1147 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | Mica | - | -55°C~125°C | Bulk | 2005 | CD10 | 0.370Lx0.201W 9.40mmx5.10mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 100pF | 500V | TR | - | - | unknown | - | - | 3.6mm | 0.142 3.60mm | - | - | 3720 | General Purpose | 8.9mm | 0.350 8.90mm | 9.4mm | 5.1mm | Non-RoHS Compliant | Contains Lead | ||
![]() MIN02-001DC240J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | Mica | 300V | -55°C~200°C | Bulk | 2012 | MIN | - | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 24pF | 300V | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 3.175mm | - | 11.684mm | 10.16mm | ROHS3 Compliant | Lead Free | ||
![]() CDS15ED680GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS15 | 0.429Lx0.142W 10.90mmx3.60mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 68pF | - | TR | 5.9mm | - | unknown | - | - | - | 0.232 5.90mm | 500V | - | 4314 | General Purpose | - | 0.280 7.10mm | 10.9mm | 3.6mm | ROHS3 Compliant | - | ||
![]() CDS15CD180DO3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS15 | 0.429Lx0.142W 10.90mmx3.60mm | ±0.5pF | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -200/+200ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 18pF | - | TR | 5.9mm | - | unknown | - | - | - | 0.232 5.90mm | 500V | - | 4314 | General Purpose | - | 0.280 7.10mm | 10.9mm | 3.6mm | ROHS3 Compliant | - | ||
![]() CD15ED820GO3F Cornell Dubilier Electronics (CDE) | 107 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CD15 | 0.449Lx0.181W 11.40mmx4.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 82pF | 500V | TR | 5.9mm | - | - | - | - | 5.8928mm | 0.232 5.90mm | - | - | - | General Purpose | - | 0.358 9.10mm | 11.4mm | 4.6mm | ROHS3 Compliant | - | ||
![]() CMR03E680JOCP Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 300V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.150W 6.90mmx3.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 68pF | - | - | - | 3.8mm | - | MIL-PRF-39001 | - | 3mm | 0.118 3.00mm | 300V | 400 μm | 2715 | General Purpose | - | 0.220 5.60mm | 6.9mm | - | Non-RoHS Compliant | - | ||
![]() CMR03E390JOAP Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 100V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.118W 6.90mmx3.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 39pF | - | - | - | 3mm | - | MIL-PRF-39001 | - | 3mm | 0.118 3.00mm | 100V | 400 μm | 2712 | General Purpose | - | 0.201 5.10mm | 6.9mm | - | Non-RoHS Compliant | - | ||
![]() CMR03E360JOCM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 300V | -55°C~125°C | Bulk | 2005 | CMR | 0.272Lx0.130W 6.90mmx3.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 36pF | - | - | - | 3.3mm | - | MIL-PRF-39001 | - | 3mm | 0.118 3.00mm | 300V | 400 μm | 2713 | General Purpose | - | 0.209 5.30mm | 6.9mm | - | Non-RoHS Compliant | - | ||
![]() CMR03C150DOCR Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 300V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.118W 6.90mmx3.00mm | ±0.5pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -200/+200ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 15pF | - | - | 3mm | - | - | - | MIL-PRF-39001 | - | 0.118 3.00mm | 300V | - | 2712 | General Purpose | - | 0.189 4.80mm | 6.9mm | 3mm | Non-RoHS Compliant | - | ||
![]() CMR03F361GOYM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 50V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.181W 6.90mmx4.60mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 360pF | - | - | 3mm | - | - | - | MIL-PRF-39001 | - | 0.118 3.00mm | 50V | - | 2718 | General Purpose | - | 0.240 6.10mm | 6.9mm | 4.6mm | Non-RoHS Compliant | - | ||
![]() CD15FA152FO3F Cornell Dubilier Electronics (CDE) | 143 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2011 | CD15 | 0.500Lx0.252W 12.70mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 1500pF | 100V | TR | 5.9mm | - | - | - | - | 5.8928mm | 0.232 5.90mm | - | - | 5025 | General Purpose | - | 0.429 10.90mm | 12.7mm | 6.4mm | ROHS3 Compliant | - |