- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMR05F151JODM Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~125°C | Bulk | 2015 | CMR | 0.461Lx0.189W 11.70mmx4.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 150pF | - | - | - | 4.8mm | - | MIL-PRF-39001 | - | - | 5.7mm | 0.224 5.70mm | - | 500V | 600 μm | 4619 | - | General Purpose | - | 0.370 9.40mm | 11.7mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CD5EC430JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD5 | 0.272Lx0.142W 6.90mmx3.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 43pF | 300V | TR | - | - | - | - | - | - | 2.9972mm | 0.118 3.00mm | - | - | - | 2714 | - | General Purpose | 5.3mm | 0.209 5.30mm | 6.9mm | 3.6mm | - | ROHS3 Compliant | - | ||
![]() CDV30FK272JO3 Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.831Lx0.449W 21.10mmx11.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 2700pF | - | TR | 11.1mm | - | unknown | - | - | - | - | 0.437 11.10mm | - | 2500V | - | 8345 | - | General Purpose | - | 0.921 23.40mm | 21.1mm | 11.4mm | - | ROHS3 Compliant | - | ||
![]() CDV30FK212JO3 Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | Mica | - | 2.5kV | -55°C~125°C | Bulk | 2011 | CDV30 | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2100pF | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FK561GO3F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | - | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.272W 19.80mmx6.90mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 560pF | - | - | - | - | - | - | - | - | - | 0.437 11.10mm | - | - | - | - | - | General Purpose | - | 0.870 22.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FK302JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 3000pF | - | - | 11.1mm | - | - | - | - | - | - | - | - | 2500V | - | 7827 | - | General Purpose | 22.1mm | - | 19.8mm | 6.9mm | - | ROHS3 Compliant | - | ||
![]() CDV30FK910JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 91pF | - | TR | 11.1mm | - | unknown | - | - | - | - | - | - | 2500V | - | 7825 | - | General Purpose | 21.8mm | - | 19.8mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CDV30FJ121JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.770Lx0.250W 19.60mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 120pF | - | TR | 11.1mm | - | - | - | - | - | - | 0.438 11.10mm | - | 2000V | - | 7725 | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CD10CD060CO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2012 | CD10 | 0.358Lx0.189W 9.10mmx4.80mm | ±1pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 6pF | 500V | TR | 3.6mm | - | - | - | - | - | 3.6068mm | 0.142 3.60mm | - | - | - | 3619 | - | General Purpose | - | 0.331 8.40mm | 9.1mm | 4.8mm | - | ROHS3 Compliant | - | ||
![]() CD17FD181JO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | Mica | - | 500V | -55°C~150°C | Bulk | 2009 | CD17 | 0.461Lx0.189W 11.70mmx4.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 150°C | -55°C | - | 180pF | 500V | - | - | - | - | - | - | - | 5.8928mm | 0.232 5.90mm | - | - | - | - | 0.05 % | RF, High Q, Low Loss | - | 0.370 9.40mm | 11.7094mm | 4.8006mm | - | ROHS3 Compliant | - | ||
![]() CD10ED560FO3F Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD10 | 0.370Lx0.189W 9.40mmx4.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 56pF | 500V | TR | 3.6mm | - | - | - | - | - | 3.6068mm | 0.142 3.60mm | - | - | - | 3719 | - | General Purpose | - | 0.339 8.60mm | 9.4mm | 4.8mm | - | ROHS3 Compliant | - | ||
![]() CD30FD392GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.772Lx0.260W 19.60mmx6.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 3900pF | 500V | TR | 11.1mm | - | - | - | - | - | 11.0998mm | 0.437 11.10mm | - | - | - | 7726 | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.6mm | - | ROHS3 Compliant | - | ||
![]() CD30FD332GO3F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2012 | CD30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 3300pF | 500V | TR | 11.1mm | - | - | - | - | - | 11.0998mm | 0.437 11.10mm | - | - | - | 7725 | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CD30FD472JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2012 | CD30 | 0.780Lx0.272W 19.81mmx6.90mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 4700pF | 500V | TR | 11.1mm | - | - | - | - | - | 11.0998mm | 0.437 11.10mm | - | - | - | 7827 | - | General Purpose | - | 0.858 21.80mm | 19.8mm | 6.9mm | - | ROHS3 Compliant | - | ||
![]() CD19FD431GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.642Lx0.201W 16.30mmx5.10mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 430pF | 500V | TR | 8.7mm | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | 6421 | - | General Purpose | - | 0.512 13.00mm | 16.3mm | 5.3mm | - | ROHS3 Compliant | - | ||
![]() CD19FD391FO3F Cornell Dubilier Electronics (CDE) | 120 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | Mica | - | 500V | -55°C~125°C | Bulk | 2013 | CD19 | 0.642Lx0.201W 16.30mmx5.10mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 390pF | 500V | - | - | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | - | - | General Purpose | - | 0.512 13.00mm | 16.3068mm | 5.1054mm | - | ROHS3 Compliant | - | ||
![]() MC12EF240J-F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | Mica | 15.989131mg | - | -55°C~125°C | Bulk | 2012 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 24pF | 1kV | - | - | - | - | - | 3225 | 1210 | - | - | Yes | 1000V | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | 2.5mm | - | ROHS3 Compliant | - | ||
![]() CD10FA361JO3F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD10 | 0.390Lx0.220W 9.90mmx5.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 360pF | 100V | TR | 3.6mm | - | - | - | - | - | 3.6068mm | 0.142 3.60mm | - | - | - | 3922 | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | ROHS3 Compliant | - | ||
![]() MC12FA131G-F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | Mica | 15.989131mg | - | -55°C~125°C | Bulk | 2012 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 130pF | 100V | - | - | - | unknown | - | 3225 | 1210 | - | - | Yes | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | 2.5mm | - | ROHS3 Compliant | - | ||
![]() CD17FA122JO3F Cornell Dubilier Electronics (CDE) | 11 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~150°C | Bulk | 2009 | CD17 | 0.488Lx0.240W 12.40mmx6.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 1200pF | 100V | TR | 5.9mm | - | - | - | - | - | 5.8928mm | 0.232 5.90mm | - | - | - | 4924 | 0.05 % | RF, High Q, Low Loss | - | 0.421 10.70mm | 12.4mm | 6.1mm | - | ROHS3 Compliant | - |