- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCM01-009CF150J-F Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | GULL WING | - | Mica | - | - | -55°C~200°C | Bulk | 2015 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Silver (Ag) | - | - | 8532.29.00.20 | 15pF | 1kV | - | - | - | - | - | - | - | - | - | - | Yes | 1000V | - | 4640 | - | - | RF, High Frequency | 165μm | - | 15.367mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC22FA152G-TF Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | - | - | Mica | 480.014126mg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MC | 0.224Lx0.197W 5.70mmx5.00mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 1500pF | 100V | TR | - | - | unknown | - | 5750 | 2220 | - | - | - | Yes | - | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | 5.7mm | 5mm | - | ROHS3 Compliant | - | ||
![]() CD7FA501JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | 100V | -55°C~125°C | Bulk | 2005 | CD7 | - | ±5% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 500pF | 100V | - | - | - | - | - | - | - | 4.3942mm | - | 0.173 4.40mm | - | - | - | - | - | - | General Purpose | 6.6mm | - | 7mm | 3.2mm | - | Non-RoHS Compliant | - | ||
![]() D101F911FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8532.29.00.20 | 910pF | 1kV | - | 3.6mm | - | unknown | - | - | - | 3.6068mm | - | 0.142 3.60mm | - | 100V | - | 3922 | - | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | ROHS3 Compliant | - | ||
![]() MC12CD070C-TF Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | Mica | 15.989131mg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±0.25pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 7pF | 500V | TR | - | - | unknown | - | 3225 | 1210 | - | - | - | Yes | - | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | 2.5mm | - | ROHS3 Compliant | - | ||
![]() MC12CD060C-TF Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | Mica | 15.989131mg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±0.25pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 6pF | 500V | TR | - | - | unknown | - | 3225 | 1210 | - | - | - | Yes | - | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | 2.5mm | - | ROHS3 Compliant | - | ||
![]() MC22FD112J-TF Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | Mica | 480.014126mg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MC | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 1100pF | 500V | TR | - | - | - | - | 5750 | 2220 | - | - | - | Yes | - | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | 5.7mm | 5mm | - | ROHS3 Compliant | - | ||
![]() CDV19CF180JO3 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2011 | CDV19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | Radial | - | 200 ppm/°C | - | 125°C | -55°C | - | 18pF | 1kV | - | - | - | - | - | - | - | 8.7122mm | - | 0.343 8.70mm | - | - | - | - | - | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3068mm | 4.8006mm | - | Non-RoHS Compliant | - | ||
![]() MC08EA200G-F Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | Mica | 5.499807mg | - | -55°C~125°C | Bulk | 2012 | MC | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 20pF | 100V | - | - | - | unknown | - | 2012 | 0805 | - | - | - | Yes | - | - | - | - | 0.1 % | RF, High Q, Low Loss | 1.4mm | 0.055 1.40mm | 2mm | 1.25mm | - | ROHS3 Compliant | - | ||
![]() MC08FA390G-F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | Mica | 5.499807mg | - | -55°C~125°C | Bulk | 2012 | MC | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 39pF | 100V | - | - | - | unknown | - | 2012 | 0805 | - | - | - | Yes | - | - | - | - | 0.1 % | RF, High Q, Low Loss | 1.4mm | 0.055 1.40mm | 2mm | 1.25mm | - | ROHS3 Compliant | - | ||
![]() CDV30FH471JO3F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.770Lx0.250W 19.60mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 470pF | - | TR | 11.1mm | - | - | - | - | - | - | - | 0.438 11.10mm | - | 1500V | - | 7725 | - | - | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CD30FD752FO3 Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2006 | CD30 | 0.791Lx0.311W 20.10mmx7.90mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 7500pF | 500V | TR | - | 7.9mm | - | Not | - | - | 11.1mm | - | 0.437 11.10mm | - | - | 1 mm | - | - | - | General Purpose | 22.4mm | 0.882 22.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CM07FD822FO3 Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CM07 | 0.791Lx0.319W 20.10mmx8.10mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 8200pF | 500V | - | - | - | - | - | - | - | - | Mica | 0.437 11.10mm | - | - | - | - | - | - | General Purpose | - | 0.882 22.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CM07FD622FO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CM07 | 0.780Lx0.291W 19.80mmx7.40mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 6200pF | 500V | - | - | - | - | - | - | - | - | Mica | 0.437 11.10mm | - | - | - | - | - | - | General Purpose | - | 0.870 22.10mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CM07FD752FO3 Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CM07 | 0.791Lx0.311W 20.10mmx7.90mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 7500pF | 500V | - | - | - | - | - | - | - | - | Mica | 0.437 11.10mm | - | - | - | - | - | - | General Purpose | - | 0.882 22.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CDV30FH472JO3F Cornell Dubilier Electronics (CDE) | 46 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.810Lx0.380W 20.60mmx9.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 4700pF | - | TR | 11.1mm | - | - | - | - | - | - | - | 0.438 11.10mm | - | 1500V | - | 8138 | - | - | General Purpose | - | 0.902 22.90mm | 20.6mm | 9.7mm | - | ROHS3 Compliant | - | ||
![]() CM07FD183JO3 Cornell Dubilier Electronics (CDE) | 17 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CM07 | 0.819Lx0.429W 20.80mmx10.90mm | ±5% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 0.018μF | 500V | - | - | - | - | - | - | - | - | Mica | 0.437 11.10mm | - | - | - | - | - | - | General Purpose | - | 0.909 23.10mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CD15ED430JO3F Cornell Dubilier Electronics (CDE) | 256 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 43pF | 500V | TR | 5.9mm | 4.3mm | - | Not | - | - | 5.8928mm | - | 0.232 5.90mm | - | - | 600 μm | 4517 | 500V | - | General Purpose | - | 0.358 9.10mm | 11.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC18FD301J-F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | Mica | 26.988746mg | - | -55°C~125°C | Bulk | 2011 | MC | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | - | 300pF | 500V | - | - | 3.2mm | - | Not | 4532 | 1812 | - | - | - | Yes | - | - | - | 500V | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | 4.5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CD19FD472JO3 Cornell Dubilier Electronics (CDE) | 106 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD19 | 0.701Lx0.350W 17.80mmx8.90mm | ±5% | - | no | Active | Not Applicable | 2 | - | EAR99 | 70 ppm/°C | - | - | - | - | 4700pF | 500V | TR | - | 8.9mm | - | Not | - | - | 8.7mm | - | 0.343 8.70mm | - | - | 800 μm | 7035 | - | - | General Purpose | 14.7mm | 0.579 14.70mm | 17.8mm | - | No | Non-RoHS Compliant | Contains Lead |