- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Ripple Current | Dissipation Factor | Rated (AC) Voltage (URac) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM05FD101JO3 Cornell Dubilier Electronics (CDE) | 450 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | - | -55°C~125°C | Bulk | 2006 | CM05 | 0.461Lx0.181W 11.70mmx4.60mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 100pF | 500V | TR | - | 4.6mm | unknown | MIL-C-5 | - | - | - | 5.9mm | - | 0.232 5.90mm | - | - | 600 μm | - | - | - | - | - | General Purpose | - | 0.358 9.10mm | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() CD30FD153JO3 Cornell Dubilier Electronics (CDE) | 142 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.811Lx0.390W 20.60mmx9.90mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | 8532.29.00.20 | 0.015μF | 500V | TR | - | 9.9mm | - | Not | - | - | - | 11.1mm | - | 0.437 11.10mm | - | - | 1 mm | 8139 | - | - | - | - | General Purpose | 22.9mm | 0.902 22.90mm | 20.6mm | - | No | - | Non-RoHS Compliant | - | ||
![]() MIN02-002C6R8D-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | Nonstandard SMD | - | - | 2 | Polytetrafluoroethylene (PTFE) | - | - | -55°C~200°C | Bulk | 2006 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±0.5pF | e4 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 200 ppm/°C | Silver (Ag) | - | - | 6.8pF | 300V | - | - | 5.26mm | unknown | - | - | - | - | 7.5mm | MICA CAPACITOR | - | Yes | - | - | - | 300V | 20A | - | - | RF, High Frequency | 1.651mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CM05ED510JO3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | - | -55°C~125°C | Bulk | 2006 | CM05 | 0.449Lx0.169W 11.40mmx4.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | 100 ppm/°C | - | - | - | 51pF | 500V | - | - | - | unknown | - | - | - | - | - | - | 0.232 5.90mm | - | - | - | - | - | - | - | - | General Purpose | - | 0.358 9.10mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CDV16FF471JO3 Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~150°C | Bulk | 2015 | CDV16 | 0.449Lx0.161W 11.40mmx4.10mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | RATED AC VOLTAGE(V): 350 | 8532.29.00.20 | 470pF | 1kV | TR | 5.944mm | 4.1mm | - | Not | - | - | - | 5.9mm | - | 0.234 5.94mm | - | 1000V | 800 μm | 4516 | - | - | - | 350V | RF, High Q, Low Loss | 11.9mm | 0.469 11.90mm | 11.4mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CD4FD201JO3F Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD4 | 0.339Lx0.161W 8.60mmx4.10mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | 70 ppm/°C | - | - | - | 200pF | 500V | - | - | - | unknown | - | - | - | - | 2.4892mm | - | 0.098 2.50mm | - | - | 500 μm | - | - | - | - | - | RF, High Frequency | 7.9mm | 0.311 7.90mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD19FD471GO3F Cornell Dubilier Electronics (CDE) | 73 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.642Lx0.201W 16.30mmx5.10mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.20 | 470pF | 500V | TR | 8.7mm | - | - | - | - | - | - | 8.7122mm | - | 0.343 8.70mm | - | - | - | 6420 | - | - | - | - | General Purpose | - | 0.512 13.00mm | 16.3mm | 5.1mm | - | - | ROHS3 Compliant | - | ||
![]() MIN02-002C4R7D-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | Nonstandard SMD | - | - | 2 | Polytetrafluoroethylene (PTFE) | - | - | -55°C~200°C | Bulk | 2006 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±0.5pF | e4 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 200 ppm/°C | Silver (Ag) | - | - | 4.7pF | 300V | - | - | 5.26mm | unknown | - | - | - | - | 7.5mm | MICA CAPACITOR | - | Yes | - | - | - | 300V | 20A | - | - | RF, High Frequency | 1.651mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMR06F122FODM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 0.661Lx0.220W 16.80mmx5.60mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 1200pF | - | - | 8.9mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 0.350 8.90mm | - | 500V | - | 6622 | - | - | - | - | General Purpose | - | 0.520 13.20mm | 16.8mm | 5.6mm | - | - | Non-RoHS Compliant | - | ||
![]() CD16FD222JO3F Cornell Dubilier Electronics (CDE) | 1751 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2006 | CD16 | 0.469Lx0.252W 11.90mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | RATED AC VOLTAGE(V) : 300 | 8532.29.00.20 | 2200pF | 500V | TR | 5.944mm | 6.4mm | - | Not | - | - | - | 5.9mm | - | 0.232 5.90mm | - | - | 800 μm | 4725 | - | - | - | 300V | RF, High Q, Low Loss | 13.2mm | 0.520 13.20mm | 11.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD5FY361JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD5 | 0.272Lx0.189W 6.90mmx4.80mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | 8532.29.00.20 | 360pF | 50V | TR | 3mm | - | - | - | - | - | - | 2.9972mm | - | 0.118 3.00mm | - | - | - | 2719 | - | - | - | - | General Purpose | 6.1mm | 0.240 6.10mm | 6.9mm | 4.8mm | - | - | Non-RoHS Compliant | - | ||
![]() MC12EF200J-F Cornell Dubilier Electronics (CDE) | 252 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | Mica | 15.989131mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | 8532.29.00.20 | 20pF | 1kV | - | - | - | - | - | - | 3225 | 1210 | - | - | - | Yes | 1000V | - | - | - | - | 0.1 % | - | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() CD10ED390GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD10 | 0.370Lx0.189W 9.40mmx4.80mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | - | - | 8532.29.00.20 | 39pF | 500V | TR | 3.6mm | - | - | - | - | - | - | 3.6068mm | - | 0.142 3.60mm | - | - | - | 3719 | - | - | - | - | General Purpose | 8.6mm | 0.339 8.60mm | 9.4mm | 4.8mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR07F752GPDP Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.791Lx0.311W 20.10mmx7.90mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 7500pF | - | - | 10.8mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 0.425 10.80mm | - | 500V | - | 7931 | - | - | - | - | General Purpose | - | 0.882 22.40mm | 20.1mm | 7.9mm | - | - | ROHS3 Compliant | - | ||
![]() CMR07F822GPDP Cornell Dubilier Electronics (CDE) | 8 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.791Lx0.319W 20.10mmx8.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 8200pF | - | - | 10.8mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 0.425 10.80mm | - | 500V | - | 7932 | - | - | - | - | General Purpose | - | 0.882 22.40mm | 20.1mm | 8.1mm | - | - | ROHS3 Compliant | - | ||
![]() CMR07F752JPDR Cornell Dubilier Electronics (CDE) | 8 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.791Lx0.311W 20.10mmx7.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 7500pF | - | - | 10.8mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 0.425 10.80mm | - | 500V | - | 7931 | - | - | - | - | General Purpose | - | 0.882 22.40mm | 20.1mm | 7.9mm | - | - | ROHS3 Compliant | - | ||
![]() CMR08F303JPDM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 1.441Lx0.350W 36.60mmx8.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 0.03μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 1.051 26.70mm | - | 500V | - | - | - | - | - | - | General Purpose | - | 0.890 22.60mm | 36.6mm | 8.9mm | - | - | ROHS3 Compliant | - | ||
![]() CMR08F223GPDM Cornell Dubilier Electronics (CDE) | 2550 |
| Datasheet | 10 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 1.421Lx0.311W 36.10mmx7.90mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 0.022μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 1.051 26.70mm | - | 500V | - | - | - | - | - | - | General Purpose | - | 0.882 22.40mm | 36.1mm | 7.9mm | - | - | ROHS3 Compliant | - | ||
![]() CMR08F243JPDR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 1.429Lx0.319W 36.30mmx8.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 0.024μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 1.051 26.70mm | - | 500V | - | - | - | - | - | - | General Purpose | - | 0.882 22.40mm | 36.3mm | 8.1mm | - | - | ROHS3 Compliant | - | ||
![]() CMR08F753GPAM Cornell Dubilier Electronics (CDE) | 2105 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 100V | -55°C~150°C | Bulk | 2015 | CMR | 1.469Lx0.441W 37.30mmx11.20mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 0.075μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 1.051 26.70mm | - | 100V | - | - | - | - | - | - | General Purpose | - | 0.909 23.10mm | 37.3mm | 11.2mm | - | - | ROHS3 Compliant | - |