- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Ripple Current | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMR06F681JPDR Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.650Lx0.209W 16.50mmx5.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 680pF | - | - | - | 5.3mm | - | MIL-PRF-39001 | - | - | - | 8.9mm | - | 0.350 8.90mm | - | 500V | 800 μm | 6521 | - | - | General Purpose | - | 0.512 13.00mm | 16.5mm | - | - | ROHS3 Compliant | - | ||
![]() CD42FD223FO3 Cornell Dubilier Electronics (CDE) | 57 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD42 | 1.421Lx0.311W 36.10mmx7.90mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 0.022μF | 500V | TR | 27mm | - | - | - | - | - | - | 27.0002mm | - | 1.063 27.00mm | - | - | - | - | - | - | General Purpose | 22.4mm | 0.882 22.40mm | 36.1mm | 7.9mm | - | Non-RoHS Compliant | - | ||
![]() MCM01-009F4R7D-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | GULL WING | Polytetrafluoroethylene (PTFE) | - | - | -55°C~200°C | Bulk | 2006 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±0.5pF | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 70 ppm/°C | Silver (Ag) | 8532.29.00.20 | 4.7pF | 1kV | - | - | - | - | - | - | - | - | - | MICA CAPACITOR | - | Yes | 1000V | - | 4640 | 20A | - | RF, High Frequency | 4.191mm | - | 15.367mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() CDV30FH502JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 5000pF | - | - | 11.1mm | - | - | - | - | - | - | - | - | - | - | 1500V | - | 7725 | - | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CD15FD131JO3 Cornell Dubilier Electronics (CDE) | 280 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD15 | 0.461Lx0.181W 11.70mmx4.60mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | 8532.29.00.20 | 130pF | 500V | TR | - | 4.6mm | - | Not | - | - | - | 5.9mm | - | 0.232 5.90mm | - | - | 600 μm | 4721 | - | - | General Purpose | 9.4mm | 0.370 9.40mm | 11.9mm | 5.3mm | Unknown | Non-RoHS Compliant | - | ||
![]() CDV30FH682JO3F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2015 | CDV30 | 0.830Lx0.420W 21.10mmx10.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 6800pF | 1.5kV | TR | 11.1mm | - | - | - | - | - | - | - | - | 0.438 11.10mm | - | 1500V | - | 8342 | - | - | General Purpose | - | 0.921 23.40mm | 21.1mm | 10.7mm | - | ROHS3 Compliant | - | ||
![]() CDV30FK331FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.252W 19.80mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 330pF | - | TR | 11.1mm | - | unknown | - | - | - | - | - | - | 0.437 11.10mm | - | 2500V | - | 7825 | - | - | General Purpose | - | 0.870 22.10mm | 19.8mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CMR04F201FODP Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~125°C | Bulk | 2012 | CMR | 0.390Lx0.220W 9.90mmx5.60mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 200pF | - | - | - | 5.6mm | - | MIL-PRF-39001 | - | - | - | 3.8mm | - | 0.150 3.80mm | - | 500V | 400 μm | - | - | 0.00075 % | General Purpose | - | 0.382 9.70mm | 9.9mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR06F472JODR Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 0.701Lx0.350W 17.80mmx8.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 4700pF | - | - | - | 8.9mm | - | MIL-PRF-39001 | - | - | - | 8.9mm | - | 0.350 8.90mm | - | 500V | 800 μm | 7035 | - | - | General Purpose | - | 0.579 14.70mm | 17.8mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR05E680FODP Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 0.449Lx0.181W 11.40mmx4.60mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 68pF | - | - | - | 4.6mm | - | MIL-PRF-39001 | - | - | - | 5.7mm | - | 0.224 5.70mm | - | 500V | 600 μm | 4518 | - | - | General Purpose | - | 0.358 9.10mm | 11.4mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR04E330JODM Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~125°C | Bulk | 2015 | CMR | 0.370Lx0.189W 9.40mmx4.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 33pF | - | - | - | 4.8mm | - | MIL-PRF-39001 | - | - | - | 3.8mm | - | 0.150 3.80mm | - | 500V | 400 μm | 3719 | - | - | General Purpose | - | 0.339 8.60mm | 9.4mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CD19FD242GO3 Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2006 | CD19 | 0.669Lx0.260W 17.00mmx6.60mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | 8532.29.00.20 | 2400pF | 500V | TR | - | - | - | - | - | - | - | 8.7122mm | - | 0.343 8.70mm | - | - | - | - | - | - | General Purpose | 13.7mm | 13.6906mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MC12FD390G-TF Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | Mica | 15.989131mg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | 8532.29.00.20 | 39pF | 500V | TR, 7 Inch | - | - | unknown | - | - | 3225 | 1210 | - | - | - | Yes | - | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | 2.5mm | - | ROHS3 Compliant | - | ||
![]() CMR04F161GODM Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 0.382Lx0.209W 9.70mmx5.30mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 160pF | - | - | - | 5.3mm | - | MIL-PRF-39001 | - | - | - | 3.8mm | - | 0.150 3.80mm | - | 500V | 400 μm | 3821 | - | - | General Purpose | 9.1mm | 0.358 9.10mm | 9.7mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR03C1R0DOCR Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 300V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.110W 6.90mmx2.80mm | ±0.5pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 1pF | - | - | - | 2.8mm | - | MIL-PRF-39001 | - | - | - | 3mm | - | 0.118 3.00mm | - | 300V | 400 μm | 2711 | - | - | General Purpose | 4.8mm | 0.189 4.80mm | 6.9mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR04F121GODR Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | - | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 0.382Lx0.201W 9.70mmx5.10mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 120pF | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.80mm | - | - | - | - | - | - | General Purpose | - | 0.350 8.90mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CMR03E430GOCR Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 300V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.118W 6.90mmx3.00mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 43pF | - | - | - | - | - | - | MIL-PRF-39001 | - | - | 3mm | - | 0.118 3.00mm | - | 300V | - | 2714 | - | - | General Purpose | 5.3mm | 0.201 5.10mm | 6.9mm | 3.6mm | - | Non-RoHS Compliant | - | ||
![]() CD4FD241FO3F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD4 | 0.339Lx0.161W 8.60mmx4.10mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | 70 ppm/°C | - | - | 240pF | 500V | - | - | - | unknown | - | - | - | - | 2.4892mm | - | 0.098 2.50mm | - | - | - | - | - | - | RF, High Frequency | 7.9mm | 0.311 7.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() CMR05F151FPDP Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.461Lx0.189W 11.70mmx4.80mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 150pF | - | - | 5.7mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 0.224 5.70mm | - | 500V | - | 4619 | - | - | General Purpose | - | 0.370 9.40mm | 11.7mm | 4.8mm | - | ROHS3 Compliant | - | ||
![]() CD4ED820FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD4 | 0.291Lx0.110W 7.40mmx2.80mm | ±1% | - | - | Active | 1 (Unlimited) | - | Screw | - | 100 ppm/°C | - | - | 82pF | 500V | - | - | - | unknown | - | - | - | - | 2.4892mm | - | 0.098 2.50mm | - | - | - | - | - | - | RF, High Frequency | 5.8mm | 0.228 5.80mm | - | - | - | ROHS3 Compliant | - |