- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Lead Pitch | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD30FD133FO3F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2012 | CD30 | 0.811Lx0.370W 20.60mmx9.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 0.013μF | 500V | TR | - | - | - | - | - | 11.0998mm | - | 0.437 11.10mm | - | - | - | General Purpose | - | 0.890 22.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD4FA152JO3F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | Mica | - | -55°C~125°C | Bulk | 2013 | CD4 | 0.339Lx0.181W 8.60mmx4.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | 70 ppm/°C | - | - | - | - | 1500pF | 100V | - | - | - | unknown | - | - | 2.4892mm | - | 0.098 2.50mm | - | - | - | RF, High Frequency | 7.9mm | 0.311 7.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD30FC243FO3F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.819Lx0.409W 20.80mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 0.024μF | 300V | TR | 11.1mm | - | - | - | - | 11.0998mm | - | 0.437 11.10mm | - | - | 7725 | General Purpose | - | 0.902 22.90mm | 19.6mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CD30FA333GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.831Lx0.441W 21.10mmx11.20mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 0.033μF | 100V | TR | 11.1mm | - | - | - | - | 11.0998mm | - | 0.437 11.10mm | - | - | 8344 | General Purpose | - | 0.909 23.10mm | 21.1mm | 11.2mm | - | ROHS3 Compliant | - | ||
![]() CD19FA752FO3F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.701Lx0.339W 17.80mmx8.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 7500pF | 100V | TR | 8.7mm | - | - | - | - | 8.7122mm | - | 0.343 8.70mm | - | - | 7035 | General Purpose | - | 0.571 14.50mm | 17.8mm | 8.9mm | - | ROHS3 Compliant | - | ||
![]() CD30FD822GO3F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2005 | CD30 | 0.791Lx0.319W 20.10mmx8.10mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 8200pF | 500V | TR | 11.1mm | - | - | - | - | 11.0998mm | - | 0.437 11.10mm | - | - | 7932 | General Purpose | - | 0.882 22.40mm | 20.1mm | 8.1mm | - | ROHS3 Compliant | - | ||
![]() CD5FY401GO3F Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | Mica | - | -55°C~125°C | Bulk | 2005 | CD5 | 0.272Lx0.189W 6.90mmx4.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 400pF | 50V | TR | 3mm | - | unknown | - | - | 2.9972mm | - | 0.118 3.00mm | - | - | 2719 | General Purpose | 6.4mm | 0.252 6.40mm | 6.9mm | 4.8mm | - | ROHS3 Compliant | - | ||
![]() CM06FD621JO3 Cornell Dubilier Electronics (CDE) | 40 |
| - | 14 Weeks | - | Through Hole | Radial | - | - | Mica | 500V | -55°C~125°C | Bulk | - | CM06 | 0.650Lx0.201W 16.50mmx5.10mm | ±5% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 620pF | 500V | - | - | - | - | - | - | - | Mica | 0.343 8.70mm | - | - | - | General Purpose | - | 0.512 13.00mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CDV30EK560JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.252W 19.80mmx6.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 56pF | - | TR | 11.1mm | - | unknown | - | - | - | - | 0.437 11.10mm | 2500V | - | 7825 | General Purpose | - | 0.858 21.80mm | 19.8mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CDV30FJ511JO3 Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 510pF | - | TR | 11.1mm | - | unknown | - | - | - | - | - | 2000V | - | 7725 | General Purpose | 21.8mm | - | 19.6mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CDV30FF562JO3 Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.799Lx0.339W 20.30mmx8.60mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 5600pF | - | TR | 11.1mm | - | unknown | - | - | - | - | 0.437 11.10mm | 1000V | - | 8034 | General Purpose | - | 0.890 22.60mm | 20.3mm | 8.6mm | - | ROHS3 Compliant | - | ||
![]() CDV30FH502JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 5000pF | - | TR | 11.1mm | - | unknown | - | - | - | - | - | 1500V | - | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CDV30FJ432JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CDV30 | - | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 4300pF | 2kV | TR | 11.1mm | - | unknown | - | - | - | - | - | 2000V | - | 7725 | General Purpose | 21.8mm | - | 19.6mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CDV30FH822JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.839Lx0.461W 21.30mmx11.70mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 8200pF | - | TR | 11.1mm | - | unknown | - | - | - | - | 0.437 11.10mm | 1500V | - | 8446 | General Purpose | - | 0.929 23.60mm | 21.3mm | 11.7mm | - | ROHS3 Compliant | - | ||
![]() CMR03E750JOCR Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CMR | 0.272Lx0.161W 6.90mmx4.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 75pF | 300V | - | - | 4.1mm | - | MIL-PRF-39001 | - | 3mm | - | 0.118 3.00mm | - | 400 μm | 2716 | General Purpose | 5.1mm | 0.228 5.80mm | 6.9mm | - | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() D105F511JO3F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 510pF | 1kV | - | 3.6mm | - | unknown | - | - | 3.6068mm | - | 0.142 3.60mm | 500V | - | 3922 | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | ROHS3 Compliant | - | ||
![]() D105F471JO3F Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2011 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 470pF | 1kV | TR | 3.6mm | - | unknown | - | - | 3.6068mm | - | 0.142 3.60mm | 500V | - | 3922 | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | ROHS3 Compliant | - | ||
![]() CMR06F112GODM Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.650Lx0.220W 16.50mmx5.60mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 1100pF | - | - | 8.9mm | - | - | - | MIL-PRF-39001 | - | - | 0.350 8.90mm | 500V | - | 6522 | General Purpose | - | 0.520 13.20mm | 16.5mm | 5.6mm | - | Non-RoHS Compliant | - | ||
![]() CDS10FD221JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS10 | 0.330Lx0.150W 8.40mmx3.80mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 220pF | - | TR | 3.6mm | - | unknown | - | - | - | - | 0.141 3.60mm | 500V | - | 3315 | General Purpose | - | 0.272 6.90mm | 8.4mm | 3.8mm | - | ROHS3 Compliant | - | ||
![]() D105F331GO3F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2011 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 330pF | 1kV | TR | 3.6mm | - | unknown | - | - | 3.6068mm | - | 0.142 3.60mm | 500V | - | 3922 | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | ROHS3 Compliant | - |