- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMR06F511JODP Cornell Dubilier Electronics (CDE) | 8 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 0.650Lx0.201W 16.50mmx5.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 510pF | - | - | 8.9mm | - | - | - | MIL-PRF-39001 | - | - | - | - | - | 0.350 8.90mm | - | 500V | - | 6520 | - | - | General Purpose | - | 0.512 13.00mm | 16.5mm | 5.1mm | - | Non-RoHS Compliant | - | ||
![]() CDV19FF301JO3 Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | - | -55°C~125°C | Bulk | 2005 | CDV19 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 300pF | 1kV | - | 8.7mm | - | unknown | Not | - | - | - | - | 8.7122mm | - | 0.343 8.70mm | - | 1000V | 800 μm | 6419 | - | - | General Purpose | 12.7mm | - | 16.3mm | 4.8mm | - | Non-RoHS Compliant | - | ||
![]() MCM01-001DD360J-F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | - | -55°C~200°C | Bulk | 2013 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | - | - | 8532.29.00.20 | 36pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 4640 | - | - | RF, High Frequency | 2.794mm | - | 11.684mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() MCM01-016ED(125)J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 500V | -55°C~200°C | Bulk | 2006 | MCM01 | - | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 125pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 11.684mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() MCM01-001ED201K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | - | -55°C~200°C | Bulk | 2006 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | - | - | 8532.29.00.20 | 200pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 4640 | - | - | RF, High Frequency | 2.794mm | - | 11.684mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() CD17FD421JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | - | -55°C~150°C | Bulk | 2013 | CD17 | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8532.24.0060 | 420pF | 500V | - | - | - | unknown | - | - | - | - | - | 5.8928mm | - | 0.232 5.90mm | - | - | - | - | - | 0.05 % | RF, High Q, Low Loss | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CD17FC561JO3F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~150°C | Bulk | 2013 | CD17 | 0.461Lx0.209W 11.70mmx5.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 560pF | 300V | TR | 5.9mm | - | - | - | - | - | - | - | 5.8928mm | - | 0.232 5.90mm | - | - | - | 4621 | - | 0.05 % | RF, High Q, Low Loss | - | 0.382 9.70mm | 11.7mm | 5.3mm | - | ROHS3 Compliant | - | ||
![]() D105F361JO3F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 360pF | 1kV | - | 3.6mm | - | unknown | - | - | - | - | - | 3.6068mm | - | 0.142 3.60mm | - | 500V | - | 3922 | - | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | ROHS3 Compliant | - | ||
![]() MCM01-001ED76R5G-F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 500V | -55°C~200°C | Bulk | 2006 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 76.5pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 2.794mm | - | 11.684mm | 10.16mm | Unknown | ROHS3 Compliant | - | ||
![]() D105F331FO3F Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 330pF | 1kV | TR | 3.6mm | - | unknown | - | - | - | - | - | 3.6068mm | - | 0.142 3.60mm | - | 500V | - | 3922 | - | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | ROHS3 Compliant | - | ||
![]() D105F471GO3F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 470pF | 1kV | TR | 3.6mm | - | unknown | - | - | - | - | - | 3.6068mm | - | 0.142 3.60mm | - | 500V | - | 3922 | - | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | ROHS3 Compliant | - | ||
![]() CD15FA112FO3 Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD15 | 0.488Lx0.240W 12.40mmx6.10mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 1100pF | 100V | TR | 5.9mm | - | - | - | - | - | - | - | 5.8928mm | - | 0.232 5.90mm | - | - | 600 μm | 4924 | - | - | General Purpose | - | 0.421 10.70mm | 12.4mm | 6.1mm | - | Non-RoHS Compliant | - | ||
![]() D105F301FO3F Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8532.29.00.20 | 300pF | 1kV | - | 3.6mm | - | unknown | - | - | - | - | - | 3.6068mm | - | 0.142 3.60mm | - | 500V | - | 3922 | - | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | ROHS3 Compliant | - | ||
![]() CD6CD090DO3 Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD6 | 0.276Lx0.094W 7.00mmx2.40mm | ±0.5pF | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 9pF | 500V | TR | - | - | unknown | - | - | - | - | - | 4.3942mm | - | 0.173 4.40mm | - | - | - | 2809 | - | - | General Purpose | 4.4mm | 0.173 4.40mm | 7mm | 2.4mm | - | Non-RoHS Compliant | - | ||
![]() D105F471FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 470pF | 1kV | TR | 3.6mm | - | unknown | - | - | - | - | - | 3.6068mm | - | 0.142 3.60mm | - | 500V | - | 3922 | - | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | ROHS3 Compliant | - | ||
![]() CMR04E200JODM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 0.358Lx0.189W 9.10mmx4.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 20pF | - | - | 3.8mm | - | - | - | MIL-PRF-39001 | - | - | - | - | - | 0.150 3.80mm | - | 500V | - | 3619 | - | - | General Purpose | - | 0.331 8.40mm | 9.1mm | 4.8mm | - | Non-RoHS Compliant | - | ||
![]() CD6CD150JO3 Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD6 | 0.276Lx0.094W 7.00mmx2.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 15pF | 500V | TR | - | 2.4mm | unknown | Not | - | - | - | - | 4.4mm | - | 0.173 4.40mm | - | - | 400 μm | 2809 | - | - | General Purpose | 6.1mm | 0.173 4.40mm | 7mm | - | - | Non-RoHS Compliant | - | ||
![]() MC12FD680J-F Cornell Dubilier Electronics (CDE) | 5464 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | Mica | 15.989131mg | - | -55°C~125°C | Bulk | 2011 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 68pF | 500V | - | - | 2.5mm | - | - | - | - | 3225 | 1210 | - | - | - | Yes | - | - | - | 500V | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD15ED220DO3F Cornell Dubilier Electronics (CDE) | 1 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | - | -55°C~125°C | Bulk | 2009 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 20 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 22pF | 500V | TR | - | - | - | - | - | 500V | - | - | 5.9mm | 2.54mm | 0.232 5.90mm | - | - | - | - | - | - | General Purpose | 9.1mm | 0.358 9.10mm | - | 4.3mm | No SVHC | ROHS3 Compliant | - | ||
![]() CD30FC303JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.831Lx0.461W 21.10mmx11.70mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 0.03μF | 300V | TR | 11.1mm | - | - | - | - | - | - | - | 11.0998mm | - | 0.437 11.10mm | - | - | - | 7725 | - | - | General Purpose | 23.4mm | 0.921 23.40mm | 19.6mm | 6.4mm | - | Non-RoHS Compliant | - |