- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Lead Pitch | Dielectric | Working Voltage | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Rated (AC) Voltage (URac) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD16FD271JO3F Cornell Dubilier Electronics (CDE) | 139 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2006 | CD16 | 0.449Lx0.161W 11.40mmx4.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RATED AC VOLTAGE(V) : 300 | 8532.29.00.20 | 270pF | 500V | TR | 5.944mm | - | - | - | - | 5.9436mm | - | - | 0.234 5.94mm | - | - | 4516 | - | 300V | RF, High Q, Low Loss | - | 0.469 11.90mm | 11.4mm | 4.1mm | - | - | ROHS3 Compliant | - | ||
![]() CMR03F401JOYP Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 50V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.189W 6.90mmx4.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.29.00.20 | 400pF | - | - | - | 4.8mm | - | MIL-PRF-39001 | - | 3mm | - | - | 0.118 3.00mm | 50V | 400 μm | 2719 | - | - | General Purpose | - | 0.252 6.40mm | 6.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CMR04F221JODR Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.390Lx0.220W 9.90mmx5.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.29.00.20 | 220pF | - | - | - | 5.6mm | - | MIL-PRF-39001 | - | 3.8mm | - | - | 0.150 3.80mm | 500V | 400 μm | 3922 | - | - | General Purpose | 9.7mm | 0.382 9.70mm | 9.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CD15FA102JO3F Cornell Dubilier Electronics (CDE) | 376 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2005 | CD15 | 0.480Lx0.228W 12.20mmx5.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1000pF | 100V | TR | - | 5.8mm | - | Not | - | 5.9mm | - | - | 0.232 5.90mm | - | 600 μm | - | 100V | - | General Purpose | 10.2mm | 0.402 10.20mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MCH38FK271J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | 3838 | Mica | - | -55°C~125°C | Bulk | 2014 | MCH | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | - | 8532.29.00.20 | 270pF | 2.5V | - | - | - | - | - | AEC-Q200 | - | - | - | - | 2500V | - | 4341 | - | - | RF, High Q, Low Loss | 4.06mm | 0.160 4.06mm | 9.65mm | 9.65mm | - | - | ROHS3 Compliant | - | ||
![]() CMR04F111JPDM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.382Lx0.201W 9.70mmx5.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.29.00.20 | 110pF | - | - | 3.8mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.150 3.80mm | 500V | - | 3820 | - | - | General Purpose | - | 0.350 8.90mm | 9.7mm | 5.1mm | - | - | ROHS3 Compliant | - | ||
![]() CMR05E750JPDP Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.449Lx0.181W 11.40mmx4.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.29.00.20 | 75pF | - | - | 5.7mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.224 5.70mm | 500V | - | 4518 | - | - | General Purpose | - | 0.358 9.10mm | 11.4mm | 4.6mm | - | - | ROHS3 Compliant | - | ||
![]() CD15FD501FO3F Cornell Dubilier Electronics (CDE) | 54 | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | - | - | - | Mica | 500V | -55°C~125°C | Bulk | 2011 | CD15 | 0.469Lx0.220W 11.90mmx5.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | - | 500pF | 500V | - | - | - | - | - | - | 5.9mm | - | 500V | 0.232 5.90mm | - | - | - | 500V | - | General Purpose | 10.2mm | 0.402 10.20mm | 11.9126mm | 5.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CMR08F273JPDP Cornell Dubilier Electronics (CDE) | 2115 |
| Datasheet | 10 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 1.429Lx0.331W 36.30mmx8.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.29.00.20 | 0.027μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | - | - | 1.051 26.70mm | 500V | - | - | - | - | General Purpose | - | 0.882 22.40mm | 36.3mm | 8.4mm | - | - | ROHS3 Compliant | - | ||
![]() CDV30FF822JO3 Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2013 | CDV30 | 0.811Lx0.390W 20.60mmx9.90mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | - | 8532.29.00.20 | 8200pF | 1kV | TR | 11.1mm | - | unknown | - | - | - | - | - | 0.437 11.10mm | 1000V | - | 8139 | - | - | General Purpose | - | 0.902 22.90mm | 20.6mm | 9.9mm | - | - | ROHS3 Compliant | - | ||
![]() CD15FD251FO3 Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2006 | CD15 | 0.469Lx0.209W 11.90mmx5.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 250pF | 500V | TR | - | 5.3mm | - | Not | - | 5.9mm | - | - | 0.232 5.90mm | - | 600 μm | 4721 | - | - | General Purpose | 9.9mm | 0.390 9.90mm | 11.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CD15ED240JO3 Cornell Dubilier Electronics (CDE) | 772 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2006 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | - | - | - | - | 8532.29.00.20 | 24pF | 500V | TR | - | 4.3mm | - | Not | - | 5.9mm | - | - | 0.232 5.90mm | - | 600 μm | 4517 | - | - | General Purpose | 9.1mm | 0.358 9.10mm | 11.4mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CM06FD431JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | 500V | -55°C~125°C | Bulk | - | CM06 | 0.642Lx0.201W 16.30mmx5.10mm | ±5% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | - | 430pF | 500V | - | - | - | - | - | - | 8.7mm | Mica | - | 0.343 8.70mm | - | 800 μm | - | - | - | General Purpose | - | 0.512 13.00mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CMR07F163FODM Cornell Dubilier Electronics (CDE) | 28 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.819Lx0.409W 20.80mmx10.40mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.29.00.20 | 0.016μF | - | - | 10.8mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.425 10.80mm | 500V | - | 8241 | - | - | General Purpose | - | 0.902 22.90mm | 20.8mm | 10.4mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR07F153GODR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.811Lx0.390W 20.60mmx9.90mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.29.00.20 | 0.015μF | - | - | - | 9.9mm | - | MIL-PRF-39001 | - | 10.8mm | - | - | 0.425 10.80mm | 500V | 1 mm | 8139 | - | - | General Purpose | - | 0.902 22.90mm | 20.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CMR08F913JOAM Cornell Dubilier Electronics (CDE) | 2199 |
| Datasheet | 10 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 100V | -55°C~125°C | Bulk | - | CMR | 1.500Lx0.500W 38.10mmx12.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.29.00.20 | 0.091μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | - | - | 1.051 26.70mm | 100V | - | - | - | - | General Purpose | - | 0.941 23.90mm | 38.1mm | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() CD7FA391FO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2005 | CD7 | 0.276Lx0.126W 7.00mmx3.20mm | ±1% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) | - | - | - | 8532.29.00.20 | 390pF | 100V | TR | 4.4mm | - | unknown | - | - | 4.3942mm | - | - | 0.173 4.40mm | - | - | 2812 | - | - | General Purpose | 6.6mm | 0.260 6.60mm | 7mm | 3.2mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR08F753FOAP Cornell Dubilier Electronics (CDE) | 2607 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 100V | -55°C~125°C | Bulk | - | CMR | 1.469Lx0.441W 37.30mmx11.20mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.29.00.20 | 0.075μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | - | - | 1.051 26.70mm | 100V | - | - | - | - | General Purpose | - | 0.909 23.10mm | 37.3mm | 11.2mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR08F823JOAP Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 100V | -55°C~125°C | Bulk | - | CMR | 1.480Lx0.461W 37.60mmx11.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.29.00.20 | 0.082μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | - | - | 1.051 26.70mm | 100V | - | - | - | - | General Purpose | - | 0.917 23.30mm | 37.6mm | 11.7mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR04F910FODM Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.370Lx0.201W 9.40mmx5.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.29.00.20 | 91pF | - | - | 3.8mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.150 3.80mm | 500V | - | 3720 | - | - | General Purpose | - | 0.350 8.90mm | 9.4mm | 5.1mm | - | - | Non-RoHS Compliant | - |