- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Depth | Military Standard | Lead Pitch | Lead Spacing | Multilayer | Lead Diameter | Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCM01-002DD500J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 500V | -55°C~200°C | Bulk | 2006 | MCM01 | - | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 50pF | 500V | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 11.684mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() MCM01-010DF390J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 1kV | -55°C~200°C | Bulk | 2006 | MCM01 | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 39pF | 500V | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 12.7mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() MCM01-010EF121J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 1kV | -55°C~200°C | Bulk | 2013 | MCM01 | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 120pF | 1kV | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 12.7mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() MCM01-010EF221J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 1kV | -55°C~200°C | Bulk | 2006 | MCM01 | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 220pF | 1kV | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 12.7mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() MIN02-001EC301K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 300V | -55°C~200°C | Bulk | 2013 | MIN | - | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 300pF | 300V | - | - | - | - | - | - | - | RF, High Frequency | 3.175mm | - | 11.684mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() MCM01-010EF181J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 1kV | -55°C~200°C | Bulk | 2013 | MCM01 | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 180pF | 1kV | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 12.7mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() MCM01-016DD500J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 500V | -55°C~200°C | Bulk | 2013 | MCM01 | - | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 50pF | 500V | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 11.684mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() MCM01-010EF910J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 1kV | -55°C~200°C | Bulk | 2013 | MCM01 | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 91pF | 1kV | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 12.7mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() MCM01-010EF331J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 1kV | -55°C~200°C | Bulk | 2013 | MCM01 | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 330pF | 1kV | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 12.7mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() MCM01-010EF391J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 1kV | -55°C~200°C | Bulk | 2013 | MCM01 | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 390pF | 1kV | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 12.7mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() MCM01-010EF361J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 1kV | -55°C~200°C | Bulk | 2013 | MCM01 | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 360pF | 1kV | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 12.7mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() MCM01-016DD350J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 500V | -55°C~200°C | Bulk | 2006 | MCM01 | - | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 35pF | 500V | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 11.684mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() MIN02-002CC150K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | Mica | - | -55°C~200°C | Bulk | 2013 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±10% | e4 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 200 ppm/°C | Silver (Ag) | - | - | 8532.29.00.20 | 15pF | 300V | - | - | - | - | Yes | - | 2221 | RF, High Frequency | 1.651mm | - | 7.925mm | 5.258mm | - | - | ROHS3 Compliant | ||
![]() MIN02-003DC330G-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 300V | -55°C~200°C | Bulk | 2012 | MIN | - | ±2% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 33pF | 300V | - | - | - | - | - | - | - | RF, High Frequency | 3.175mm | - | 11.684mm | 10.16mm | - | Unknown | ROHS3 Compliant | ||
![]() MIN02-002EC690J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 300V | -55°C~200°C | Bulk | 2013 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 69pF | 300V | - | - | - | - | - | - | - | RF, High Frequency | 1.651mm | - | 5.5372mm | 10.16mm | - | Unknown | ROHS3 Compliant | ||
![]() MIN02-003EC221J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 300V | -55°C~200°C | Bulk | 2013 | MIN | - | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 220pF | 300V | - | - | - | - | - | - | - | RF, High Frequency | 3.175mm | - | 11.684mm | 10.16mm | - | Unknown | ROHS3 Compliant | ||
![]() MIN02-003EC101J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | Mica | 300V | -55°C~200°C | Bulk | 2012 | MIN | - | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 100pF | 300V | - | - | - | - | - | - | - | RF, High Frequency | 3.175mm | - | 11.684mm | 10.16mm | - | Unknown | ROHS3 Compliant | ||
![]() MIN02-002DC270K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | Mica | - | -55°C~200°C | Bulk | 2013 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±10% | e4 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | - | - | 8532.29.00.20 | 27pF | 300V | - | - | - | - | Yes | - | 2221 | RF, High Frequency | 1.651mm | - | 7.925mm | 5.258mm | - | - | ROHS3 Compliant | ||
![]() MCM01-016D050D-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | Polytetrafluoroethylene (PTFE) | 500V | -55°C~200°C | Bulk | 2013 | MCM01 | - | ±0.5pF | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 5pF | 500V | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 11.684mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() CM06FD431GO3 Cornell Dubilier Electronics (CDE) | 73 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | Mica | 500V | -55°C~125°C | Bulk | 2006 | CM06 | 0.642Lx0.201W 16.30mmx5.10mm | ±2% | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 430pF | 500V | 5.1mm | MIL-C-5 | 8.7mm | 0.343 8.70mm | - | 800 μm | - | General Purpose | - | 0.512 13.00mm | 16.3mm | - | No | - | Non-RoHS Compliant |