- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD19FD302FO3F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.681Lx0.280W 17.30mmx7.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 3000pF | 500V | TR | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | - | General Purpose | - | 0.551 14.00mm | - | - | ROHS3 Compliant | ||
![]() CDA15CD150JO3 Cornell Dubilier Electronics (CDE) | 396 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~125°C | Bulk | - | CDA15 | 0.429Lx0.142W 10.90mmx3.60mm | ±5% | - | no | Active | Not Applicable | 2 | - | EAR99 | 200 ppm/°C | - | 8532.29.00.20 | 15pF | - | TR | - | - | - | - | - | 5.1mm | 0.201 5.10mm | - | 500V | 4314 | - | RF, High Q, Low Loss | 9.1mm | 0.358 9.10mm | 10.9mm | 3.6mm | ROHS3 Compliant | ||
![]() MCM01-009EF680J-F Cornell Dubilier Electronics (CDE) | 370 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard SMD | - | - | Mica | - | 1kV | -55°C~200°C | Bulk | 2015 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 68pF | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | - | - | - | - | ROHS3 Compliant | ||
![]() CD19FD910FO3F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | Mica | - | - | -55°C~125°C | Bulk | 2012 | CD19 | - | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 91pF | 500V | TR | 8.7mm | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | 6419 | - | General Purpose | 12.7mm | - | 16.3mm | 4.8mm | ROHS3 Compliant | ||
![]() CD10FD251FO3F Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD10 | 0.390Lx0.220W 9.90mmx5.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) | 8532.29.00.20 | 250pF | 500V | TR | - | - | - | - | - | 3.6068mm | 0.142 3.60mm | - | - | - | - | General Purpose | - | 0.382 9.70mm | - | - | ROHS3 Compliant | ||
![]() CDV19EF270JO3F Cornell Dubilier Electronics (CDE) | 77 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2011 | CDV19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 27pF | 1kV | TR | 8.7mm | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | 1000V | 6419 | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | 4.8mm | ROHS3 Compliant | ||
![]() CDV19EF560JO3F Cornell Dubilier Electronics (CDE) | 103 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2011 | CDV19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 56pF | 1kV | TR | 8.7mm | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | 1000V | 6419 | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | 4.8mm | ROHS3 Compliant | ||
![]() CMR07F133FODR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 0.811Lx0.370W 20.60mmx9.40mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 0.013μF | - | - | 10.8mm | - | MIL-PRF-39001 | - | - | - | 0.425 10.80mm | - | 500V | 8137 | - | General Purpose | - | 0.890 22.60mm | 20.6mm | 9.4mm | Non-RoHS Compliant | ||
![]() MC12CD030D-F Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | Mica | 15.989131mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Tin (Sn) | 8532.29.00.20 | 3pF | 500V | - | - | - | - | 3225 | 1210 | - | - | Yes | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | 2.5mm | ROHS3 Compliant | ||
![]() CDV30FH221JO3F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | - | -55°C~125°C | Bulk | 2011 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 220pF | 1.5kV | TR | 11.1mm | - | - | - | - | 11.0998mm | 0.437 11.10mm | - | 1500V | 7725 | - | General Purpose | 21.6mm | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30EH240JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 24pF | - | - | - | - | - | - | - | - | - | - | 1500V | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EF430FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 43pF | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EF820GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 82pF | - | - | - | unknown | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EH620JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 62pF | - | - | 11.1mm | - | - | - | - | - | - | - | 1500V | 7725 | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FJ391GO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | - | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 390pF | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EF820FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 82pF | - | - | - | unknown | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FJ151FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 150pF | - | TR | 11.1mm | unknown | - | - | - | - | 0.437 11.10mm | - | 2000V | 7725 | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30EH560GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 56pF | - | TR | 11.1mm | unknown | - | - | - | - | 0.437 11.10mm | - | 1500V | 7725 | - | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FJ131FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | - | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 130pF | - | - | 11.1mm | unknown | - | - | - | - | - | - | 2000V | 7725 | - | General Purpose | 21.8mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FJ621FO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | - | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 620pF | - | - | 11.1mm | unknown | - | - | - | - | - | - | 2000V | 7725 | - | General Purpose | 21.8mm | - | 19.6mm | 6.4mm | ROHS3 Compliant |