- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Lead Pitch | Capacitor Type | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCM01-001DD500G-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | Mica | 500V | -55°C~200°C | Bulk | 2013 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 50pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 2.794mm | - | 11.684mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() CD5FY401JO3 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CD5 | 0.272Lx0.189W 6.90mmx4.80mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 400pF | 50V | TR | - | - | - | - | 3mm | - | 0.118 3.00mm | - | - | - | 2719 | General Purpose | 6.4mm | 0.252 6.40mm | 6.9mm | 4.8mm | No SVHC | Non-RoHS Compliant | - | ||
![]() CM05ED560GO3 Cornell Dubilier Electronics (CDE) | 147 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | -55°C~125°C | Bulk | 2006 | CM05 | 0.449Lx0.169W 11.40mmx4.30mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | - | - | - | 8532.29.00.20 | 56pF | 500V | TR | 5.72mm | 4.3mm | unknown | MIL-C-5 | 5.9mm | - | 0.232 5.90mm | - | - | 600 μm | 4517 | General Purpose | - | 0.358 9.10mm | 11.43mm | 4.32mm | - | Non-RoHS Compliant | - | ||
![]() CDV19FF301JO3F Cornell Dubilier Electronics (CDE) | 126 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | Mica | - | -55°C~125°C | Bulk | 2013 | CDV19 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 300pF | 1kV | - | 8.7mm | - | unknown | - | 8.7122mm | - | 0.343 8.70mm | - | 1000V | - | 6419 | General Purpose | 12.7mm | - | 16.3mm | 4.8mm | - | ROHS3 Compliant | - | ||
![]() CD4ED510GO3 Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | Mica | - | -55°C~125°C | Bulk | 2013 | CD4 | 0.291Lx0.110W 7.40mmx2.80mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | Screw | EAR99 | 100 ppm/°C | - | - | - | 8532.29.00.20 | 51pF | 500V | - | 2.5mm | - | unknown | - | 2.4892mm | - | 0.098 2.50mm | - | - | - | 2911 | RF, High Frequency | 5.6mm | 0.220 5.60mm | 7.4mm | 2.8mm | - | Non-RoHS Compliant | - | ||
![]() D105F271JO3F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 270pF | 1kV | TR | 3.6mm | - | unknown | - | 3.6068mm | - | 0.142 3.60mm | - | 500V | - | 3922 | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() CDV30FH122GO3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.260W 19.60mmx6.60mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 1200pF | - | TR | 11.1mm | - | unknown | - | - | - | 0.437 11.10mm | - | 1500V | - | 7726 | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.6mm | - | ROHS3 Compliant | - | ||
![]() MCM01-001D220J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | - | Polytetrafluoroethylene (PTFE) | - | -55°C~200°C | Bulk | 2015 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | e4 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | - | - | 8532.29.00.20 | 22pF | 500V | - | - | - | unknown | - | - | MICA CAPACITOR | - | Yes | - | - | 4640 | RF, High Frequency | 2.794mm | - | 11.684mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() CDV30FH131JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 130pF | - | TR | 11.1mm | - | unknown | - | - | - | - | - | 1500V | - | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CDV30FH111JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 110pF | - | TR | - | - | unknown | - | - | - | - | - | 1500V | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FK561FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.272W 19.80mmx6.90mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 560pF | - | TR | 11.1mm | - | unknown | - | - | - | 0.437 11.10mm | - | 2500V | - | 7827 | General Purpose | - | 0.870 22.10mm | 19.8mm | 6.9mm | - | ROHS3 Compliant | - | ||
![]() CDV30FH622JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 6200pF | - | - | - | - | - | - | - | - | - | - | 1500V | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FF752GO3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 7500pF | - | - | 11.1mm | - | unknown | - | - | - | - | - | 1000V | - | 8036 | General Purpose | 22.6mm | - | 20.3mm | 9.1mm | - | ROHS3 Compliant | - | ||
![]() CDV30FF562FO3 Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.799Lx0.339W 20.30mmx8.60mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 5600pF | - | TR | 11.1mm | - | unknown | - | - | - | 0.437 11.10mm | - | 1000V | - | 8034 | General Purpose | - | 0.890 22.60mm | 20.3mm | 8.6mm | - | ROHS3 Compliant | - | ||
![]() CDV30FH131GO3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 130pF | - | TR | 11.1mm | - | unknown | - | - | - | - | - | 1500V | - | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CDV30FH111FO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 110pF | - | TR | - | - | unknown | - | - | - | - | - | 1500V | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FH112FO3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 1100pF | - | TR | 11.1mm | - | unknown | - | - | - | - | - | 1500V | - | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CDS19FD472JO3F Cornell Dubilier Electronics (CDE) | 21 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS19 | 0.630Lx0.230W 16.00mmx5.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 4700pF | - | TR | 8.7mm | - | unknown | - | - | - | 0.344 8.70mm | - | 500V | - | 6323 | General Purpose | - | 0.469 11.90mm | 16mm | 5.8mm | - | ROHS3 Compliant | - | ||
![]() CDS10CD060CO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS10 | 0.311Lx0.118W 7.90mmx3.00mm | ±1pF | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -200/+200ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 6pF | - | TR | 3.6mm | - | unknown | - | - | - | 0.142 3.60mm | - | 500V | - | 3112 | General Purpose | - | 0.260 6.60mm | 7.9mm | 3mm | - | ROHS3 Compliant | - | ||
![]() CDS10FC301FO3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 300V | -55°C~125°C | Bulk | 2015 | CDS10 | 0.339Lx0.161W 8.60mmx4.10mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 300pF | - | TR | 3.6mm | - | unknown | - | - | - | 0.142 3.60mm | - | 300V | - | 3416 | General Purpose | - | 0.272 6.90mm | 8.6mm | 4.1mm | - | ROHS3 Compliant | - |