- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Lead Pitch | Capacitor Type | Working Voltage | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Dissipation Factor | Custom Capabilities | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD19FD162FO3F Cornell Dubilier Electronics (CDE) | 59 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.661Lx0.228W 16.80mmx5.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 1600pF | 500V | TR | - | - | - | - | - | 8.7122mm | - | - | 0.343 8.70mm | - | - | - | - | - | - | - | General Purpose | 13.5mm | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD42FC683FO3F Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2013 | CD42 | 1.480Lx0.469W 37.60mmx11.90mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 0.068μF | 300V | TR | 27mm | - | - | - | - | 27.0002mm | - | - | 1.063 27.00mm | - | - | - | - | - | - | - | General Purpose | 23.4mm | 0.921 23.40mm | 37.6mm | 11.9mm | - | - | ROHS3 Compliant | - | ||
![]() CDV30FJ101JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.770Lx0.250W 19.60mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 100pF | - | TR | 11.1mm | - | - | - | - | - | - | - | 0.438 11.10mm | - | 2000V | - | 7725 | - | - | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | - | - | ROHS3 Compliant | - | ||
![]() CMR08F363JPDR Cornell Dubilier Electronics (CDE) | 2599 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 1.449Lx0.382W 36.80mmx9.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 0.036μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | - | - | 1.051 26.70mm | - | 500V | - | - | - | - | - | General Purpose | - | 0.902 22.90mm | 36.8mm | 9.7mm | - | - | ROHS3 Compliant | - | ||
![]() CMR04F301FPCR Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 300V | -55°C~150°C | Bulk | 2015 | CMR | 0.390Lx0.220W 9.90mmx5.60mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 300pF | - | - | 3.8mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.150 3.80mm | - | 300V | - | 3922 | - | - | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | - | ROHS3 Compliant | - | ||
![]() CMR05F201GPDP Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.461Lx0.189W 11.70mmx4.80mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 200pF | - | - | 5.7mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.224 5.70mm | - | 500V | - | 4619 | - | - | - | General Purpose | - | 0.382 9.70mm | 11.7mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() CMR04E680GODM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.370Lx0.189W 9.40mmx4.80mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 68pF | - | - | 3.8mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.150 3.80mm | - | 500V | - | 3719 | - | - | - | General Purpose | - | 0.339 8.60mm | 9.4mm | 4.8mm | - | - | Non-RoHS Compliant | - | ||
![]() CD5CC110DO3 Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2005 | CD5 | 0.272Lx0.110W 6.90mmx2.80mm | ±0.5pF | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | - | 8532.29.00.20 | 11pF | 300V | TR | 3mm | - | unknown | - | - | 2.9972mm | - | - | 0.118 3.00mm | - | - | - | 2711 | - | - | - | General Purpose | 4.8mm | 0.189 4.80mm | 6.9mm | 2.8mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR05F161FPDP Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.461Lx0.189W 11.70mmx4.80mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 160pF | - | - | 5.7mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.224 5.70mm | - | 500V | - | 4619 | - | - | - | General Purpose | - | 0.370 9.40mm | 11.7mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() CD30FD392JO3 Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.772Lx0.260W 19.60mmx6.60mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | 8532.29.00.20 | 3900pF | 500V | TR | - | - | - | - | - | 11.1mm | - | - | 0.437 11.10mm | - | - | 1 mm | 7726 | - | - | - | General Purpose | 21.8mm | 0.858 21.80mm | 19.6mm | 6.6mm | - | - | Non-RoHS Compliant | - | ||
![]() CD6ED500JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2005 | CD6 | 0.276Lx0.094W 7.00mmx2.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) | 8532.29.00.20 | 50pF | 500V | TR | - | - | unknown | - | - | 4.3942mm | - | - | 0.173 4.40mm | - | - | - | 2809 | - | - | - | General Purpose | 4.4mm | 0.173 4.40mm | 7mm | 2.4mm | - | - | Non-RoHS Compliant | - | ||
![]() CDV30FH501GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 500pF | - | - | 11.1mm | - | unknown | - | - | - | - | - | - | - | 1500V | - | 7725 | - | - | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | - | - | ROHS3 Compliant | - | ||
![]() MCM01-010D100D-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | LUG | - | Polytetrafluoroethylene (PTFE) | - | -55°C~200°C | Bulk | 2006 | MCM01 | 0.500Lx0.400W 12.70mmx10.16mm | ±0.5pF | e4 | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | 8532.29.00.20 | 10pF | 500V | - | - | - | - | - | - | - | MICA CAPACITOR | - | - | Yes | - | - | 5040 | - | - | - | RF, High Frequency | 4.191mm | - | 10.16mm | 3.493mm | - | - | ROHS3 Compliant | - | ||
![]() CMR05F331GODR Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.469Lx0.209W 11.90mmx5.30mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 330pF | - | - | - | 5.3mm | - | MIL-PRF-39001 | - | 5.7mm | - | - | 0.224 5.70mm | - | 500V | 600 μm | 4721 | - | - | - | General Purpose | - | 0.390 9.90mm | 11.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CM05ED750FO3 Cornell Dubilier Electronics (CDE) | 21 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | -55°C~125°C | Bulk | - | CM05 | 0.449Lx0.181W 11.40mmx4.60mm | ±1% | - | no | Active | 1 (Unlimited) | - | - | EAR99 | 100 ppm/°C | - | 8532.24.0060 | 75pF | 500V | - | - | - | unknown | - | - | - | - | - | 0.232 5.90mm | - | - | - | - | - | - | - | General Purpose | - | 0.358 9.10mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CD15ED390JO3F Cornell Dubilier Electronics (CDE) | 241 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2005 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 39pF | 500V | TR | - | 4.3mm | - | Not | - | 5.9mm | - | - | 0.232 5.90mm | - | - | 600 μm | - | 500V | - | - | General Purpose | 9.1mm | 0.358 9.10mm | 11.4mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CD15ED680JO3F Cornell Dubilier Electronics (CDE) | 245 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2005 | CD15 | 0.449Lx0.181W 11.40mmx4.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 68pF | 500V | TR | - | 4.6mm | - | Not | - | 5.9mm | - | - | 0.232 5.90mm | - | - | 600 μm | 4518 | 500V | - | - | General Purpose | 9.1mm | 0.358 9.10mm | 11.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CDV30FF511JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | - | 8532.29.00.20 | 510pF | - | - | 11.1mm | - | unknown | - | - | - | - | - | - | - | 1000V | - | - | - | - | Non-Flammable | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDS10FC301GO3 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 300V | -55°C~125°C | Bulk | 2015 | CDS10 | 0.339Lx0.161W 8.60mmx4.10mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | 8532.29.00.20 | 300pF | - | TR | 3.6mm | - | unknown | - | - | - | - | - | 0.142 3.60mm | - | 300V | - | 3416 | - | - | - | General Purpose | - | 0.272 6.90mm | 8.6mm | 4.1mm | - | - | ROHS3 Compliant | - | ||
![]() CD17FD101JO3F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~150°C | Bulk | 2012 | CD17 | 0.449Lx0.181W 11.40mmx4.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 100pF | 500V | TR | - | - | - | - | - | 5.9mm | - | 500V | 0.232 5.90mm | - | - | 600 μm | 4518 | - | 0.0005 % | - | RF, High Q, Low Loss | 9.1mm | 0.358 9.10mm | 11.4mm | 4.6mm | - | No SVHC | ROHS3 Compliant | - |