- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDV30EJ330FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 33pF | - | - | - | 0.437 11.10mm | - | - | General Purpose | - | 0.858 21.80mm | - | - | ROHS3 Compliant | ||
![]() CDV30EJ270FO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 27pF | - | - | - | 0.437 11.10mm | - | - | General Purpose | - | 0.858 21.80mm | - | - | ROHS3 Compliant | ||
![]() CDV30FJ162GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 1600pF | - | 11.1mm | unknown | - | 2000V | 7725 | General Purpose | 21.8mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FJ302JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 3000pF | - | 11.1mm | - | - | 2000V | 7725 | General Purpose | 21.8mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FJ181FO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 180pF | TR | 11.1mm | unknown | 0.437 11.10mm | 2000V | 7725 | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FJ681FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.260W 19.60mmx6.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 680pF | TR | 11.1mm | unknown | 0.437 11.10mm | 2000V | 7726 | General Purpose | - | 0.870 22.10mm | 19.6mm | 6.6mm | ROHS3 Compliant | ||
![]() CDV30FJ391FO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 390pF | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FJ561FO3F Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.260W 19.60mmx6.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 560pF | TR | 11.1mm | unknown | 0.437 11.10mm | 2000V | 7726 | General Purpose | - | 0.870 22.10mm | 19.6mm | 6.6mm | ROHS3 Compliant | ||
![]() CDV30FF122FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1200pF | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FJ161JO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 160pF | - | - | - | - | 2000V | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FF122JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1200pF | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FJ821JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.770Lx0.260W 19.60mmx6.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 820pF | TR | 11.1mm | - | 0.438 11.10mm | 2000V | 7726 | General Purpose | - | 0.870 22.10mm | 19.6mm | 6.6mm | ROHS3 Compliant | ||
![]() CDV30EK240JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 24pF | - | 11.1mm | - | - | 2500V | 7825 | General Purpose | 21.8mm | - | 19.8mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FJ621JO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 620pF | - | 11.1mm | - | - | 2000V | 7725 | General Purpose | 21.8mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30EF620GO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 62pF | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EH330GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 33pF | TR | 11.1mm | unknown | 0.437 11.10mm | 1500V | 7725 | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30EH470GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 47pF | TR | 11.1mm | unknown | 0.437 11.10mm | 1500V | 7725 | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30EF820JO3F Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 82pF | - | - | unknown | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EF510JO3F Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 51pF | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EH360JO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 36pF | - | 11.1mm | - | - | 1500V | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant |