- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Lead Pitch | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDV30FJ821FO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.260W 19.60mmx6.60mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | - | 8532.29.00.20 | 820pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 2000V | 7726 | General Purpose | - | 0.870 22.10mm | 19.6mm | 6.6mm | ROHS3 Compliant | ||
![]() CMR06F202JPDR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.669Lx0.240W 17.00mmx6.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 2000pF | - | - | 8.9mm | - | MIL-PRF-39001 | - | 0.350 8.90mm | 500V | 6724 | General Purpose | - | 0.532 13.50mm | 17mm | 6.1mm | ROHS3 Compliant | ||
![]() CDV30EH470JO3 Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | - | 8532.29.00.20 | 47pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 1500V | 7725 | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30EH560JO3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | - | 8532.29.00.20 | 56pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 1500V | 7725 | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CD42FD223GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CD42 | 1.421Lx0.311W 36.10mmx7.90mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 0.022μF | 500V | TR | 27mm | - | - | 27.0002mm | 1.063 27.00mm | - | - | General Purpose | 22.4mm | 0.882 22.40mm | 36.1mm | 7.9mm | Non-RoHS Compliant | ||
![]() CDV30FJ471GO3 Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.260W 19.60mmx6.60mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | - | 8532.29.00.20 | 470pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 2000V | 7726 | General Purpose | - | 0.870 22.10mm | 19.6mm | 6.6mm | ROHS3 Compliant | ||
![]() CDV30FJ182JO3 Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.791Lx0.339W 20.10mmx8.60mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | - | 8532.29.00.20 | 1800pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 2000V | 7934 | General Purpose | - | 0.890 22.60mm | 20.1mm | 8.6mm | ROHS3 Compliant | ||
![]() CDV30EH360GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | - | 8532.29.00.20 | 36pF | - | TR | 11.1mm | unknown | - | - | - | 1500V | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FK132JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | - | 8532.29.00.20 | 1300pF | - | TR | 11.1mm | unknown | - | - | - | 2500V | 7827 | General Purpose | 22.1mm | - | 19.8mm | 6.9mm | ROHS3 Compliant | ||
![]() CDS19FD392FO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS19 | 0.630Lx0.209W 16.00mmx5.30mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | - | 8532.29.00.20 | 3900pF | - | TR | 8.7mm | unknown | - | - | 0.343 8.70mm | 500V | 6321 | General Purpose | - | 0.469 11.90mm | 16mm | 5.3mm | ROHS3 Compliant | ||
![]() CDS19FC622JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 300V | -55°C~125°C | Bulk | 2015 | CDS19 | 0.640Lx0.260W 16.30mmx6.60mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 70ppm/Cel ppm/°C | - | 8532.29.00.20 | 6200pF | - | TR | 8.7mm | unknown | - | - | 0.344 8.70mm | 300V | 6426 | General Purpose | - | 0.480 12.20mm | 16.3mm | 6.6mm | ROHS3 Compliant | ||
![]() CDV30FH432FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 4300pF | - | - | 11.1mm | unknown | - | - | - | 1500V | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH752GO3F Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 7500pF | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FF103GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.819Lx0.421W 20.80mmx10.70mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 10000pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 1000V | 8242 | General Purpose | - | 0.909 23.10mm | 20.8mm | 10.7mm | ROHS3 Compliant | ||
![]() CDV30FH512FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 5100pF | - | - | 11.1mm | unknown | - | - | - | 1500V | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH241JO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 240pF | - | - | 11.1mm | - | - | - | - | 1500V | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH501JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 500pF | - | - | 11.1mm | - | - | - | - | 1500V | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH911JO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 910pF | - | - | - | - | - | - | - | 1500V | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EF240GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 24pF | - | - | - | unknown | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FF101GO3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 100pF | - | - | - | unknown | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant |