- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Lead Pitch | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDV30FJ102FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.280W 19.80mmx7.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 1000pF | TR | 11.1mm | - | unknown | - | - | 0.437 11.10mm | 2000V | - | 7828 | General Purpose | - | 0.882 22.40mm | 19.8mm | 7.1mm | ROHS3 Compliant | ||
![]() CDV30EF240JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 24pF | - | - | - | unknown | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EF300JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 30pF | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FK501FO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 500pF | - | 11.1mm | - | unknown | - | - | - | 2500V | - | 7827 | General Purpose | 22.1mm | - | 19.8mm | 6.9mm | ROHS3 Compliant | ||
![]() CDV30FK511FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 510pF | - | 11.1mm | - | unknown | - | - | - | 2500V | - | 7827 | General Purpose | 22.1mm | - | 19.8mm | 6.9mm | ROHS3 Compliant | ||
![]() CDV30FH302GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 3000pF | - | 11.1mm | - | unknown | - | - | - | 1500V | - | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH162FO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 1600pF | - | 11.1mm | - | unknown | - | - | - | 1500V | - | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CMR06F332JPDR Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2005 | CMR | 0.681Lx0.291W 17.30mmx7.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 3300pF | - | - | 7.4mm | - | MIL-PRF-39001 | 8.9mm | 0.350 8.90mm | 500V | 800 μm | 6829 | General Purpose | - | 0.551 14.00mm | 17.3mm | - | ROHS3 Compliant | ||
![]() CDV30FF113JO3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | - | 8532.29.00.20 | 0.011μF | TR | 11.1mm | - | unknown | - | - | - | 1000V | - | 8036 | General Purpose | 22.6mm | - | 20.3mm | 9.1mm | ROHS3 Compliant | ||
![]() CDV30FH242FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 2400pF | - | 11.1mm | - | unknown | - | - | - | 1500V | - | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH392GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.799Lx0.358W 20.30mmx9.10mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 3900pF | TR | 11.1mm | - | unknown | - | - | 0.437 11.10mm | 1500V | - | 8036 | General Purpose | - | 0.890 22.60mm | 20.3mm | 9.1mm | ROHS3 Compliant | ||
![]() CDV30FH302FO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 3000pF | - | 11.1mm | - | unknown | - | - | - | 1500V | - | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH752JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 7500pF | - | - | - | - | - | - | - | 1500V | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FH682GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.831Lx0.421W 21.10mmx10.70mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 6800pF | TR | 11.1mm | - | unknown | - | - | 0.437 11.10mm | 1500V | - | 8342 | General Purpose | - | 0.921 23.40mm | 21.1mm | 10.7mm | ROHS3 Compliant | ||
![]() CDV30FH392FO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.799Lx0.358W 20.30mmx9.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 3900pF | TR | 11.1mm | - | unknown | - | - | 0.437 11.10mm | 1500V | - | 8036 | General Purpose | - | 0.890 22.60mm | 20.3mm | 9.1mm | ROHS3 Compliant | ||
![]() CDV30FH512GO3F Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 5100pF | - | 11.1mm | - | unknown | - | - | - | 1500V | - | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FK511JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 510pF | - | 11.1mm | - | - | - | - | - | 2500V | - | 7827 | General Purpose | 22.1mm | - | 19.8mm | 6.9mm | ROHS3 Compliant | ||
![]() CDV30FH111GO3 Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | - | 8532.29.00.20 | 110pF | TR | - | - | unknown | - | - | - | 1500V | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FF272JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 2700pF | - | - | - | unknown | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FH751JO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 750pF | - | 11.1mm | - | - | - | - | - | 1500V | - | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant |