- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDV30FH511JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 510pF | - | - | 11.1mm | - | - | - | - | - | 1500V | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FJ241JO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 240pF | - | - | 11.1mm | - | - | - | - | - | 2000V | 7725 | General Purpose | 21.8mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FJ501JO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 500pF | - | - | 11.1mm | - | - | - | - | - | 2000V | 7725 | General Purpose | 21.8mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30EF750JO3F Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 75pF | - | - | - | unknown | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FH151JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | 8532.29.00.20 | 150pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | - | 1500V | 7725 | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FF102JO3F Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 1000pF | - | - | - | unknown | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FJ151GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 150pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | - | 2000V | 7725 | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH252JO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 2500pF | - | - | - | - | - | - | - | - | 1500V | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FH911GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 910pF | - | - | - | unknown | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() MCM01-009D130J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | GULL WING | Polytetrafluoroethylene (PTFE) | - | -55°C~200°C | Bulk | 2006 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | e4 | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | 8532.29.00.20 | 13pF | 500V | - | - | - | - | MICA CAPACITOR | - | Yes | - | 4640 | RF, High Frequency | 4.191mm | - | 15.367mm | 10.16mm | ROHS3 Compliant | ||
![]() CDV30FH181GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 180pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | - | 1500V | 7725 | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH821GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 820pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | - | 1500V | 7725 | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH681GO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 680pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | - | 1500V | 7725 | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30EF300FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EF270FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 27pF | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FH161GO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 160pF | - | - | 11.1mm | unknown | - | - | - | - | 1500V | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FK471GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.272W 19.80mmx6.90mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | 8532.29.00.20 | 470pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | - | 2500V | 7827 | General Purpose | - | 0.870 22.10mm | 19.8mm | 6.9mm | ROHS3 Compliant | ||
![]() CDV19FF362JO3 Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | -55°C~125°C | Bulk | 2012 | CDV19 | - | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | 8532.29.00.20 | 3600pF | 1kV | TR | - | unknown | 8.7mm | - | - | - | 1000V | 6419 | General Purpose | 15.2mm | - | 18.5mm | 10.2mm | ROHS3 Compliant | ||
![]() CDS19FD102JO3F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS19 | 0.620Lx0.160W 15.70mmx4.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin (Sn) | 8532.29.00.20 | 1000pF | - | TR | 8.7mm | unknown | - | - | 0.344 8.70mm | - | 500V | 6216 | General Purpose | - | 0.461 11.70mm | 15.7mm | 4.1mm | ROHS3 Compliant | ||
![]() CD10ED510GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2011 | CD10 | 0.370Lx0.189W 9.40mmx4.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 51pF | 500V | TR | 3.6mm | - | 3.6068mm | - | 0.142 3.60mm | - | - | 3719 | General Purpose | - | 0.339 8.60mm | 9.4mm | 4.8mm | ROHS3 Compliant |