- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Dissipation Factor | Custom Capabilities | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD15FC561JO3F Cornell Dubilier Electronics (CDE) | 198 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD15 | 0.461Lx0.209W 11.70mmx5.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 560pF | 300V | TR | - | 5.3mm | - | Not | - | - | - | 5.9mm | - | - | - | 0.232 5.90mm | - | 600 μm | - | 300V | - | - | General Purpose | 9.7mm | 0.382 9.70mm | 11.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD15ED470DO3F Cornell Dubilier Electronics | 245 | - | Datasheet | - | - | - | Radial | - | - | 2 | MICA | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | EAR99 | 20 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 47pF | 500V | TR | - | - | - | - | 500V | - | - | 5.9mm | MICA CAPACITOR | 2.54mm | - | - | - | - | 4517 | - | - | - | - | 9.1mm | - | - | 11.4mm | - | No SVHC | RoHS Compliant | - | ||
![]() MC22FF821J-F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | Mica | 480.014126mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | 25 ppm/°C | TIN | - | - | - | 820pF | 1kV | - | - | - | - | - | - | 5750 | 2220 | - | - | - | - | - | 1000V | - | - | - | 0.1 % | - | RF, High Q, Low Loss | 4mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD19FD102GO3F Cornell Dubilier Electronics (CDE) | 130 | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD19 | 0.650Lx0.220W 16.50mmx5.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 1000pF | 500V | TR | - | 5.6mm | - | Not | - | - | - | 8.7mm | - | - | - | 0.343 8.70mm | - | 800 μm | - | 500V | - | - | General Purpose | - | 0.520 13.20mm | 16.5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CD15CD010DO3F Cornell Dubilier Electronics (CDE) | 347 | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 1pF | 500V | TR | 5.9mm | - | - | - | - | - | - | 5.8928mm | - | - | - | 0.232 5.90mm | - | - | 4517 | - | - | - | General Purpose | - | 0.358 9.10mm | 11.4mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CD30FD472FO3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.780Lx0.272W 19.81mmx6.90mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 4700pF | 500V | TR | 11.1mm | - | - | - | - | - | - | 11.0998mm | - | - | - | 0.437 11.10mm | - | - | 7827 | - | - | - | General Purpose | 21.8mm | 0.858 21.80mm | 19.8mm | 6.9mm | - | - | Non-RoHS Compliant | - | ||
![]() CD30FD202FO3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD30 | 0.772Lx0.240W 19.60mmx6.10mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 2000pF | 500V | TR | 11.1mm | - | - | - | - | - | - | 11.0998mm | - | - | - | 0.437 11.10mm | - | - | 7725 | - | - | - | General Purpose | 21.6mm | 0.850 21.60mm | 19.6mm | 6.4mm | - | - | Non-RoHS Compliant | - | ||
![]() CD19FC622JO3 Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD19 | 0.689Lx0.319W 17.50mmx8.10mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 6200pF | 300V | TR | - | - | - | - | - | - | - | 8.7mm | - | - | - | 0.343 8.70mm | - | 800 μm | 6831 | - | - | - | General Purpose | 14.2mm | 0.559 14.20mm | 17.3mm | 7.9mm | - | - | Non-RoHS Compliant | - | ||
![]() CM04FD181FO3 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CM04 | 0.390Lx0.209W 9.90mmx5.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 180pF | 500V | - | - | - | - | - | - | - | - | - | - | - | Mica | 0.142 3.60mm | - | - | - | - | - | - | General Purpose | - | 0.370 9.40mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CD10ED220DO3 Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD10 | 0.358Lx0.189W 9.10mmx4.80mm | ±0.5pF | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | - | - | - | 8532.29.00.20 | 22pF | 500V | TR | 3.6mm | - | - | - | - | - | - | 3.6068mm | - | - | - | 0.142 3.60mm | - | - | 3619 | - | - | - | General Purpose | 8.4mm | 0.331 8.40mm | 9.1mm | 4.8mm | - | - | Non-RoHS Compliant | - | ||
![]() CDV30FF241GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 240pF | - | - | 11.1mm | - | unknown | - | - | - | - | - | - | - | - | - | 1000V | - | - | - | - | Non-Flammable | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FF242FO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2400pF | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FF241FO3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 240pF | - | - | 11.1mm | - | unknown | - | - | - | - | - | - | - | - | - | 1000V | - | - | - | - | Non-Flammable | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD10FD121JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD10 | 0.382Lx0.201W 9.70mmx5.10mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 120pF | 500V | TR | - | 5.1mm | - | Not | - | - | - | 3.6mm | - | - | - | 0.142 3.60mm | - | 400 μm | 3820 | - | - | - | General Purpose | 8.9mm | 0.350 8.90mm | 9.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CD17CD120JO3 Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | - | -55°C~150°C | Bulk | 2009 | CD17 | 0.449Lx0.169W 11.40mmx4.30mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -200/+200ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 12pF | 500V | TR | 5.9mm | - | - | - | - | - | - | - | - | - | - | 0.232 5.90mm | - | - | 4517 | - | 0.05 % | - | RF, High Q, Low Loss | 9.1mm | 0.358 9.10mm | 11.4mm | 4.3mm | - | - | Non-RoHS Compliant | - | ||
![]() CD19FD182JO3F Cornell Dubilier Electronics (CDE) | 84 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD19 | 0.669Lx0.240W 17.00mmx6.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 1800pF | 500V | TR | - | 6.1mm | - | Not | - | - | - | 8.7mm | - | - | - | 0.343 8.70mm | - | 800 μm | - | 500V | - | - | General Purpose | 13.5mm | 0.532 13.50mm | 17mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CD15FD151JO3 Cornell Dubilier Electronics (CDE) | 473 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD15 | 0.461Lx0.189W 11.70mmx4.80mm | ±5% | - | no | Active | Not Applicable | 2 | - | EAR99 | 70 ppm/°C | - | - | - | - | 150pF | 500V | TR | - | 4.8mm | - | Not | - | - | - | 5.9mm | - | - | - | 0.232 5.90mm | - | 600 μm | 4619 | - | - | - | General Purpose | 9.4mm | 0.370 9.40mm | 11.7mm | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() CM06FD102GO3 Cornell Dubilier Electronics (CDE) | 89 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 500V | -55°C~125°C | Bulk | 2006 | CM06 | 0.650Lx0.220W 16.50mmx5.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 1000pF | 500V | - | - | 5.6mm | - | MIL-C-5 | - | - | - | 8.7mm | - | - | - | 0.343 8.70mm | - | 800 μm | - | - | - | - | General Purpose | - | 0.520 13.20mm | 16.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CDV19EF820JO3F Cornell Dubilier Electronics (CDE) | 133 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | - | -55°C~125°C | Bulk | 2005 | CDV19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 82pF | 1kV | TR | 8.7mm | - | - | - | - | - | - | 8.7122mm | - | - | - | 0.343 8.70mm | 1000V | - | 6419 | - | - | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | 4.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDV19CF150JO3F Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CDV19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 15pF | 1kV | TR | 8.7mm | - | - | - | - | - | - | 8.7122mm | - | - | - | 0.343 8.70mm | 1000V | - | 6419 | - | - | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | 4.8mm | - | - | ROHS3 Compliant | - |