- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Lead Pitch | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Rated (AC) Voltage (URac) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMR08F563JPCM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 300V | -55°C~150°C | Bulk | 2015 | CMR | 1.461Lx0.421W 37.10mmx10.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 0.056μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | 1.051 26.70mm | 300V | - | - | - | General Purpose | - | 0.909 23.10mm | 37.1mm | 10.7mm | - | ROHS3 Compliant | ||
![]() CMR08F683JOCM Cornell Dubilier Electronics (CDE) | 2402 |
| Datasheet | 10 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 300V | -55°C~125°C | Bulk | - | CMR | 1.480Lx0.469W 37.60mmx11.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 0.068μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | 1.051 26.70mm | 300V | - | - | - | General Purpose | - | 0.917 23.30mm | 37.6mm | 11.9mm | - | Non-RoHS Compliant | ||
![]() CDV30FH822FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.839Lx0.461W 21.30mmx11.70mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8200pF | - | TR | 11.1mm | - | unknown | - | - | - | 0.437 11.10mm | 1500V | - | 8446 | - | General Purpose | - | 0.929 23.60mm | 21.3mm | 11.7mm | - | ROHS3 Compliant | ||
![]() CDV30FK511JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | -55°C~125°C | Bulk | 2011 | CDV30 | - | ±5% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | 8532.29.00.20 | 510pF | 2.5kV | TR | 11.1mm | - | unknown | - | - | - | - | 2500V | - | 7827 | - | General Purpose | 22.1mm | - | 19.8mm | 6.9mm | - | ROHS3 Compliant | ||
![]() CMR04C1R0DODR Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.358Lx0.189W 9.10mmx4.80mm | ±0.5pF | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -200/+200ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 1pF | - | - | 3.8mm | - | - | - | MIL-PRF-39001 | - | 0.150 3.80mm | 500V | - | 3619 | - | General Purpose | - | 0.331 8.40mm | 9.1mm | 4.8mm | - | Non-RoHS Compliant | ||
![]() CDV30EK270JO3 Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.252W 19.80mmx6.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | - | - | 8532.29.00.20 | 27pF | - | TR | 11.1mm | - | unknown | - | - | - | 0.437 11.10mm | 2500V | - | 7825 | - | General Purpose | - | 0.858 21.80mm | 19.8mm | 6.4mm | - | ROHS3 Compliant | ||
![]() CDV30FJ181JO3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | 8532.29.00.20 | 180pF | - | TR | 11.1mm | - | unknown | - | - | - | 0.437 11.10mm | 2000V | - | 7725 | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | - | ROHS3 Compliant | ||
![]() CDV30EK750JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | - | - | 8532.29.00.20 | 75pF | - | TR | 11.1mm | - | unknown | - | - | - | - | 2500V | - | 7825 | - | General Purpose | 21.8mm | - | 19.8mm | 6.4mm | - | ROHS3 Compliant | ||
![]() CDV30FK621FO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 620pF | - | - | 11.1mm | - | unknown | - | - | - | - | 2500V | - | 7827 | - | General Purpose | 22.1mm | - | 19.8mm | 6.9mm | - | ROHS3 Compliant | ||
![]() CDV30FH101FO3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | 8532.29.00.20 | 100pF | - | TR | 11.1mm | - | unknown | - | - | - | 0.437 11.10mm | 1500V | - | 7725 | - | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | - | ROHS3 Compliant | ||
![]() CDV30FH751FO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 750pF | - | - | 11.1mm | - | unknown | - | - | - | - | 1500V | - | 7725 | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | - | ROHS3 Compliant | ||
![]() CDV30FH222GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.791Lx0.311W 20.10mmx7.90mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 2200pF | - | TR | 11.1mm | - | unknown | - | - | - | 0.437 11.10mm | 1500V | - | 7931 | - | General Purpose | - | 0.882 22.40mm | 20.1mm | 7.9mm | - | ROHS3 Compliant | ||
![]() CDV30FH332JO3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | - | -55°C~125°C | Bulk | 2011 | CDV30 | 0.799Lx0.350W 20.30mmx8.90mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | 8532.29.00.20 | 3300pF | 1.5kV | TR | 11.1mm | - | unknown | - | - | - | 0.437 11.10mm | 1500V | - | 8225 | - | General Purpose | - | 0.890 22.60mm | 20.8mm | 6.4mm | - | ROHS3 Compliant | ||
![]() CDV30FH911FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 910pF | - | - | - | - | unknown | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDV19FF252GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV19 | - | ±2% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 2500pF | - | - | - | - | unknown | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD16FD561JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CD16 | 0.461Lx0.181W 11.70mmx4.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | RATED AC VOLTAGE(V) : 300 | 8532.29.00.20 | 560pF | 500V | TR | 5.944mm | - | - | - | - | 5.9436mm | 0.234 5.94mm | - | - | 4618 | 300V | RF, High Q, Low Loss | - | 0.500 12.70mm | 11.7mm | 4.6mm | - | ROHS3 Compliant | ||
![]() CD19FD512GO3F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.709Lx0.370W 18.00mmx9.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 70 ppm/°C | Tin (Sn) | - | 8532.29.00.20 | 5100pF | 500V | TR | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | - | General Purpose | - | 0.591 15.00mm | - | - | - | ROHS3 Compliant | ||
![]() CD19FD152JO3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2006 | CD19 | 0.661Lx0.228W 16.80mmx5.80mm | ±5% | - | no | Active | Not Applicable | 2 | EAR99 | 70 ppm/°C | - | - | 8532.29.00.20 | 1500pF | 500V | TR | - | 5.8mm | - | Not | - | 8.7mm | 0.343 8.70mm | - | 800 μm | 6623 | - | General Purpose | 13.2mm | 0.520 13.20mm | 16.8mm | - | No | Non-RoHS Compliant | ||
![]() CDS10ED560FO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS10 | 0.311Lx0.130W 7.90mmx3.30mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | - | - | 8532.29.00.20 | 56pF | - | TR | 3.6mm | - | unknown | - | - | - | 0.142 3.60mm | 500V | - | 3113 | - | General Purpose | - | 0.260 6.60mm | 7.9mm | 3.3mm | - | ROHS3 Compliant | ||
![]() CDS10ED500FO3 Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS10 | 0.311Lx0.118W 7.90mmx3.00mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | - | - | 8532.29.00.20 | 50pF | - | TR | 3.6mm | - | unknown | - | - | - | 0.142 3.60mm | 500V | - | 3112 | - | General Purpose | - | 0.260 6.60mm | 7.9mm | 3mm | - | ROHS3 Compliant |