- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Ripple Current | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIN02-002DC270J-F Cornell Dubilier Electronics (CDE) | 241 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | Nonstandard SMD | - | - | 2 | Mica | - | - | -55°C~200°C | Bulk | 2013 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | - | - | - | 27pF | 300V | - | - | 5.26mm | - | - | - | - | - | 7.5mm | - | Yes | - | - | - | 300V | 20A | - | RF, High Frequency | 1.651mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD17CD180JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~150°C | Bulk | 2013 | CD17 | 0.449Lx0.169W 11.40mmx4.30mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -200/+200ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 18pF | 500V | TR | 5.9mm | - | - | - | - | - | - | 5.8928mm | 0.232 5.90mm | - | - | - | 4517 | - | - | 0.05 % | RF, High Q, Low Loss | 9.1mm | 0.358 9.10mm | 11.4mm | 4.3mm | Non-RoHS Compliant | - | ||
![]() CDV19EF200JO3 Cornell Dubilier Electronics (CDE) | 45 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CDV19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | - | - | - | 8532.29.00.20 | 20pF | 1kV | TR | - | - | unknown | - | - | - | - | 8.7mm | 0.343 8.70mm | - | 1000V | 800 μm | 6419 | - | - | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | 4.8mm | Non-RoHS Compliant | - | ||
![]() D105F391JO3F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 390pF | 1kV | TR | 3.6mm | - | unknown | - | - | - | - | 3.6068mm | 0.142 3.60mm | - | 500V | - | 3922 | - | - | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | ROHS3 Compliant | - | ||
![]() CD4ED470JO3F Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD4 | 0.291Lx0.110W 7.40mmx2.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | Screw | - | 100 ppm/°C | - | - | - | - | 47pF | 500V | - | - | - | unknown | - | - | - | - | 2.4892mm | 0.098 2.50mm | - | - | - | - | - | - | - | RF, High Frequency | 5.6mm | 0.220 5.60mm | - | - | ROHS3 Compliant | - | ||
![]() MCM01-001D200M-F Cornell Dubilier Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | - | Mica | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | - | - | - | 100 ppm/°C | - | 200°C | -55°C | - | 20pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | - | 11.684mm | 10.16mm | RoHS Compliant | - | ||
![]() MCM01-009D220J-F Cornell Dubilier Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | 4 | Mica | - | - | - | Bulk | - | MCM(PTFE) | - | 5% | e4 | - | - | - | 2 | - | EAR99 | 100 ppm/°C | Silver (Ag) | 200°C | -55°C | 8532.29.00.20 | 22pF | 500V | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 4.191mm | - | 11.684mm | 10.16mm | RoHS Compliant | - | ||
![]() CDV19EF470JO3 Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CDV19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | - | - | - | 8532.29.00.20 | 47pF | 1kV | TR | 8.7mm | - | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | 1000V | - | 6419 | - | - | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | 4.8mm | Non-RoHS Compliant | - | ||
![]() CMR06F681FODR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 0.650Lx0.209W 16.50mmx5.30mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 680pF | - | - | 8.9mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.350 8.90mm | - | 500V | - | 6521 | - | - | - | General Purpose | - | 0.512 13.00mm | 16.5mm | 5.3mm | Non-RoHS Compliant | - | ||
![]() CM06FD681JO3 Cornell Dubilier Electronics (CDE) | 21 |
| - | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | - | -55°C~125°C | Bulk | 2006 | CM06 | 0.650Lx0.209W 16.50mmx5.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | 70 ppm/°C | - | - | - | - | 680pF | 500V | - | - | 5.3mm | unknown | MIL-C-5 | - | - | - | 8.7mm | 0.343 8.70mm | - | - | 800 μm | - | - | - | - | General Purpose | - | 0.512 13.00mm | - | - | Non-RoHS Compliant | - | ||
![]() CD18FD202JO3 Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~150°C | Bulk | 2009 | CD18 | 0.669Lx0.240W 17.00mmx6.10mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 2000pF | 500V | TR | 8.7mm | - | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | 6724 | - | - | 0.05 % | RF, High Q, Low Loss | 13.5mm | 0.532 13.50mm | 17mm | 6.1mm | Non-RoHS Compliant | - | ||
![]() MC12FA391J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | Mica | 15.989131mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 390pF | 100V | - | - | - | - | - | - | 3225 | 1210 | - | - | Yes | - | - | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | 2.5mm | ROHS3 Compliant | - | ||
![]() MIN02-002DC400J-F Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 300V | -55°C~200°C | Bulk | 2012 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 40pF | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 1.651mm | - | 5.5372mm | 10.16mm | ROHS3 Compliant | - | ||
![]() MC22FF241J-F Cornell Dubilier Electronics (CDE) | 231 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | Mica | 480.014126mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 240pF | 1kV | - | - | - | - | - | - | 5750 | 2220 | - | - | Yes | 1000V | - | - | - | - | 0.1 % | RF, High Q, Low Loss | 4mm | 0.157 4.00mm | 5.7mm | 5mm | ROHS3 Compliant | - | ||
![]() MC22FF271J-F Cornell Dubilier Electronics (CDE) | 90 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | Mica | 480.014126mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 270pF | 1kV | - | - | - | - | - | - | 5750 | 2220 | - | - | Yes | 1000V | - | - | - | - | 0.1 % | RF, High Q, Low Loss | 4mm | 0.157 4.00mm | 5.7mm | 5mm | ROHS3 Compliant | - | ||
![]() MCM01-010EF680J-F Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 1kV | -55°C~200°C | Bulk | 2006 | MCM01 | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 68pF | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 12.7mm | 10.16mm | ROHS3 Compliant | - | ||
![]() CD19FD271FO3 Cornell Dubilier Electronics (CDE) | 110 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD19 | 0.642Lx0.189W 16.30mmx4.80mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 270pF | 500V | TR | 8.7mm | - | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | 6419 | - | - | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | 4.8mm | Non-RoHS Compliant | - | ||
![]() MIN02-002CC3R5D-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 300V | -55°C~200°C | Tape & Reel (TR) | 2015 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 200°C | -55°C | - | 3.5pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 1.651mm | - | 5.5372mm | 10.16mm | ROHS3 Compliant | - | ||
![]() MCM01-002ED201J-F Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 500V | -55°C~200°C | Bulk | 2006 | MCM01 | - | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 200pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 11.684mm | 10.16mm | ROHS3 Compliant | - | ||
![]() MCM01-009EF131J-F Cornell Dubilier Electronics (CDE) | 298 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | - | -55°C~200°C | Bulk | 2006 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | - | - | 8532.29.00.20 | 130pF | 1kV | - | - | - | - | - | - | - | - | - | - | Yes | 1000V | - | 4640 | - | - | - | RF, High Frequency | 4.191mm | - | 15.367mm | 10.16mm | ROHS3 Compliant | - |