- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Dissipation Factor | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCHN38FK331J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 2.5kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 330pF | - | TRAY | - | - | AEC-Q200 | - | - | - | - | 2500V | - | 4341 | - | - | - | RF, High Q, Low Loss | - | 0.160 4.06mm | 9.65mm | 9.65mm | - | ROHS3 Compliant | ||
![]() MCHN38FK681J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 2.5kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 680pF | - | TRAY | - | - | AEC-Q200 | - | - | - | - | 2500V | - | 4341 | - | - | - | RF, High Q, Low Loss | - | 0.240 6.10mm | 9.65mm | 9.65mm | - | ROHS3 Compliant | ||
![]() MCHN38FM181J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 4kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 180pF | - | TRAY | - | - | AEC-Q200 | - | - | - | - | 4000V | - | 4341 | - | - | - | RF, High Q, Low Loss | - | 0.240 6.10mm | 9.65mm | 9.65mm | - | ROHS3 Compliant | ||
![]() MCH38FK391J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 2.5kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCH | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 390pF | - | TRAY | - | - | AEC-Q200 | 9696 | 3838 | - | - | 2500V | - | 4341 | - | - | - | RF, High Q, Low Loss | 4.06mm | 0.160 4.06mm | 9.65mm | 9.65mm | - | ROHS3 Compliant | ||
![]() MCH38FK271J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 2.5kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCH | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 270pF | - | TRAY | - | - | AEC-Q200 | - | - | - | - | 2500V | - | 4341 | - | - | - | RF, High Q, Low Loss | 4.06mm | 0.160 4.06mm | 9.65mm | 9.65mm | - | ROHS3 Compliant | ||
![]() MCHN38FM470J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 4kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 47pF | - | TRAY | - | - | AEC-Q200 | - | - | - | - | 4000V | - | 4341 | - | - | - | RF, High Q, Low Loss | - | 0.120 3.05mm | 9.65mm | 9.65mm | - | ROHS3 Compliant | ||
![]() CD18FD431JO3 Cornell Dubilier Electronics | In Stock | - | Datasheet | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | Mica | - | - | - | - | - | - | 5% | - | no | - | - | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | 150°C | -55°C | 8532.29.00.20 | 430pF | 500V | TR | 8.7mm | - | - | - | - | - | - | - | - | 6420 | 0.05 % | - | - | - | 13mm | - | 16.3mm | 5.1mm | - | Non-RoHS Compliant | ||
![]() CD18FD162JO3 Cornell Dubilier Electronics | In Stock | - | Datasheet | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | Mica | - | - | - | - | - | - | 5% | - | no | - | - | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | 150°C | -55°C | 8532.29.00.20 | 1.6nF | 500V | TR | 8.7mm | - | - | - | - | - | - | - | - | 6623 | 0.05 % | - | - | - | 13.5mm | - | 16.8mm | 5.8mm | - | RoHS Compliant | ||
![]() CD18FD362JO3F Cornell Dubilier Electronics | In Stock | - | Datasheet | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | Mica | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | 8532.29.00.20 | 3.6nF | 500V | TR | 8.7mm | - | - | - | - | - | - | - | - | 6830 | 0.05 % | - | - | - | 14.2mm | - | 17.3mm | 7.6mm | - | Non-RoHS Compliant | ||
![]() CDA15CD050DO3 Cornell Dubilier Electronics | 148 |
| - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | Mica | - | - | - | - | - | - | - | - | no | - | - | 2 | - | EAR99 | 200 ppm/°C | - | 125°C | -55°C | 8532.29.00.20 | 5pF | 500V | TR | - | - | - | - | - | 5.1mm | - | - | - | 4314 | - | 10% | 10% | - | 9.1mm | - | 10.9mm | 3.6mm | Unknown | Non-RoHS Compliant | ||
![]() CDS10CD080DO3F Cornell Dubilier Electronics (CDE) | 81 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS10 | 0.310Lx0.120W 7.90mmx3.00mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -200/+200ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 8pF | - | TR | 3.6mm | unknown | - | - | - | - | 0.141 3.60mm | 500V | - | 3112 | - | - | - | General Purpose | - | 0.260 6.60mm | 7.9mm | 3mm | - | ROHS3 Compliant | ||
![]() MCH38FM390J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 4kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCH | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 39pF | - | TRAY | - | - | AEC-Q200 | - | - | - | - | 4000V | - | 4341 | - | - | - | RF, High Q, Low Loss | 3.05mm | 0.120 3.05mm | 9.65mm | 9.65mm | - | ROHS3 Compliant | ||
![]() MCHN38FM180J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 4kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 18pF | - | TRAY | - | - | AEC-Q200 | - | - | - | - | 4000V | - | 4341 | - | - | - | RF, High Q, Low Loss | - | 0.080 2.03mm | 9.65mm | 9.65mm | - | ROHS3 Compliant | ||
![]() MCHN38FM151J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 4kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 150pF | - | TRAY | - | - | AEC-Q200 | - | - | - | - | 4000V | - | 4341 | - | - | - | RF, High Q, Low Loss | - | 0.160 4.06mm | 9.65mm | 9.65mm | - | ROHS3 Compliant | ||
![]() MCHN38FK561J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 2.5kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 560pF | - | TRAY | - | - | AEC-Q200 | - | - | - | - | 2500V | - | 4341 | - | - | - | RF, High Q, Low Loss | - | 0.240 6.10mm | 9.65mm | 9.65mm | - | ROHS3 Compliant | ||
![]() MCHN38FK821J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 2.5kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 820pF | - | TRAY | - | - | AEC-Q200 | - | - | - | - | 2500V | - | 4341 | - | - | - | RF, High Q, Low Loss | - | 0.240 6.10mm | 9.65mm | 9.65mm | - | ROHS3 Compliant | ||
![]() CD30FD123JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.799Lx0.358W 20.30mmx9.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 0.012μF | 500V | TR | 11.1mm | - | - | - | - | 11.0998mm | 0.437 11.10mm | - | - | 8036 | - | - | - | General Purpose | - | 0.890 22.60mm | 20.3mm | 9.1mm | - | ROHS3 Compliant | ||
![]() CD4FD121FO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | -55°C~125°C | Bulk | 2005 | CD4 | 0.291Lx0.110W 7.40mmx2.80mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | 70 ppm/°C | - | - | - | - | 120pF | 500V | - | - | unknown | - | - | - | 2.4892mm | 0.098 2.50mm | - | - | - | - | - | - | RF, High Frequency | 5.6mm | 0.240 6.10mm | - | - | - | ROHS3 Compliant | ||
![]() CD4FC751GO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | -55°C~125°C | Bulk | 2013 | CD4 | 0.339Lx0.161W 8.60mmx4.10mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | 70 ppm/°C | - | - | - | - | 750pF | 300V | - | - | unknown | - | - | - | 2.4892mm | 0.098 2.50mm | - | - | - | - | - | - | RF, High Frequency | 7.9mm | 0.311 7.90mm | - | - | - | ROHS3 Compliant | ||
![]() CD30FD103FO3 Cornell Dubilier Electronics (CDE) | 26 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2005 | CD30 | 0.799Lx0.339W 20.30mmx8.60mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 10000pF | 500V | TR | - | - | - | - | - | 11.1mm | 0.437 11.10mm | - | 1 mm | 8034 | - | - | - | General Purpose | 22.6mm | 0.890 22.60mm | 20.3mm | 8.6mm | - | Non-RoHS Compliant |