- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDV19EF510JO3F Cornell Dubilier Electronics (CDE) | 42 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CDV19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 51pF | 1kV | - | 8.7mm | - | - | - | - | - | - | 8.7122mm | - | 0.343 8.70mm | - | 1000V | - | 6419 | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() MIN02-002EC600J-F Cornell Dubilier Electronics (CDE) | 241 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 300V | -55°C~200°C | Bulk | 2012 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 60pF | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 1.651mm | - | 5.5372mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() MCM01-009ED181G-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 500V | -55°C~200°C | Bulk | 2015 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±2% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 180pF | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCM01-009DF270J-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 1kV | -55°C~200°C | Bulk | 2015 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 27pF | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC12CD070D-F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | Mica | 15.989131mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 7pF | 500V | - | - | - | - | - | - | 3225 | 1210 | - | - | - | Yes | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() MC18FA301J-F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | Mica | 26.988746mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 300pF | 100V | - | - | - | - | - | - | 4532 | 1812 | - | - | - | Yes | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | 4.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC12EF150J-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | Mica | 15.989131mg | - | -55°C~125°C | Bulk | 2012 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 15pF | 1kV | - | - | - | - | - | - | 3225 | 1210 | - | - | - | Yes | 1000V | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() CM05ED200J03 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | 5% | - | - | - | - | - | Radial | - | 100 ppm/°C | - | 125°C | -55°C | - | 20pF | - | - | - | - | - | - | - | - | - | - | Mica | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC12ED270G-F Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | Mica | 15.989131mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 27pF | 500V | - | - | - | unknown | - | - | 3225 | 1210 | - | - | - | Yes | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() CMR03E620JOCP Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 300V | -55°C~125°C | Bulk | 2015 | CMR | 0.272Lx0.150W 6.90mmx3.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 62pF | - | - | 3mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 0.118 3.00mm | - | 300V | - | 2715 | - | General Purpose | - | 0.220 5.60mm | 6.9mm | 3.8mm | - | - | Non-RoHS Compliant | - | ||
![]() MC18FD131J-F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | Mica | 26.988746mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 130pF | 500V | - | - | - | - | - | - | 4532 | 1812 | - | - | - | Yes | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | 4.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD15FC561JO3 Cornell Dubilier Electronics (CDE) | 99 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD15 | 0.461Lx0.209W 11.70mmx5.30mm | ±5% | - | no | Active | Not Applicable | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 560pF | 300V | TR | - | 5.3mm | - | Not | - | - | - | 5.9mm | - | 0.232 5.90mm | - | - | 600 μm | - | - | General Purpose | 9.7mm | 0.382 9.70mm | 11.7mm | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() MC12FA241J-F Cornell Dubilier Electronics (CDE) | 228 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Mica | 15.989131mg | - | -55°C~125°C | Bulk | 2011 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | - | 240pF | 100V | - | - | - | - | - | - | 3225 | 1210 | - | - | - | Yes | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDV19FF271JO3 Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2006 | CDV19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 270pF | 1kV | TR | - | 4.8mm | unknown | Not | - | - | - | 8.7mm | - | 0.343 8.70mm | - | 1000V | 800 μm | 6419 | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD19FD162JO3 Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~125°C | Bulk | 2013 | CD19 | 0.661Lx0.228W 16.80mmx5.80mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 1600pF | - | TR | - | - | - | - | - | - | - | - | - | 0.343 8.70mm | - | 500V | - | - | - | General Purpose | - | 0.532 13.50mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC12FD620F-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | Mica | 15.989131mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 62pF | 500V | - | - | - | unknown | - | - | 3225 | 1210 | - | - | - | Yes | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() CMR06F162FODP Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 0.661Lx0.228W 16.80mmx5.80mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 1600pF | - | - | 8.9mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 0.350 8.90mm | - | 500V | - | 6623 | - | General Purpose | - | 0.532 13.50mm | 16.8mm | 5.8mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR06F431JODM Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 0.642Lx0.201W 16.30mmx5.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 430pF | - | - | 8.9mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 0.350 8.90mm | - | 500V | - | 6420 | - | General Purpose | - | 0.512 13.00mm | 16.3mm | 5.1mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR08F303GODR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 1.441Lx0.350W 36.60mmx8.90mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 0.03μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 1.051 26.70mm | - | 500V | - | - | - | General Purpose | - | 0.890 22.60mm | 36.6mm | 8.9mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR08F823JOAM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 100V | -55°C~125°C | Bulk | - | CMR | 1.480Lx0.461W 37.60mmx11.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 0.082μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | - | - | - | 1.051 26.70mm | - | 100V | - | - | - | General Purpose | - | 0.917 23.30mm | 37.6mm | 11.7mm | - | - | Non-RoHS Compliant | - |