- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Voltage - Rated AC | Lead Pitch | Lead Length | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Rated (AC) Voltage (URac) | Custom Capabilities | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD19FD102JO3F Cornell Dubilier Electronics (CDE) | 496 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2011 | CD19 | 0.650Lx0.220W 16.50mmx5.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 1000pF | 500V | TR | - | 5.6mm | - | Not | - | 8.7mm | - | 0.343 8.70mm | - | - | 800 μm | - | 500V | - | - | General Purpose | 13.2mm | 0.520 13.20mm | 16.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD15CD180JO3F Cornell Dubilier Electronics (CDE) | 871 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2005 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 18pF | 500V | TR | - | 4.3mm | - | Not | - | 5.9mm | - | 0.232 5.90mm | - | - | 600 μm | 4517 | 500V | - | - | General Purpose | 9.1mm | 0.358 9.10mm | 11.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD15ED510JO3F Cornell Dubilier Electronics (CDE) | 143 | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2005 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 51pF | 500V | TR | - | 4.3mm | - | Not | - | 5.9mm | - | 0.232 5.90mm | - | - | 600 μm | 4517 | 500V | - | - | General Purpose | 9.1mm | 0.358 9.10mm | 11.4mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MC22FA102J-T Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2220 (5750 Metric) | WRAPAROUND | - | Mica | - | -55°C~125°C | Tape & Reel (TR) | 2000 | MC | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 25 ppm/°C | - | - | 8532.29.00.20 | 1000pF | 100V | TR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD15FD151JO3F Cornell Dubilier Electronics (CDE) | 236 | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2011 | CD15 | 0.461Lx0.189W 11.70mmx4.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 150pF | 500V | TR | - | 4.8mm | - | Not | - | 5.9mm | - | 0.232 5.90mm | - | - | 600 μm | - | 500V | - | - | General Purpose | 9.4mm | 0.370 9.40mm | 11.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CDV19FF331JO3F Cornell Dubilier Electronics (CDE) | 484 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | 2 | Mica | - | -55°C~125°C | Bulk | 2005 | CDV19 | 0.650Lx0.201W 16.50mmx5.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 330pF | 1kV | - | - | - | - | Not | - | 8.7mm | - | 0.343 8.70mm | - | 1000V | 800 μm | 6419 | - | - | - | General Purpose | 13mm | 0.512 13.00mm | 16.3mm | 4.8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CD10FA331JO3F Cornell Dubilier Electronics (CDE) | 82 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2005 | CD10 | 0.390Lx0.220W 9.90mmx5.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 330pF | 100V | TR | - | - | - | - | - | 3.6mm | - | 0.142 3.60mm | - | - | 400 μm | - | - | - | - | General Purpose | - | 0.370 9.40mm | 9.9mm | 5.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CDV16FF202JO3F Cornell Dubilier Electronics (CDE) | 143 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~150°C | Bulk | 2006 | CDV16 | 0.469Lx0.252W 11.90mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | Tin (Sn) | RATED AC VOLTAGE(V) : 350 | 8532.29.00.20 | 2000pF | 1kV | TR | 5.944mm | - | - | - | - | 5.8928mm | - | 0.232 5.90mm | - | 1000V | - | 4725 | - | 350V | - | RF, High Q, Low Loss | 13.2mm | 0.520 13.20mm | 11.9mm | 6.4mm | - | - | ROHS3 Compliant | - | ||
![]() CD10ED200JO3 Cornell Dubilier Electronics (CDE) | 133 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2011 | CD10 | 0.358Lx0.189W 9.10mmx4.80mm | ±5% | - | no | Active | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | - | - | 8532.29.00.20 | 20pF | 500V | TR | - | 4.8mm | - | Not | - | 3.6mm | - | 0.142 3.60mm | - | - | 400 μm | 3719 | - | - | - | General Purpose | 8.4mm | 0.331 8.40mm | 9.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD19FD331JO3F Cornell Dubilier Electronics (CDE) | 93 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2005 | CD19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 330pF | 500V | TR | - | 4.8mm | - | Not | - | 8.7mm | - | 0.343 8.70mm | - | - | 800 μm | 6419 | 500V | - | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDV16FF421JO3F Cornell Dubilier Electronics (CDE) | 13 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~150°C | Bulk | 2006 | CDV16 | 0.449Lx0.161W 11.40mmx4.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | Tin (Sn) | RATED AC VOLTAGE(V) : 350 | 8532.29.00.20 | 420pF | 1kV | TR | 5.944mm | - | - | - | - | 5.9436mm | - | 0.234 5.94mm | - | 1000V | - | 4516 | - | 350V | - | RF, High Q, Low Loss | 11.9mm | 0.469 11.90mm | 11.4mm | 4.1mm | - | - | ROHS3 Compliant | - | ||
![]() CDV30FF511FO3 Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | - | - | 8532.29.00.20 | 510pF | - | - | 11.1mm | - | unknown | - | - | - | - | - | - | 1000V | - | - | - | - | Non-Flammable | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC12CD100D-T Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | Mica | - | -55°C~125°C | Tape & Reel (TR) | 2000 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±0.5pF | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | - | CAPACITANCE TOLERANCE IS MEASURED AT 0.5 PICO FARAD | 8532.29.00.20 | 10pF | 500V | TR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | 1.5mm | 0.079 2.00mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC12CD050D-T Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | Mica | - | -55°C~125°C | Tape & Reel (TR) | 2000 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±0.5pF | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | - | CAPACITANCE TOLERANCE IS MEASURED AT 0.5 PICO FARAD | 8532.29.00.20 | 5pF | 500V | TR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | 1.5mm | 0.079 2.00mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CDV30FF511GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | - | - | 8532.29.00.20 | 510pF | - | - | 11.1mm | - | unknown | - | - | - | - | - | - | 1000V | - | - | - | - | Non-Flammable | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV19FF511JO3F Cornell Dubilier Electronics (CDE) | 13 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | Mica | - | -55°C~125°C | Bulk | 2011 | CDV19 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.20 | 510pF | 1kV | - | 8.7mm | - | unknown | - | - | 8.7122mm | - | 0.343 8.70mm | - | 1000V | - | 6419 | - | - | - | General Purpose | 12.7mm | - | 16.3mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() MCM01-009EF561J-F Cornell Dubilier Electronics (CDE) | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | Mica | 1kV | -55°C~200°C | Tape & Reel (TR) | 2015 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | - | 8532.29.00.20 | 560pF | - | Bulk | - | - | - | - | - | - | - | - | Yes | 1000V | - | 4640 | - | - | - | RF, High Frequency | 4.191mm | - | 15.367mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() CD19FD821FO3F Cornell Dubilier Electronics (CDE) | 147 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2011 | CD19 | 0.650Lx0.209W 16.50mmx5.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 820pF | 500V | TR | - | 5.3mm | - | Not | 500V | 8.7mm | 2.54mm | 0.343 8.70mm | - | - | 800 μm | - | - | - | - | General Purpose | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CD15CD120JO3F Cornell Dubilier Electronics (CDE) | 120 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2005 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 12pF | 500V | TR | - | 4.3mm | - | - | - | 5.9mm | - | 0.232 5.90mm | - | - | - | 4517 | 500V | - | - | General Purpose | 9.1mm | 0.358 9.10mm | 11.4mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CD15ED300JO3 Cornell Dubilier Electronics (CDE) | 946 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2005 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±5% | - | no | Active | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | - | - | 8532.29.00.20 | 30pF | 500V | TR | - | 4.3mm | - | Not | - | 5.9mm | - | 0.232 5.90mm | - | - | 600 μm | 4517 | - | - | - | General Purpose | 9.1mm | 0.358 9.10mm | 11.4mm | - | No | No SVHC | Non-RoHS Compliant | - |