- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Manufacturer
Cornell Dubilier Electronics Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Lead Pitch | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD16FD501JO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Radial | - | - | - | Mica | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | 150°C | -55°C | - | 500pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MIN02-002DC300J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 5% | e4 | yes | - | - | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | 200°C | -55°C | 8532.29.00.20 | 30pF | 300V | - | - | - | - | 7.5mm | Mica | - | Yes | - | 2221 | - | - | 1.651mm | - | 5.5372mm | 10.16mm | RoHS Compliant | ||
![]() CD18FD181JO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Radial | - | - | - | Mica | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | 150°C | -55°C | - | 180pF | 500V | - | - | - | - | - | - | - | - | - | - | 0.05 % | - | - | - | - | - | RoHS Compliant | ||
![]() CD18FD361JO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | Mica | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | 8532.29.00.20 | 360pF | 500V | TR | 8.7mm | - | - | - | - | - | - | - | 6420 | 0.05 % | - | 13mm | - | 16.3mm | 5.1mm | Non-RoHS Compliant | ||
![]() CD4ED750FO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Radial | - | - | - | Mica | - | - | - | - | - | - | 1% | - | - | - | - | - | Screw | - | 100 ppm/°C | - | 125°C | -55°C | - | 75pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | 5.8mm | - | 7.4mm | 2.8mm | RoHS Compliant | ||
![]() CD4CD020JO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Radial | - | - | - | Mica | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | 200 ppm/°C | - | 125°C | -55°C | - | 2pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | 7.4mm | 2.8mm | RoHS Compliant | ||
![]() CD16FD201JO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Radial | - | - | - | Mica | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | 150°C | -55°C | - | 200pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CD18CD180JO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Radial | - | - | - | Mica | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | 150°C | -55°C | - | 18pF | 500V | - | - | - | - | - | - | - | - | - | - | 0.05 % | - | - | - | - | - | RoHS Compliant | ||
![]() CD4CD040JO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Radial | - | - | - | Mica | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | 200 ppm/°C | - | 125°C | -55°C | - | 4pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | 7.4mm | 2.8mm | Non-RoHS Compliant | ||
![]() CD42FD253JO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | Mica | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.29.00.20 | 25nF | 500V | - | 27mm | - | - | - | - | - | - | - | - | - | - | 22.4mm | - | 36.3mm | 8.4mm | Non-RoHS Compliant | ||
![]() CD18FD162JO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | Mica | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | 8532.29.00.20 | 1.6nF | 500V | TR | 8.7mm | - | - | - | - | - | - | - | 6623 | 0.05 % | - | 13.5mm | - | 16.8mm | 5.8mm | RoHS Compliant | ||
![]() CD42FD303GO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | Mica | - | - | - | - | - | - | 2% | e3 | yes | - | - | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.29.00.20 | 30nF | 500V | TR | 27mm | - | - | - | - | - | - | - | - | - | - | 22.6mm | - | 36.6mm | 8.9mm | Non-RoHS Compliant | ||
![]() CD4FA132GO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Radial | - | - | - | Mica | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | 70 ppm/°C | - | 125°C | -55°C | - | 1.3nF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCM01-001CD200M-F Cornell Dubilier Electronics (CDE) | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | 500V | -55°C~200°C | Tape & Reel (TR) | - | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 200°C | -55°C | - | 20pF | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 2.794mm | - | 11.684mm | 10.16mm | ROHS3 Compliant | ||
![]() CD4ED200JO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Radial | - | - | - | Mica | - | - | - | - | - | - | 5% | - | - | - | - | - | Screw | - | 100 ppm/°C | - | 125°C | -55°C | - | 20pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | 7.4mm | 2.8mm | Non-RoHS Compliant | ||
![]() MCM01-001CD100M-F Cornell Dubilier Electronics (CDE) | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | 500V | -55°C~200°C | Tape & Reel (TR) | - | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 200°C | -55°C | - | 10pF | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 2.794mm | - | 11.684mm | 10.16mm | ROHS3 Compliant | ||
![]() CMR07F203GPDM Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | - | - | - | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | - | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.02μF | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDS19FD271FO3 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS19 | 0.610Lx0.130W 15.50mmx3.30mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 270pF | - | TR | 8.7mm | unknown | - | - | - | 0.343 8.70mm | - | 500V | 6113 | - | General Purpose | - | 0.449 11.40mm | 15.5mm | 3.3mm | ROHS3 Compliant | ||
![]() CMR06F112GPDM Cornell Dubilier Electronics (CDE) | 13 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.650Lx0.220W 16.50mmx5.60mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 1100pF | - | - | 8.9mm | - | MIL-PRF-39001 | - | - | 0.350 8.90mm | - | 500V | 6522 | - | General Purpose | - | 0.520 13.20mm | 16.5mm | 5.6mm | ROHS3 Compliant | ||
![]() CDV30FH392GO3 Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.799Lx0.358W 20.30mmx9.10mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 3900pF | - | TR | 11.1mm | unknown | - | - | - | 0.437 11.10mm | - | 1500V | 8036 | - | General Purpose | - | 0.890 22.60mm | 20.3mm | 9.1mm | ROHS3 Compliant |